BNC Oscillators
2 Results
Remote Oscillators
from Nor-Cal Products, Inc. - The Vacuum Experts
from Nor-Cal Products, Inc. - The Vacuum Experts
Oscillators are an integral component for a deposition monitor system and serve to condition the signal from the sensor to the monitor. They are installed between the crystal sensor and the monitor and are supplied with BNC connectors on both ends to make the connections. [See More]
- Connectors: BNC
- Frequency: 4 to 6
- Package / Form Factor: Connectorized
- Operating Temperature: 10 to 40
Oscillator -- S010M010MA
from NDK
from NDK
Ultra Low Phase Noise. Low Spurious. Extremely Pure Spectrum. High Isolation (Typ. 30dB). High Reliability. RoHS Compliant [See More]
- Connectors: BNC; Dsub 9 Pin
- Package / Form Factor: Module; 211×300×46mm
- Oscillator Type: Frequency Synthesizer
- Features / Standards: RoHS; Programmable