Waveguide Assembly Oscillators

2 Results
Oscillator Gunn -- MACS-007800-0M1R00 [MACS-007800-0M1R00 from MACOM]
from Richardson RFPD

MACOM's MACS-007800-0M1R00 is a RoHS Compliant K-Band Local Oscillator consisting of a Gunn Diode oscillator assembled into a die cast waveguide package. These Local Oscillators are well suited for high volume applications where small size and reliability are required. This local oscillator is an... [See More]

  • Package / Form Factor: Waveguide Assembly
  • Features / Standards: RoHS
  • Oscillator Type: Oscillator Gunn
  • Frequency: 24125
Mechanically-Tunable Gunn Oscillator -- QTM Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QTM series of mechanically-tunable Gunn oscillators cover the frequency range of 18 to 150 GHz in nine waveguide bands. They combine a high-Q resonant circuit with either a GaAs or InP Gunn diode. Typically, InP diodes are used for high-power applications at the higher... [See More]

  • Package / Form Factor: Waveguide Assembly
  • Output Power: 0.0 to 25
  • Frequency: 18000 to 150000
  • Operating Temperature: 0 to 50