VCXO Oscillators
Reviewed by: Jon Lowy, consulting engineer
Description
A Voltage Controlled Crystal Oscillator (VCXO) is an electronic oscillator that uses a crystal to determine its output frequency. The frequency of the VCXO can be adjusted by applying a varying DC voltage, which allows for precise control over the oscillation frequency. This makes VCXOs particularly useful in applications where frequency stability and control are critical.
Working Principle
The working principle of a VCXO involves a crystal oscillator, a varactor diode, and supporting circuitry. The crystal oscillator provides a stable frequency reference, while the varactor diode allows for frequency modulation by changing its capacitance in response to a control voltage. This change in capacitance alters the resonant frequency of the crystal, thereby adjusting the output frequency of the oscillator. The smooth and monotonic voltage-to-frequency curve is a key design consideration for VCXOs, ensuring precise frequency control without discontinuities .
Applications
VCXOs are commonly used in networking and communication equipment, where precise frequency control is essential for maintaining signal integrity and synchronization. They are also found in test equipment, where accurate frequency generation is necessary for testing and measurement purposes .
Advantages over other Oscillators
VCXOs offer a higher degree of frequency stability compared to voltage-controlled oscillators (VCOs), which are less stable due to their reliance on electronic circuits for frequency generation. The use of a crystal in VCXOs provides inherent stability, making them more suitable for applications requiring precise frequency control .
Limitations
One limitation of VCXOs is their reduced frequency stability when the oscillator circuit is modified to allow for significant frequency deviation. This degradation, known as "de-Qing," affects the crystal's stability in terms of frequency versus temperature, aging, and short-term stability. Additionally, this can impact the associated jitter and phase noise performance .
Considerations
When selecting a VCXO, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. The stability and accuracy of the VCXO are critical, especially in applications where precise frequency control is necessary. Durability and the potential need for replacement or maintenance should also be evaluated, as these factors can influence the overall cost of ownership and reliability of the oscillator in its intended application .
from Skyworks Solutions, Inc.
Single General Purpose VCXO [See More]
- Oscillator Type: VCXO
- Frequency: 0.1000 to 250
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from Aker Technology USA Corporation
TCVCXO, , 2.00mm x1.60mm, 40MHz, 3.3V, +/-2ppm ,-20-70 [See More]
- Oscillator Type: VCXO
- Frequency: 40
- Package / Form Factor: Surface Mount; TV21
- Frequency Stability: 2
from DigiKey
122.88MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Oscillator Type: VCXO
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount
- Frequency: 2 to 54
from Skyworks Solutions, Inc.
Single Freq Ultra Low Jitter VCXO [See More]
- Oscillator Type: VCXO
- Frequency: 0.2000 to 3000
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from Aker Technology USA Corporation
VCXO, , 5.00mm x3.20mm, 25MHz, 3.3V, +/-1ppm ,-40-85 [See More]
- Oscillator Type: VCXO
- Frequency: 25
- Package / Form Factor: Surface Mount; V5
- Frequency Stability: 1
from DigiKey
122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount
- Frequency: 3 to 77.76
from Aker Technology USA Corporation
VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1.5ppm ,-20-70 [See More]
- Oscillator Type: VCXO
- Frequency: 24.58
- Package / Form Factor: Surface Mount; V7
- Frequency Stability: 1.5
from DigiKey
122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
250MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
XTAL OSC VCXO 27.0000MHZ HCMOS [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
5.0MM X 3.2MM SURFACE MOUNT HFF [See More]
- Oscillator Type: VCXO
- Frequency Stability: 50
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Operating Temperature: -40 to 85
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
27MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
XTAL OSC VCXO 12.0000MHZ SMD [See More]
- Oscillator Type: VCXO
- Frequency Stability: 30
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Operating Temperature: -20 to 70
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
XTAL OSC VCXO 122.8800MHZ SMD [See More]
- Oscillator Type: VCXO
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
XTAL OSC VCXO 155.5200MHZ SMD [See More]
- Oscillator Type: VCXO
- Frequency Stability: 50
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Operating Temperature: -40 to 85
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
MEMS OSC VCXO 50.0000MHZ LVCMOS [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 10
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
500MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 10
from Richardson RFPD
Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today's communications... [See More]
- Oscillator Type: VCXO
from DigiKey
24.576MHz VCXO LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Frequency Stability: 50
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Oscillator Type: VCXO
from DigiKey
25.16582MHz VCXO LVCMOS, LVTTL Oscillator 2.5V 4-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Frequency Stability: 50
from DigiKey
24.576MHz VCXO LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Frequency Stability: 50
from DigiKey
MEMS OSC VCXO 20.000000 MHZ LVPE [See More]
- Oscillator Type: VCXO
- Frequency Stability: 15
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Operating Temperature: -20 to 70
from DigiKey
MEMS OSC VCXO 185.000000 MHZ LVP [See More]
- Oscillator Type: VCXO
- Frequency Stability: 50
- Package / Form Factor: Surface Mount; 6-SMD, No Lead Exposed Pad
- Operating Temperature: -40 to 85
from DigiKey
MEMS OSC VCXO 34.000000 MHZ LVDS [See More]
- Oscillator Type: VCXO
- Frequency Stability: 35
- Package / Form Factor: Surface Mount; 6-SMD, No Lead Exposed Pad
- Operating Temperature: -40 to 85
from DigiKey
MEMS OSC I2C 40.000000 MHZ LVDS [See More]
- Oscillator Type: VCXO
- Frequency Stability: 20
- Package / Form Factor: Surface Mount; 10-VQFN Exposed Pad
- Operating Temperature: -40 to 85
from DigiKey
27MHz VCXO LVCMOS, LVTTL Oscillator 1.8V 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Frequency Stability: 25
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Operating Temperature: -20 to 70
from DigiKey
153.6MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from DigiKey
19.44MHz VCXO CMOS Oscillator 5V Enable/Disable 6-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Frequency Stability: 50
from DigiKey
100MHz VCXO Sine Wave Oscillator 5V Enable/Disable 4-SMD, No Lead [See More]
- Oscillator Type: VCXO
- Frequency Stability: 35
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Operating Temperature: -20 to 70
from DigiKey
XTL OSC VCXO 100.000MHZ 5V [See More]
- Oscillator Type: VCXO
- Frequency Stability: 20
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Operating Temperature: -40 to 55
from DigiKey
XTAL OSC XO 54.000MHZ LVPECL [See More]
- Oscillator Type: VCXO
- Frequency Stability: 80
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Operating Temperature: 0 to 70
from Integrated Device Technology
Used in conjunction with an external pullable quartz crystal, this monolithic integrated circuit replaces more costly hybrid (canned) VCXO devices. The IDT726A is designed primarily for data and clock recovery applications such as ADSL modems, set-top box receivers, and telecom systems. The... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; SOT
- Frequency: 12 to 36
from Silicon Labs
Features. Wide range of operation: 10 MHz to 1.4 GHz. High frequency stability. Superior initial accuracy. Best-in-class control voltage linearity. Dual, quad and any-rate frequency configurations. Operates with 3.3 V, 2.5 V or 1.8 V supplies. Available CMOS, LVPECL,LVDS, and CML outputs. [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free; Programmable
- Package / Form Factor: Surface Mount
- Frequency: 10 to 525
from Jauch Quartz America, Inc.
LVDS VCXO. uses quartz crystal in MESA technology. complementary LVDS output. low EMI. Ceramic / Metal package [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Surface Mount
- Frequency: 50 to 700
from QuartzCom AG
Frequency range: 1.0 ~80 MHz. Supply voltage: 5.0 V or 3.3V. Pulling range: ±50 ~ ±200 ppm. Output signal: HCMOS. Size: 7.0 x 5.0 mm [See More]
- Oscillator Type: VCXO
- Frequency: 1 to 80
- Package / Form Factor: Surface Mount
- Supply Voltage: 3.3 Volts; 5.0 Volts
from Kyocera Corporation
The SPXO offers a voltage control function corresponding with high frequency products suitable for industrial applications. [See More]
- Oscillator Type: VCXO
- Frequency: 1.5 to 900
- Package / Form Factor: Surface Mount
- Supply Voltage: 2.5 V (optional feature); 3.3 Volts (optional feature)
from MMD Components / Monitor Quartztek
Full size 14 pin DIP package, 5.08mm maximum height [See More]
- Oscillator Type: VCXO
- Frequency: 1 to 220
- Package / Form Factor: Through Hole
- Frequency Stability: 100
from Pletronics, Inc.
Pletronics ’ VHA6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1.7 to 108 MHz. 5x7 mm Ceramic LCC Package. Voltage Control Function on pad 1. Enable/... [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Surface Mount
- Frequency: 1.7 to 108
from NDK
Sine wave output. Frequency range: 600 to 780 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 11.4×9.6×4.5mm
- Features / Standards: RoHS; Military Standard
from Quarktwin Technology Ltd.
VCXO IC 74.25MHz, 74.174MHz 6-CLCC (7x5) [See More]
- Oscillator Type: VCXO; VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 6-CLCC
- Frequency: 74.17 to 74.25
from Shenzhen Shengyu Electronics Technology Limited
MEMS OSC VCXO 50.0000MHZ LVCMOS [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 50
- Package / Form Factor: Surface Mount; Surface Mount
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
XTAL OSC VCXO 122.8800MHZ LVPECL [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 123
- Package / Form Factor: Surface Mount; Surface Mount
- Frequency Stability: 50
from Kernco, Inc.
The Kernco dual-VCXO is a redundant digitally tunable oscillator providing an accurate and stable output frequency used in generating precise timing signals. Capable of uHz step tuning, these militarized VCXO units are currently deployed on-board each of the GPS Block IIR satellites. This space... [See More]
- Oscillator Type: VCXO
- Connectors: SMA
- Package / Form Factor: Module
- Features / Standards: Military Standard
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Voltage-Controlled Crystal Oscillators (VCXOs) [See More]
- Oscillator Type: VCXO
from Integrated Device Technology
The 8N4DV85 is a LVDS Dual-Frequency Programmable VCXO with very flexible frequency and pull-range programming capabilities. The device uses IDT 's fourth generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CDIP
- Frequency: 15.48 to 1300
from Silicon Labs
Features. Wide range of operation: 10 MHz to 1.4 GHz. Superior jitter performance: <0.3 ps rms. Higher frequency stability and superior initial accuracy. Dual, quad and any-rate frequency configurations available. Available with LVPECL, LVDS, CML or CMOS outputs. Operates with 1.8, 2.5, or 3.3 V... [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Surface Mount
- Frequency: 10 to 1400
from Jauch Quartz America, Inc.
LVDS VCXO. complementary LVDS output. low EMI. Ceramic / Metal package [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Surface Mount
- Frequency: 12 to 800
from QuartzCom AG
Frequency range: 1.0 ~ 200 MHz. Supply voltage: 5.0 V or 3.3 V. Pulling range: ±50 ~ ±200 ppm. Output signal: HCMOS. Size: 7.0 x 5.0 mm [See More]
- Oscillator Type: VCXO
- Frequency: 1 to 200
- Package / Form Factor: Surface Mount
- Supply Voltage: 3.3 Volts; 5.0 Volts
from Pletronics, Inc.
Pletronics ’ VHD6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1 to 108 MHz. 3.2 x 5 mm Ceramic LCC Package. Voltage Control Function on pad 1. [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Surface Mount
- Frequency: 10 to 108
from NDK
Frequency range: 600 to 780 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 11.4×9.6×3.9mm
- Features / Standards: RoHS; Military Standard
from Quarktwin Technology Ltd.
VCXO IC 148.5MHz, 148.35165MHz, 74.25MHz, 74.175824MHz 10-CLCC (7x5) [See More]
- Oscillator Type: VCXO; VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 10-CLCC
- Frequency: 74.18 to 148
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC PROG BLANK 50MHZ-800MHZ [See More]
- Oscillator Type: VCXO; VCXO
- Operating Temperature: -40 to 85
- Package / Form Factor: Surface Mount; Surface Mount
- Output Type: ECL; PECL; LVPECL; LVPECL
from ODG (Origin Data Global)
XTAL OSC VCXO 125.0000MHZ LVDS [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 125
- Package / Form Factor: Surface Mount; Surface Mount
- Frequency Stability: 20
from Acme Chip Technology Co., Limited
XTAL OSC VCXO 100.0000MHZ LVCMOS [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 100
- Package / Form Factor: Surface Mount; Surface Mount
- Operating Temperature: -40 to 85
from Integrated Device Technology
The 8N4SV75 is a LVDS Frequency-Programmable VCXO with very flexible frequency and pull-range programming capabilities. The device uses IDT 's fourth generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or 3.3V... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CDIP
- Frequency: 15.48 to 1300
from Silicon Labs
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does... [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Programmable
- Package / Form Factor: Surface Mount
- Frequency: 0.0080 to 133
from Jauch Quartz America, Inc.
PECL VCXO. uses quartz crystal in MESA technology. complementary PECL output. low EMI. Ceramic / Metal package [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Surface Mount
- Frequency: 50 to 700
from QuartzCom AG
Frequency range: 2.0 ~ 61.44 MHz. Supply voltage: 5.0 V or 3.3 V. Pulling range: ±50 ~ ±100 ppm. Output signal: HCMOS. Size: 5.0 x 3.2 mm [See More]
- Oscillator Type: VCXO
- Frequency: 2 to 61.44
- Package / Form Factor: Surface Mount
- Supply Voltage: 3.3 Volts; 5.0 Volts
from NDK
Frequency range: 60 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 11.4×9.6×3.9mm
- Features / Standards: RoHS; Military Standard
from Quarktwin Technology Ltd.
VCXO IC 10-CLCC (7x5) [See More]
- Oscillator Type: VCXO; VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 10-CLCC
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
XTAL OSC VCXO 698.812334MHZ LVPE [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 699
- Package / Form Factor: Surface Mount; Surface Mount
- Frequency Stability: 20
from Integrated Device Technology
The 8N3DV85 is a LVPECL Dual-Frequency Programmable VCXO with very flexible frequency and pull-range programming capabilities. The device uses IDT 's fourth generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CDIP
- Frequency: 15.48 to 1300
from Jauch Quartz America, Inc.
PECL VCXO. complementary PECL output. low EMI. Ceramic / Metal package [See More]
- Oscillator Type: VCXO
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Surface Mount
- Frequency: 12 to 800
from QuartzCom AG
Frequency range: 2.0 ~ 78 MHz. Supply voltage: 3.3 V or 2.5V. Pulling range: ±50 ~ ±100 ppm. Output signal: HCMOS. Size: 5.0 x 3.2 mm [See More]
- Oscillator Type: VCXO
- Frequency: 2 to 78
- Package / Form Factor: Surface Mount
- Supply Voltage: 2.5 V; 3.3 Volts
from NDK
Two frequency is selected by external input: 622.08 MHz or FEC rate. A surface-mount crystal oscillator. Complies with the RoHS Directive. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 17.0×9.6×3.9mm
- Features / Standards: RoHS; Military Standard
from Quarktwin Technology Ltd.
VCXO IC 311.04MHz 6-CLCC (7x5) [See More]
- Oscillator Type: VCXO; VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 6-CLCC
- Frequency: 311
from ODG (Origin Data Global)
XTAL OSC VCXO 122.8800MHZ CMOS [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 123
- Package / Form Factor: Surface Mount; Surface Mount
- Operating Temperature: 0 to 70
from Integrated Device Technology
The 8N3SV75 is a LVPECL Frequency-Programmable VCXO with very flexible frequency and pull-range programming capabilities. The device uses IDT 's fourth generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CDIP
- Frequency: 15.48 to 1300
from QuartzCom AG
Frequency range: 2.0 ~ 54 MHz. Supply voltage: 3.3 V or 2.8 V or 1.8 V. Pulling range: ±50 ~ ±90 ppm. Output signal: CMOS. Size: 3.2 x 2.5 mm [See More]
- Oscillator Type: VCXO
- Frequency: 2 to 54
- Package / Form Factor: Surface Mount
- Supply Voltage: 1.8 V; 3.3 Volts; 2.8 V
from NDK
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 14.0×9.6×6.4mm
- Features / Standards: RoHS; Military Standard
from Quarktwin Technology Ltd.
VCXO IC 50MHz ~ 690MHz 6-CLCC (5x3.2) [See More]
- Oscillator Type: VCXO; VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 6-CLCC
- Frequency: 50 to 690
from ODG (Origin Data Global)
MEMS OSC VCXO 89.0880MHZ LVCMOS [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 89.09
- Package / Form Factor: Surface Mount; Surface Mount
- Frequency Stability: 25
from Integrated Device Technology
The 8N0QV01 is a Quad-Frequency Programmable VCXO with very flexible frequency and pull-range programming capabilities. The device uses IDT ’s Fourth Generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CLCC
- Frequency: 15.48 to 260
from QuartzCom AG
Frequency range: 10 ~ 700 MHz. Supply voltage: 2.5 V or 3.3 V. Pulling range: ±50 ~ ±100 ppm. Output signal: LVDS. Size: 14.0 x 9.0 mm [See More]
- Oscillator Type: VCXO
- Frequency: 10 to 700
- Package / Form Factor: Surface Mount
- Supply Voltage: 2.5 V; 3.3 Volts
from NDK
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 13.8×8.65×4.1mm
- Features / Standards: RoHS; Military Standard
from Quarktwin Technology Ltd.
VCXO IC 122.88MHz 6-CLCC (7x5) [See More]
- Oscillator Type: VCXO; VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 6-CLCC
- Frequency: 123
from ODG (Origin Data Global)
OSC VCXO 100MHZ 5V SNWV SMD [See More]
- Oscillator Type: VCXO; VCXO
- Frequency: 100
- Package / Form Factor: Surface Mount; Surface Mount
- Frequency Stability: 25
from Integrated Device Technology
The 8N3QV01 is a Quad-Frequency Programmable VCXO with very flexible frequency and pull-range programming capabilities. The device uses IDT 's fourth generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or 3.3V... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; TST CER 10L 5X7MM MODULE
from QuartzCom AG
Frequency range: 100 ~ 800 MHz. Supply voltage: 3.3 V or 2.5 V. Pulling range: ±50 ~ ±100 ppm. Output signal: LVDS. Size: 14.0 x 9.0 mm [See More]
- Oscillator Type: VCXO
- Frequency: 100 to 800
- Package / Form Factor: Surface Mount
- Supply Voltage: 2.5 V; 3.3 Volts
from NDK
Features: A compact and thin. : 2.5 Ã — 2.0 Ã — H 0.9 mm. Frequency control range : Min. ±100 Ã —10-6. Operating temperature range : -40 to x85 °C. Output voltage : CMOS. Supports low current consumption. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 2.5x2.0x0.9mm
- Features / Standards: RoHS; Lead-Free; Military Standard
from Quarktwin Technology Ltd.
VCXO IC 19.44MHz ~ 40MHz 8-SOIC [See More]
- Oscillator Type: VCXO; VCXO
- Features / Standards: RoHS
- Package / Form Factor: Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
- Frequency: 19.44 to 40
from Integrated Device Technology
The 8N4QV01 is a Quad-Frequency Programmable VCXO with very flexible frequency and pull-range programming capabilities. The device uses IDT 's fourth generation FemtoClock ® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or 3.3V... [See More]
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CLCC
- Frequency: 15.48 to 1300
from QuartzCom AG
Frequency range: 10 ~ 200 MHz. Supply voltage: 3.3 V or 5.0 V. Pulling range: ±50 ~ ±200 ppm. Output signal: HCMOS. Size: 14.0 x 9.0 mm [See More]
- Oscillator Type: VCXO
- Frequency: 10 to 200
- Package / Form Factor: Surface Mount
- Supply Voltage: 3.3 Volts; 5.0 Volts
from NDK
Features: A compact and thin. : 3.2 Ã — 2.5 Ã — H 0.9 mm. Frequency control range : Min. ±100 Ã —10-6. Operating temperature range : -40 to x85 °C. Output voltage : CMOS. Supports low current consumption. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 3.2x2.5x0.9mm
- Features / Standards: RoHS; Lead-Free; Military Standard
from QuartzCom AG
Frequency range: 10 ~ 200 MHz. Supply voltage: 3.3 V or 5.0 V. Pulling range: ±50 ~ ±100 ppm. Output signal: HCMOS or Sine wave. Size: 20.0 x 12.5 mm [See More]
- Oscillator Type: VCXO
- Frequency: 10 to 200
- Package / Form Factor: Surface Mount
- Supply Voltage: 3.3 Volts; 5.0 Volts
from NDK
A ceramics-package SMD. Output level: C-MOS level, PECL level. Ultra-compact and with excellent aging characteristics. Superb phase noise characteristics that are essential for WIMAX. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 5.0×3.2×1.2mm
- Features / Standards: RoHS; Lead-Free; Military Standard
from QuartzCom AG
Frequency range: 10 ~ 70 MHz. Supply voltage: 3.3 V or 5.0 V. Pulling range: ±50 ~ ±100 ppm. Output signal: HCMOS / TTL compatible. Size: 14.0 x 9.8 mm [See More]
- Oscillator Type: VCXO
- Frequency: 10 to 70
- Package / Form Factor: Surface Mount
- Supply Voltage: 3.3 Volts; 5.0 Volts
from NDK
Features: A ceramics-package SMD. Low phase jitter : Max. 100 fs(12 kHz to 20 MHz). Wide pull range : Absolute Pull Range(APR) Min. 100 Ã —10-6 [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 7.0x5.0x1.6mm
- Features / Standards: RoHS; Lead-Free; Military Standard
from QuartzCom AG
Frequency range: 100 ~ 1'000 MHz (1 GHz). Supply voltage: 3.3 V or 5.0 V. Pulling range: ±50 ~ ±100 ppm. Output signal: Sine wave. Size: 21.3 x 18.1 mm [See More]
- Oscillator Type: VCXO
- Frequency: 100 to 1000
- Package / Form Factor: Surface Mount
- Supply Voltage: 3.3 Volts; 5.0 Volts
from NDK
A ceramics-package SMD. Output level: C-MOS level (2.048 to 80 MHz). PECL level (80 to 170 MHz). Supports high frequencies up to 170 MHz. [See More]
- Oscillator Type: VCXO
- Connectors: SMT Pad
- Package / Form Factor: Surface Mount; 7.0×5.0×1.6mm
- Features / Standards: RoHS; Lead-Free; Military Standard
from QuartzCom AG
Frequency range: 1.0 ~ 180 MHz. Supply voltage: 3.3 V or 5.0 V. Pulling range: ±50 ~ ±200 ppm. Output signal: HCMOS / TTL. Size: DIL 8 / 4 pin [See More]
- Oscillator Type: VCXO
- Frequency: 1 to 180
- Package / Form Factor: Through Hole
- Supply Voltage: 3.3 Volts; 5.0 Volts
from QuartzCom AG
Frequency range: 1.0 ~ 200 MHz. Supply voltage: 3.3 V or 5.0 V. Pulling range: ±50 ~ ±300 ppm. Output signal: HCMOS / TTL. Size: DIL 14 / 4 pin [See More]
- Oscillator Type: VCXO
- Frequency: 1 to 200
- Package / Form Factor: Through Hole
- Supply Voltage: 3.3 Volts; 5.0 Volts