HCMOS Oscillators
Reviewed by: Jon Lowy, consulting engineer
Description
HCMOS (High-speed Complementary Metal-Oxide-Semiconductor) oscillators are a type of oscillator that utilizes HCMOS technology to generate precise clock signals. These oscillators are known for their high-speed performance and low power consumption, making them suitable for a variety of digital applications. HCMOS oscillators are typically used in integrated circuits and are designed to provide stable and accurate frequency outputs.
Working Principle
The working principle of HCMOS oscillators is based on the use of complementary MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) to create an oscillating circuit. The HCMOS technology allows for high-speed switching and low power dissipation. The oscillator circuit generates a periodic waveform, which is then used as a clock signal in various digital applications. The frequency of the oscillation is determined by the design of the circuit, including the values of the capacitors and resistors used.
Applications
HCMOS oscillators are widely used in various applications that require precise timing and synchronization. These include microcontrollers, telecommunications equipment, and digital signal processing systems. They are also used in consumer electronics, automotive electronics, and industrial control systems. The high-speed performance and low power consumption of HCMOS oscillators make them ideal for use in battery-powered devices and portable electronics.
Advantages over other Oscillators
HCMOS oscillators offer several advantages over other types of oscillators. One of the primary advantages is their low power consumption, which is critical for battery-powered and portable devices. Additionally, HCMOS oscillators provide high-speed performance, making them suitable for applications that require fast switching and high-frequency operation. The use of complementary MOSFETs in HCMOS technology also results in lower noise and higher stability compared to other oscillator types, such as RC oscillators.
Limitations
Despite their advantages, HCMOS oscillators have some limitations. One of the main limitations is their sensitivity to temperature variations, which can affect the stability and accuracy of the frequency output. This can be mitigated by using temperature-compensated designs, but it adds complexity and cost to the oscillator. Additionally, HCMOS oscillators may not be suitable for applications that require extremely high precision and low phase noise, where crystal oscillators or other specialized oscillators may be preferred.
Considerations
When designing or selecting an HCMOS oscillator, several considerations should be taken into account. These include the required frequency stability, power consumption, and operating temperature range. It is also important to consider the packaging and form factor of the oscillator, especially for applications with space constraints. Designers should also evaluate the oscillator's performance in terms of phase noise and jitter, particularly for high-speed and high-frequency applications.
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018044 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from New Yorker Electronics Co., Inc.
32.768 kHz, SMD KXO-V32T, HCMOS-tristate, +3,3V, +/-20ppm, 30pF, -40 °C to +85 °C [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Frequency: 0.0328
from DigiKey
10.000MHZ, OCXO, 20.3X12.7MM, 50 [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 14-SMD, No Lead, 4 Leads
- Oscillator Type: OCXO
- Operating Temperature: -40 to 85
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018034 Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, ttl
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from New Yorker Electronics Co., Inc.
8.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40 °C to +85 °C [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Frequency: 8
from DigiKey
122.88MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018044 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from New Yorker Electronics Co., Inc.
50.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40 °C to +85 °C [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Frequency: 50
from DigiKey
XTAL OSC VCXO 27.0000MHZ HCMOS [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 6-SMD, No Lead
- Oscillator Type: VCXO
- Features / Standards: Lead-Free
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018039 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from New Yorker Electronics Co., Inc.
24.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF -40 °C to +85 °C [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Frequency: 24
from DigiKey
2.0mm x 1.6mm Surface Mount HCMO [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: TCXO
- Frequency Stability: 2
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018036 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
XTAL OSC TCXO 27.0000MHZ HCMOS [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: TCXO
- Frequency Stability: 2.5
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018045 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
10MHz VCTCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 10-SMD, No Lead
- Oscillator Type: VCTCXO
- Features / Standards: Lead-Free
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018541 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
XTAL OSC VCTCXO 10.0000MHZ HCMOS [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 8-SMD, No Lead
- Oscillator Type: VCTCXO
- Operating Temperature: -20 to 70
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018038 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
XO, 16MHZ, 1.6X1.2MM, +3.3V, 50P [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Frequency Stability: 50
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: VCXO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018077 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
XO, 16MHZ, 2.0X1.6MM, +3.3V, 50P [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Frequency Stability: 50
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
IQD LFSPXO018042 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
13.330000 MHZ HYBRID CIRCUIT [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Frequency Stability: 50
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Features / Standards: RoHS
from RS Components, Ltd.
Abracon ASFL1-25.000MHZ-EC-T Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, ttl
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
20MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Features / Standards: RoHS
from RS Components, Ltd.
Abracon ASFL1-50.000MHZ-EK-T Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, ttl
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
2.048MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from ECS Inc. International
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]
- Output Type: TTL; CMOS; HCMOS; HCMOS,TTL
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
Abracon ASV-12.000MHZ-EJ-T Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, ttl
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
8MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from ECS Inc. International
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due... [See More]
- Output Type: TTL; CMOS; HCMOS; HCMOS,TTL
- Package / Form Factor: Through Hole Oscillators
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
Abracon ASV-25.000MHZ-EJ-T Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, ttl
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
133.000000 MHZ HYBRID CIRCUIT [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Frequency Stability: 50
from ECS Inc. International
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due... [See More]
- Output Type: TTL; CMOS; HCMOS; HCMOS, TTL
- Package / Form Factor: Through Hole Oscillators
- Oscillator Type: XO
- Features / Standards: RoHS
from RS Components, Ltd.
Abracon ASV-50.000MHZ-EJ-T Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, ttl
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
4MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
QANTEK QX733A24.00000B15R Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
4MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
Euroquartz XO91050UITA-10.000 Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, lsttl
- Package / Form Factor: Smd
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
4MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
AKER S73305-20.000-X-15 Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
XTAL OSC XO 50.0000MHZ HCMOS TTL [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Frequency Stability: 30
from RS Components, Ltd.
QANTEK QX333A24.00000B15R Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Smd
- Oscillator Type: Clock
- Features / Standards: RoHS
from DigiKey
10MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
Euroquartz XO53050UITA-50.000 Oscillator [See More]
- Output Type: TTL; CMOS; HCMOS; Hcmos, lsttl
- Package / Form Factor: Smd
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
QANTEK QX14T50B3.686400B50TT Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Dip14
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
QANTEK QX8T50B1.843200B50TT Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Pdip
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
10MHz XO (Standard) HCMOS, TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can) [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
QANTEK QX8T50B10.00000B50TT Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Pdip
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
10MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can) [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
QANTEK QX8T50B12.00000B50TT Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Pdip
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable SC-74A, SOT-753 [See More]
- Output Type: HCMOS; LVCMOS
- Package / Form Factor: Surface Mount; SC-74A, SOT-753
- Oscillator Type: XO
- Features / Standards: Lead-Free
from RS Components, Ltd.
QANTEK QX8T50B20.00000B50TT Oscillator [See More]
- Output Type: CMOS; HCMOS; Hcmos
- Package / Form Factor: Pdip
- Oscillator Type: Xo
- Features / Standards: RoHS
from DigiKey
100MHz VCTCXO HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead [See More]
- Output Type: HCMOS; LVCMOS
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Oscillator Type: VCTCXO
- Features / Standards: Lead-Free
from Jauch Quartz America, Inc.
TCXO with (H)CMOS output. temperature compensated crystal oscillator. excellent phase noise. temperature range -40 °C ~ +85 °C. ceramic / metal package [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Features / Standards: RoHS; Lead-Free
from Filtronetics, Inc.
Available output logic: HT- HCMOS/TTL with output load of 1 to 10 TTL or 15 PF to 50 PF. PC- pure CMOS with output load of 15 PF to 50 PF. PT- pure TTL with output load of 1 to 10 TTL, 1 to 10 LSTTL. Frequency range varies with each logic. L x W (mm): 12.70 x 12.70 [See More]
- Output Type: TTL; CMOS; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: Clock Oscillator
- Frequency: 1.00E-3 to 135
from Shenzhen Shengyu Electronics Technology Limited
Oscillators [See More]
- Output Type: TTL; CMOS; HCMOS; HCMOS, TTL
- Package / Form Factor: Through Hole
- Oscillator Type: XO; XO (Standard)
- Frequency: 11.06
from LCSC Electronics Technology (HK) Limited
1.8V~3.3V ±10ppm 25MHz HCMOS SMD2520-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 25
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACH. Type: XO (Standard). Subtype: Crystal. Length: 12.7 mm. Width: 12.7 mm. Height: 5.6 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Enable/Disable. Output: HCMOS, TTL. Voltage - Supply: 5V. [See More]
- Output Type: TTL; HCMOS
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Through Hole
- Frequency: 10
from Acme Chip Technology Co., Limited
XTAL OSC XO 1.8432MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 1.84
from Utmel Electronic Limited
±20ppm 1.8V LVCMOS,HCMOS -20 ℃~+70 ℃ 7.0x5.0mm MEMS RoHS [See More]
- Output Type: CMOS; HCMOS
- Frequency Stability: 20
- Features / Standards: RoHS
- Operating Temperature: -20 to 70
from ODG (Origin Data Global)
XTAL OSC XO 2.0480MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 2.05
from Integrated Device Technology
The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The... [See More]
- Output Type: HCMOS
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CLCC
- Frequency: 0.7500 to 250
from Pletronics, Inc.
Frequency Range: 5.0M to 40.0M. Stability: Down to +/- 5 ppb. Oper. Temp: Up to -40 to 85 Deg C. Output: CMOS. Supply Voltage: 3.3V. Package (mm): 25.4 x 22.1 x 11.0 [See More]
- Output Type: TTL; Sine Wave Output (optional feature); HCMOS; LVTTL Output
- Package / Form Factor: Surface Mount
- Oscillator Type: OCXO
- Features / Standards: RoHS; Lead-Free
from QuartzCom AG
Frequency range: 5 ~ 60 MHz. Frequency stability: ±7.5x10. -8 ~ ±2.5x10-7. Aging: ±3x10. -7 / year. Supply voltage: 3.3 V, 5.0 V, 12 V. Output signal: HCMOS. Package size: DIL 14/4pin [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: OCXO
- Frequency: 5 to 60
from NDK
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole; 21.5×21.5×10.5mm
- Oscillator Type: OCXO
- Connectors: Pins
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 19.2000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 19.2
from LCSC Electronics Technology (HK) Limited
1.8V~3.3V ±10ppm 50MHz HCMOS SMD2520-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 50
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACHL. Type: XO (Standard). Subtype: Crystal. Length: 13.2 mm. Width: 13.2 mm. Height: 5.5 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Enable/Disable. Output: HCMOS, TTL. Voltage - Supply: 3.3V. [See More]
- Output Type: TTL; HCMOS
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Through Hole
- Frequency: 10
from Acme Chip Technology Co., Limited
XTAL OSC XO 26.0000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 26
from Utmel Electronic Limited
-40 ℃~+85 ℃ 4mA ±0.5ppm 19.2MHz HCMOS SMD5234-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS
from ODG (Origin Data Global)
XTAL OSC XO 24.5760MHZ HCMOS TTL [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 24.58
from Integrated Device Technology
The XUH is an HCMOS Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.016MHz to 167MHz, the IDT XUH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th... [See More]
- Output Type: HCMOS
- Features / Standards: Lead-Free
- Package / Form Factor: Surface Mount; CLCC
- Frequency: 0.0160 to 670
from Pletronics, Inc.
Frequency Range: 10.0M to 40.0M. Stability: Down to +/- 20 ppb. Oper. Temp: Up to -40 to 85 Deg C. Output: CMOS. Supply Voltage: 5.0V. Package (mm): 14.3 x 9.3 x 6.5 [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: OCXO
- Features / Standards: RoHS; Lead-Free
from QuartzCom AG
Frequency range: 10 ~ 40 MHz. Frequency stability: ±5x10. -9 ~ ±5x10-8. Aging: ±3x10. -8 / year. Supply voltage: 3.3 V & 5 V. Output signal: HCMOS. Package size: 25 x 22 x 12.5 or 14 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: OCXO
- Frequency: 10 to 40
from NDK
Compact, with a low height. (Compatible with 14-pin Dip). Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics. Excellent short-term stability (can be used instead of a TCXO because of its higher precision). [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole; 21.0×13.0×9.2mm
- Oscillator Type: OCXO
- Connectors: Pins
from Shenzhen Shengyu Electronics Technology Limited
Oscillators [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 1.84
from LCSC Electronics Technology (HK) Limited
1.8V~3.3V ±10ppm HCMOS 12MHz SMD3225-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 12
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ACO. Type: XO (Standard). Subtype: Crystal. Length: 20.2 mm. Width: 12.6 mm. Height: 5.08 mm. Operating Temperature: 0 °C ~ 70 °C. Frequency: 1 MHz. Output: HCMOS, TTL. Voltage - Supply: 5V. Frequency Stability: ±100ppm. Current - Supply (Max): 30mA. [See More]
- Output Type: TTL; HCMOS
- Features / Standards: RoHS
- Package / Form Factor: Through Hole
- Frequency: 1
from Acme Chip Technology Co., Limited
OSC XO 25.000MHZ CMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 25
from Utmel Electronic Limited
Oscillator MEMS 48MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin QFN SMD Bulk [See More]
- Output Type: CMOS; HCMOS
- Features / Standards: RoHS
from ODG (Origin Data Global)
WE-SPXO CRYSTAL OSCILLATOR 16.0 [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 16
from Pletronics, Inc.
Frequency Range: 10.0M to 40.0M. Stability: Down to +/- 10 ppb. Oper. Temp: Up to -40 to 85 Deg C. Output: CMOS or Clipped Sine. Supply Voltage: 3.3V. Package (mm): 9.7 x 7.5 x 4.1 [See More]
- Output Type: Sine Wave Output; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: OCXO
- Features / Standards: RoHS; Lead-Free
from QuartzCom AG
Frequency range: 5 ~ 60 MHz. Frequency stability: ±7.5x10. -8 ~ ±2.5x10-7. Aging: ±3x10. -7 / year. Supply voltage: 3.3 V, 5.0 V, 12 V. Output signal: HCMOS. Package size: DIL 14/4 pin [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO
- Frequency: 5 to 60
from NDK
Compact, with a low height. (Compatible with 14-pin Dip). Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics. Excellent short-term stability (can be used instead of a TCXO because of its higher precision). [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole; 21×13×7.6mm
- Oscillator Type: OCXO
- Connectors: Pins
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 100.0000MHZ HCMOS [See More]
- Output Type: TTL; CMOS; HCMOS; HCMOS, TTL
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 100
from LCSC Electronics Technology (HK) Limited
1.8V~3.3V ±10ppm HCMOS 32.768kHz SMD3225-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 0.0328
- Features / Standards: RoHS
- Operating Temperature: -40 to 90
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACOL. Type: XO (Standard). Subtype: Crystal. Length: 20.2 mm. Width: 12.6 mm. Height: 5.08 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Enable/Disable. Output: HCMOS, TTL. Voltage - Supply: 3.3V. [See More]
- Output Type: TTL; HCMOS
- Features / Standards: RoHS; Lead-Free
- Package / Form Factor: Through Hole
- Frequency: 10
from Acme Chip Technology Co., Limited
XTAL OSC XO 12.0000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 12
from Utmel Electronic Limited
Oscillator TCXO 32MHz ±2ppm (Tol) ±2.5ppm (Stability) 15pF HCMOS 55% 3.3V 4-Pin Mini-CSMD T/R [See More]
- Output Type: CMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO; TCXO
- Features / Standards: RoHS
from ODG (Origin Data Global)
WE-SPXO CRYSTAL OSCILLATOR 24.0 [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 24
from Pletronics, Inc.
Frequency Range: 5.0M to 40.0M. Stability: Down to +/- 5 ppb. Oper. Temp: Up to -40 to 85 Deg C. Output: CMOS. Supply Voltage: 5.0V. Package (mm): 20.6 x 20.6 11.0 [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: OCXO
- Features / Standards: RoHS; Lead-Free
from QuartzCom AG
Frequency range: 8.192 ~ 20 MHz. Frequency stability: ±1x10. -9 ~ ±5x10-9. Aging: ±3 x 10. -8 / year. Supply voltage: 5 V, 12 V. Output signal: HCMOS. Package size: 20 x 20 x 12.7 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO
- Frequency: 8.19 to 20
from NDK
Compact. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 25.4×22.0×15.7mm
- Oscillator Type: OCXO
- Connectors: SMT Pad
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 5.0000MHZ HCMOS TTL [See More]
- Output Type: TTL; CMOS; HCMOS; HCMOS, TTL
- Package / Form Factor: Through Hole
- Oscillator Type: XO; XO (Standard)
- Frequency: 5
from LCSC Electronics Technology (HK) Limited
1.8V~3.3V ±10ppm 50MHz HCMOS SMD3225-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 50
- Features / Standards: RoHS
- Operating Temperature: -40 to 87
from Abracon, LLC
RoHS/RoHS II Compliant. Series: AP7S. Type: XO (Standard). Subtype: Crystal. Length: 7 mm. Width: 5 mm. Height: 1.6 mm. Operating Temperature: 0 °C ~ 70 °C. Frequency: 25 MHz. Function: Enable/Disable. Output: HCMOS, TTL. Voltage - Supply: 3.3V. Frequency Stability: ±100ppm. Current -... [See More]
- Output Type: TTL; HCMOS
- Frequency: 25
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 100
from Acme Chip Technology Co., Limited
OSC XO 16.000MHZ CMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 16
from Utmel Electronic Limited
Oscillator XO 26MHz ±50ppm 15pF HCMOS 55% 1.8V/2.5V/3.3V 4-Pin Mini-CSMD T/R [See More]
- Output Type: CMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from ODG (Origin Data Global)
XTAL OSC XO 3.6864MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 3.69
from QuartzCom AG
Frequency range: 10 ~ 30 MHz. Frequency stability: ±5x10. -9 ~ ±1x10-7. Aging: ±3x10. -8 / year. Supply voltage: 3.3 V, 5 V, 12 V. Output signal: HCMOS. Package size: 25.8 x 25.8 x 12.7 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO
- Frequency: 10 to 30
from NDK
Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 25.4×22.0×12.1mm
- Oscillator Type: OCXO
- Connectors: SMT Pad
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 4.0000MHZ HCMOS TTL [See More]
- Output Type: TTL; CMOS; HCMOS; HCMOS, TTL
- Package / Form Factor: Through Hole
- Oscillator Type: XO; XO (Standard)
- Frequency: 4
from LCSC Electronics Technology (HK) Limited
3.3V ±50ppm HCMOS 100MHz SMD2520-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 100
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ASA. Type: XO (Standard). Subtype: Crystal. Length: 2 mm. Width: 1.6 mm. Height: 0.8 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Function: Enable/Disable. Output: HCMOS. Voltage - Supply: 3.3V. Frequency Stability: ±50ppm. Current -... [See More]
- Output Type: HCMOS
- Frequency: 10
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 50
from Acme Chip Technology Co., Limited
XTAL OSC OCXO 10.0000MHZ HCMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: OCXO; OCXO
- Frequency: 10
from Utmel Electronic Limited
Oscillator XO 50MHz ±50ppm 30pF HCMOS/TTL 55% 3.3V 4-Pin SMD T/R [See More]
- Output Type: TTL; CMOS; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: XO
- Features / Standards: RoHS
from ODG (Origin Data Global)
XTAL OSC XO 24.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 24
from QuartzCom AG
Frequency range: 8.192 ~ 20 MHz. Frequency stability: ±5x10. -10 ~ ±5x10-9. Aging: ±2x10. -8 / year. Supply voltage: 5 V, 12 V. Output signal: HCMOS. Package size: 36 x 27 x 10 ~ 16 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO
- Frequency: 8.19 to 20
from NDK
Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 25.4×22.0×7.8mm
- Oscillator Type: OCXO
- Connectors: SMT Pad
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 50.0000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 50
from LCSC Electronics Technology (HK) Limited
3.3V ±50ppm 33.33333MHz HCMOS SMD2520-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 33.33
- Features / Standards: RoHS
- Operating Temperature: -20 to 70
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ASD. Type: XO (Standard). Subtype: Crystal. Length: 2.5 mm. Width: 2 mm. Height: 1 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 1.544 MHz. Function: Enable/Disable. Output: HCMOS. Voltage - Supply: 3.3V. Frequency Stability: ±50ppm. Current -... [See More]
- Output Type: HCMOS
- Frequency: 1.54
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 50
from Acme Chip Technology Co., Limited
XTAL OSC XO 24.5760MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 24.58
from ODG (Origin Data Global)
OSC XO 27.000MHZ 1.8V CMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 27
from QuartzCom AG
Frequency range: 8.192 ~ 32.768 MHz. Frequency stability: ±2x10. -10 ~ ±1x10-9. Aging: ±2x10. -8 1st year. Supply voltage: 5 V, 12 V. Output signal: HCMOS. Package size: 50.8 x 50.8 x 10~16 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO
- Frequency: 8.19 to 32.77
from NDK
Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 25.4×22.0×10.0mm
- Oscillator Type: OCXO
- Connectors: SMT Pad
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 1.8432MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 1.84
from LCSC Electronics Technology (HK) Limited
3.3V ±30ppm HCMOS 50MHz SMD2520-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 50
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASDAIG. Type: XO (Standard). Subtype: Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.95 mm. Operating Temperature: -40 °C ~ 105 °C. Frequency: 26 MHz. Function: Enable/Disable. Output: HCMOS. Voltage - Supply: 3.3V. [See More]
- Output Type: HCMOS
- Frequency: 26
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
from Acme Chip Technology Co., Limited
XTAL OSC XO 26.0000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 26
from ODG (Origin Data Global)
XTAL OSC TCXO 10.0000MHZ HCMOS [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: TCXO; TCXO
- Frequency: 10
from QuartzCom AG
Frequency range: 0.012 ~ 200 MHz. Frequency stability: ±25 ~ ±50 ppm. Supply voltage: 1.8 V ; 2.5 ; 3.3 V or 5.0 V. Output signal: HCMOS / TTL. Size: 7.0 x 5.0 mm [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: SPXO
- Frequency: 0.0120 to 200
from NDK
Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount; 25.4×22.0×10.5mm
- Oscillator Type: OCXO
- Connectors: SMT Pad
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 3.6864MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 3.69
from LCSC Electronics Technology (HK) Limited
1.8V~3.3V ±30ppm 12MHz HCMOS SMD3225-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 12
- Features / Standards: RoHS
- Operating Temperature: -20 to 70
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ASFL1. Type: XO (Standard). Subtype: Crystal. Length: 5 mm. Width: 3.2 mm. Height: 1.3 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 1.8432 MHz. Function: Enable/Disable. Output: HCMOS, TTL. Voltage - Supply: 3.3V. Frequency Stability: ±50ppm. [See More]
- Output Type: TTL; HCMOS
- Frequency: 1.84
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 50
from Acme Chip Technology Co., Limited
XTAL OSC XO 38.4000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 38.4
from ODG (Origin Data Global)
XTAL OSC XO 1.8432MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 1.84
from QuartzCom AG
Frequency range: 10 ~ 200 MHz. Frequency stability: ±25 ~ ±50 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS - Low Phase Noise. Size: 20.0 x 12.5 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: SPXO
- Frequency: 10 to 200
from NDK
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole; 26.0×26.0×11.0mm
- Oscillator Type: OCXO
- Connectors: Pins
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC XO 27.0000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 27
from LCSC Electronics Technology (HK) Limited
3.3V ±50ppm 25MHz HCMOS SMD3225-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 25
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ASL. Type: XO (Standard). Subtype: Crystal. Length: 7 mm. Width: 5.08 mm. Height: 1.8 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Enable/Disable. Output: HCMOS, TTL. Voltage - Supply: 5V. Frequency Stability: ±50ppm. Current... [See More]
- Output Type: TTL; HCMOS
- Frequency: 10
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 50
from Acme Chip Technology Co., Limited
XTAL OSC TCXO 125.0000MHZ HCMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: TCXO; TCXO
- Frequency: 125
from ODG (Origin Data Global)
XTAL OSC XO 32.7680KHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 0.0328
from QuartzCom AG
Frequency range: 1.544 ~ 68 MHz. Frequency stability: ±50 ~ ±100 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS / TTL compatible. Size: 14.0 x 9.8 mm [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: SPXO
- Frequency: 1.54 to 68
from NDK
Compact. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole; 26.0×26.0×13.67mm
- Oscillator Type: OCXO
- Connectors: Pins
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC OCXO 10.0000MHZ HCMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO; OCXO (GPSDO)
- Frequency: 10
from LCSC Electronics Technology (HK) Limited
3.3V ±30ppm HCMOS 25MHz SMD3225-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 25
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ASM. Type: XO (Standard). Subtype: Crystal. Length: 14 mm. Width: 8.95 mm. Height: 4.7 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 1.544 MHz. Function: Enable/Disable. Output: HCMOS, TTL. Voltage - Supply: 5V. Frequency Stability: ±100ppm. [See More]
- Output Type: TTL; HCMOS
- Frequency: 1.54
- Features / Standards: RoHS
- Frequency Stability: 100
from Acme Chip Technology Co., Limited
XTAL OSC OCXO 10.0000MHZ HCMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO; OCXO (GPSDO)
- Frequency: 10
from ODG (Origin Data Global)
OSC XO 16.000MHZ CMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 16
from QuartzCom AG
Frequency range: 1.544 ~ 68 MHz. Frequency stability: ±50 ~ ±100 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS /TTL compatible. Size: 14.0 x 9.8 mm [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: SPXO
- Frequency: 1.54 to 68
from NDK
Compact. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole; 36.0×27.0×19.0mm
- Oscillator Type: OCXO
- Connectors: Pins
from Shenzhen Shengyu Electronics Technology Limited
XTAL OSC TCXO 12.8000MHZ HCMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: TCXO; TCXO
- Frequency: 12.8
from LCSC Electronics Technology (HK) Limited
3.3V ±50ppm HCMOS 50MHz SMD7050-4P Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Frequency: 50
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASTX-H11. Type: TCXO. Subtype: Crystal. Length: 3.2 mm. Width: 2.5 mm. Height: 1.1 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Function: Enable/Disable. Output: HCMOS. Voltage - Supply: 3.3V. Frequency... [See More]
- Output Type: HCMOS
- Frequency: 10
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 2.5
from Acme Chip Technology Co., Limited
XTAL OSC OCXO 10.0000MHZ HCMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: OCXO; OCXO (GPSDO)
- Frequency: 10
from ODG (Origin Data Global)
XTAL OSC XO 50.0000MHZ CMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 50
from QuartzCom AG
Frequency range: 10 ~ 250 MHz. Frequency stability: ±25 ~ ±50 ppm. Supply voltage: 2.5 V or 3.3 V. Output signal: HCMOS / TTL. Size: 14.0 x 9.0 mm [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: SPXO
- Frequency: 10 to 250
from NDK
Compact. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics. [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole; 36.0×27.0×19.0mm
- Oscillator Type: OCXO
- Connectors: Pins
from LCSC Electronics Technology (HK) Limited
±20ppm HCMOS,LVCMOS 1.8V 33.333332MHz SMD7050-4P Pre-programmed Oscillators ROHS [See More]
- Output Type: CMOS; HCMOS; HCMOS,LVCMOS
- Frequency: 33.33
- Features / Standards: RoHS
- Operating Temperature: -40 to 85
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASTX-H12. Type: TCXO. Subtype: Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.95 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Function: Enable/Disable. Output: HCMOS. Voltage - Supply: 3.3V. Frequency... [See More]
- Output Type: HCMOS
- Frequency: 10
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 2.5
from Acme Chip Technology Co., Limited
XTAL OSC XO 24.0000MHZ HCMOS SMD [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 24
from ODG (Origin Data Global)
XTAL OSC XO 100.0000MHZ CMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 100
from QuartzCom AG
Frequency range: 0.25 ~ 200 MHz. Frequency stability: ±25 ~ ±50 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS / TTL. Size: DIL 8 / 4 pin [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: SPXO
- Frequency: 0.2500 to 200
from Acme Chip Technology Co., Limited
MEMS OSC XO 48.0000MHZ H/LV-CMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 48
from ODG (Origin Data Global)
XTAL OSC XO 125.0000MHZ CMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 125
from QuartzCom AG
Frequency range: 0.25 ~ 200 MHz. Frequency stability: ±5 ~ ±20 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS / TTL. Size: DIL 14 / 4 pin. High reliable Clock Oscillator [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: SPXO
- Frequency: 0.2500 to 200
from Acme Chip Technology Co., Limited
MEMS OSC XO 33.3330MHZ H/LV-CMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 33.33
from ODG (Origin Data Global)
XTAL OSC XO 25.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 25
from QuartzCom AG
Frequency range: 0.25 ~ 200 MHz. Frequency stability: ±25 ~ ±50 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS / TTL. Size: DIL 14 / 4 pin. High reliable Clock Oscillator [See More]
- Output Type: TTL; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: SPXO
- Frequency: 0.2500 to 200
from Acme Chip Technology Co., Limited
MEMS OSC XO 26.0000MHZ H/LV-CMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 26
from ODG (Origin Data Global)
XTAL OSC XO 12.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 12
from QuartzCom AG
Frequency range: 9.6 ~ 50 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.0 V, 3.3 V or 5.0 V. Output signal: HCMOS. Size: 11.4 x 9.6 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Frequency: 9.6 to 50
from Acme Chip Technology Co., Limited
MEMS OSC XO 26.0000MHZ H/LV-CMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 26
from ODG (Origin Data Global)
XTAL OSC XO 12.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 12
from QuartzCom AG
Frequency range: 9.6 ~ 50 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 11.4 x 9.6 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Frequency: 9.6 to 50
from Acme Chip Technology Co., Limited
LOW POWER PROGRAMMABLE OSCILLLAT [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 2.1
from ODG (Origin Data Global)
XTAL OSC XO 49.152MHZ CMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 49.15
from QuartzCom AG
Frequency range: 9.6 ~ 50 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 11.4 x 9.6 mm. Frequency adjustment: With internal Trimmer [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Frequency: 9.6 to 50
from Acme Chip Technology Co., Limited
MEMS OSC XO 50.0000MHZ H/LV-CMOS [See More]
- Output Type: CMOS; HCMOS; HCMOS, LVCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 50
from ODG (Origin Data Global)
XTAL OSC XO 16.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 16
from QuartzCom AG
Frequency range: 1.0 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 18.3 x 11.7 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Frequency: 1 to 200
from Acme Chip Technology Co., Limited
XTAL OSC PROG XO HCMOS 3.3V [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: XO; XO (Standard)
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
XTAL OSC XO 20.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 20
from QuartzCom AG
Frequency range: 5 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 14.0 x 9.0 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Frequency: 5 to 200
from Acme Chip Technology Co., Limited
XTAL OSC PROG XO HCMOS 3.3V [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
XTAL OSC XO 100.0000MHZ HCMOS [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 100
from QuartzCom AG
Frequency range: 10 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 20.0 x 12.5 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Surface Mount
- Oscillator Type: TCXO
- Frequency: 10 to 200
from Acme Chip Technology Co., Limited
XTAL OSC PROG XO HCMOS 3.3V [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Operating Temperature: -10 to 70
from ODG (Origin Data Global)
XTAL OSC XO 16.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 16
from QuartzCom AG
Frequency range: 1.0 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 18.3 x 11.7 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: TCXO
- Frequency: 1 to 200
from Acme Chip Technology Co., Limited
XTAL OSC PROG XO HCMOS 3.3V [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: XO; XO (Standard)
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
XTAL OSC XO 50.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 50
from QuartzCom AG
Frequency range: 5 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 20.4 x 12.8 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: TCXO
- Frequency: 5 to 200
from Acme Chip Technology Co., Limited
XTAL OSC PROG XO HCMOS 3.3V [See More]
- Output Type: CMOS; HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Operating Temperature: -10 to 70
from ODG (Origin Data Global)
XTAL OSC XO 8.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 8
from QuartzCom AG
Frequency range: 1.0 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: HCMOS. Size: 20 x 20 x 10 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: TCXO
- Frequency: 1 to 200
from ODG (Origin Data Global)
XTAL OSC XO 25.0000MHZ HCMOS SMD [See More]
- Output Type: HCMOS; HCMOS
- Package / Form Factor: Surface Mount; Surface Mount
- Oscillator Type: XO; XO (Standard)
- Frequency: 25
from QuartzCom AG
Frequency range: 1.0 ~ 40 MHz. Frequency stability: ±1.0 ~ ±2.5 ppm. Supply voltage: 3.3 V, 5.0 V or 12 V. Output signal: HCMOS. Size: 36 x 27 x 10 mm [See More]
- Output Type: HCMOS
- Package / Form Factor: Through Hole
- Oscillator Type: TCXO
- Frequency: 1 to 40