Sine Wave Oscillators

Reviewed by: Jon Lowy, consulting engineer

Description

A sine wave oscillator is a type of electronic circuit that generates a continuous, oscillating sine wave output signal. It is designed to produce a waveform with a constant amplitude and frequency, which is essential for various electronic applications.

Working Principle

Sine wave oscillators operate by using an amplifier circuit with a positive feedback loop. This feedback loop includes a filter network that allows the circuit to oscillate at a specific frequency. The filter network's gain is low except near the desired frequency, ensuring that the oscillator operates within a narrow frequency band. The oscillator's ability to maintain a stable frequency and amplitude makes it useful for generating precise signals across a wide range of frequencies, from audio to microwave frequencies.

Applications

Sine wave oscillators are used in a variety of applications. They are commonly employed in audio amplifiers, distortion analyzers, and precision oscillators for laboratory equipment. Additionally, they are used in RF systems as pilot oscillators to generate carrier frequencies for transmitters and as local oscillators in receivers for frequency conversion purposes.

Advantages over other Oscillators

Sine wave oscillators offer several advantages over other types of oscillators. They provide low distortion and stable oscillation frequency, which is crucial for applications requiring high signal purity. Unlike relaxation oscillators that produce non-sinusoidal waveforms, sine wave oscillators generate a pure sine wave, making them ideal for applications where waveform integrity is critical.

Limitations

One limitation of sine wave oscillators is that they cannot achieve the ideal of constant amplitude and frequency without some degree of variation. The performance of these oscillators depends on factors such as the class of amplifier operation, amplifier characteristics, and the stability of the frequency-determining components.

Considerations

When considering sine wave oscillators, it is important to evaluate factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs. The choice of components, such as resistors, capacitors, and inductors, can impact the oscillator's performance and cost. Additionally, the need for precise frequency stability may require more expensive components or additional circuitry, such as crystal oscillators, to achieve the desired performance. Regular maintenance and calibration may be necessary to ensure long-term accuracy and reliability.

138 Results
Crystal Oscillators -- 2400874 [AOCJY1-10.000MHZ-E-SW from Abracon, LLC]
from RS Components, Ltd.

Abracon AOCJY1-10.000MHZ-E-SW [See More]

  • Output Type: Sine Wave Output; Sinewave
  • Package / Form Factor: DIP-14
  • Oscillator Type: XO; XO
  • Features / Standards: RoHS
Oscillators -- 110-516L14405DTR-ND [516L14405DTR from CTS Corporation]
from DigiKey

XTAL OSC TCXO 14.4000MHZ SNWV [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Operating Temperature: -30 to 85
Surface Mount Oscillators -- ECOC-2522 S
from ECS Inc. International

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]

  • Output Type: Sine Wave Output; Sine Wave
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OCXO
  • Features / Standards: RoHS
OCXO Oscillators -- 2055874
from RS Components, Ltd.

SYRLINKS EWOS10HP-5V0-B-S4 Oscillator [See More]

  • Output Type: Sine Wave Output; Sine
  • Package / Form Factor: Europack high
  • Oscillator Type: OCXO; Oxco
  • Frequency Stability: 10
Oscillators -- 110-520L19210ITR-ND [520L19210ITR from CTS Corporation]
from DigiKey

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Frequency Stability: 1
Surface Mount Oscillators -- ECS-TXO-16CSMV4
from ECS Inc. International

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Features / Standards: RoHS
OCXO Oscillators -- 8949809 [LFOCXO063815B from IQD Frequency Products, Ltd.]
from RS Components, Ltd.

IQD LFOCXO063815Bulk Oscillator [See More]

  • Output Type: Sine Wave Output; Sinewave
  • Package / Form Factor: 36x27mm dip
  • Oscillator Type: OCXO; Ocxo
  • Features / Standards: RoHS
Oscillators -- 110-520L19215ITR-ND [520L19215ITR from CTS Corporation]
from DigiKey

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Features / Standards: Lead-Free
Surface Mount Oscillators -- ECS-TXO-20CSMV
from ECS Inc. International

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Features / Standards: RoHS
TCXO Oscillators -- 6720797
from RS Components, Ltd.

MERCURY VM53S3-25.000-2.5/-30+75 [See More]

  • Output Type: Sine Wave Output; Clipped sinewave
  • Package / Form Factor: Smd
  • Oscillator Type: Tcxo
  • Features / Standards: RoHS
Oscillators -- 110-525L16310CTR-ND [525L16310CTR from CTS Corporation]
from DigiKey

XTAL OSC TCXO 16.3840MHZ SNWV [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Frequency Stability: 1
Surface Mount Oscillators -- ECS-TXO-20CSMV4
from ECS Inc. International

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Features / Standards: RoHS
Oscillators -- 110-525L19210ITR-ND [525L19210ITR from CTS Corporation]
from DigiKey

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Frequency Stability: 1
Surface Mount Oscillators -- ECS-TXO-32CSMV-320-AN-TR
from ECS Inc. International

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Features / Standards: RoHS
Oscillators -- 110-532L13025DTTTR-ND [532L13025DTT from CTS Corporation]
from DigiKey

13MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Features / Standards: Lead-Free
Surface Mount Oscillators -- ECS-TXO32-S3
from ECS Inc. International

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Features / Standards: RoHS
Oscillators -- 110-532L25005CTTTR-ND [532L25005CTT from CTS Corporation]
from DigiKey

5.0mm x 3.2mm Surface Mount Clip [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Operating Temperature: -20 to 70
Surface Mount Oscillators -- VC-TXO-39SMX
from ECS Inc. International

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc. ’s crystal oscillator profile includes quartz-based and silicon hybrid clock... [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Features / Standards: RoHS
Oscillators -- 110-535EL10001IA5TR-ND [535EL10001IA5 from CTS Corporation]
from DigiKey

10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V Enable/Disable 10-SMD, No Lead [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 10-SMD, No Lead
  • Oscillator Type: VCTCXO
  • Features / Standards: Lead-Free
Oscillators -- 110-580R20002IATTR-ND [580R20002IAT from CTS Corporation]
from DigiKey

5.0mm x 3.2mm Surface Mount Stra [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 8-SMD, No Lead
  • Oscillator Type: VCTCXO
  • Operating Temperature: -40 to 85
Oscillators -- 114-TG-5006CE-12V26.0000M3TR-ND [TG-5006CE-12V 26.0000M3 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC TCXO 26.0000MHZ SMD [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: VCTCXO
  • Frequency Stability: 2
Oscillators -- 114-TG-5006CG-11L26.0000M6TR-ND [TG-5006CG-11L 26.0000M6 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC TCXO 26.0000MHZ SMD [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Frequency Stability: 2
Oscillators -- 114-TG-5006CG-12H26.0000M3CT-ND [TG-5006CG-12H 26.0000M3 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC VCTCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: VCTCXO
  • Features / Standards: Lead-Free
Oscillators -- 114-TG-5006CJ-10H26.0000M5TR-ND [TG-5006CJ-10H 26.0000M5 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC TCXO 26.0000MHZ SMD [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Frequency Stability: 2
Oscillators -- 114-TG2016SKA26.0000M-ECHNNN0CT-ND [TG2016SKA 26.0000M-ECHNNN0 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC TCXO 26 MHZ 1,8V SMD [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Frequency Stability: 0.5000
Oscillators -- 114-TG2016SMN10.0000M-ECGNNM0TR-ND [TG2016SMN 10.0000M-ECGNNM0 from Epson Electronics America, Inc.]
from DigiKey

TG2016SMN 10.0000M-ECGNNM0: TCXO [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Frequency Stability: 0.5000
Oscillators -- 114-TG2016SMN10.0000M-MCGNNM0TR-ND [TG2016SMN 10.0000M-MCGNNM0 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC TCXO 10.0000MHZ SMD [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Operating Temperature: -40 to 85
Oscillators -- 114-TG2016SMN19.2000M-MCGNNM0CT-ND [TG2016SMN 19.2000M-MCGNNM0 from Epson Electronics America, Inc.]
from DigiKey

19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: TCXO
  • Operating Temperature: -40 to 85
Oscillators -- 114-TG5032SFN20.0000M-CAGNDA0TR-ND [TG5032SFN 20.0000M-CAGNDA0 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC TCXO 20.0000MHZ SMD [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: VCTCXO
  • Operating Temperature: -40 to 85
Oscillators -- 114-TG5032SGN10.0000M-CAGHNA0TR-ND [TG5032SGN 10.0000M-CAGHNA0 from Epson Electronics America, Inc.]
from DigiKey

XTAL OSC TCXO 10.0000MHZ SMD [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 10-SMD, No Lead
  • Oscillator Type: TCXO
  • Operating Temperature: -40 to 85
Oscillators -- 1473-SIT5146AECFK-28E0A16.384000-ND [SIT5146AECFK-28E0A16.384000 from SiTime Corporation]
from DigiKey

MEMS OSC TCXO 16.384000MHZ LVCMO [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 10-SMD, No Lead
  • Oscillator Type: TCXO
  • Operating Temperature: -40 to 105
Oscillators -- 1473-SIT5501AICWU-33N0-10.000000XTR-ND [SIT5501AICWU-33N0-10.000000X from SiTime Corporation]
from DigiKey

MEMS OSC TCXO 10.000000 MHZ CLIP [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 10-SMD, No Lead
  • Oscillator Type: TCXO
  • Operating Temperature: -40 to 85
Oscillators -- 150-VT-827-EFH-256C-19M2000000-ND [VT-827-EFH-256C-19M2000000 from Microchip Technology, Inc.]
from DigiKey

VT-827-EFH-256C-19M2000000 [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Oscillator Type: VCTCXO
  • Frequency Stability: 2.5
Oscillators -- 1664-1013-ND [NA-10M-2502 from Taitien Electronics Co., Ltd.]
from DigiKey

"10MHz OCXO Sine Wave Oscillator 5V 6-DIP (0.750"", 19.05mm), 5 Leads" [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads"
  • Oscillator Type: OCXO
  • Features / Standards: Lead-Free
Oscillators -- 1664-1015-ND [NI-100M-2900 from Taitien Electronics Co., Ltd.]
from DigiKey

"100MHz OCXO Sine Wave Oscillator 12V 6-DIP (1.000"", 25.40mm), 5 Leads" [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; "6-DIP (1.000"", 25.40mm), 5 Leads"
  • Oscillator Type: OCXO
  • Features / Standards: Lead-Free
Oscillators -- 1664-1028-ND [NI-10M-2502 from Taitien Electronics Co., Ltd.]
from DigiKey

"10MHz OCXO Sine Wave Oscillator 5V 6-DIP (1.000"", 25.40mm), 5 Leads" [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; "6-DIP (1.000"", 25.40mm), 5 Leads"
  • Oscillator Type: OCXO
  • Features / Standards: Lead-Free
MOD Series -- MOD12*001ZA
from MMD Components / Monitor Quartztek

2 in square 5 pin package [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Frequency: 1 to 10
GBIP IEEE-488 Controlled Oscillator -- Model 5700B-1
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

This sine/square wave oscillator is a versatile digitally synthesized IEEE-488 listen only signal source for power applications. Up to 6 channel outputs are available with precise individual amplitude, frequency, phase, closed loop and Sync control. Either current or voltage may be formed as a... [See More]

  • Output Type: Sine Wave Output; General Sine/Square Wave Logic
  • Package / Form Factor: Module; Plug-In
  • Oscillator Type: TCXO
  • Frequency: 2.00E-5 to 0.0100
AOCJY VCOCXO Crystal -- AOCJY-10.000MHZ-E-SW
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY. Type: VCOCXO. Subtype: Crystal. Length: 25.4 mm. Width: 22 mm. Height: 12.7 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Standby (Power Down). Output: Sine Wave. Voltage - Supply: 3.3V. [See More]

  • Output Type: Sine Wave Output
  • Frequency: 10
  • Features / Standards: RoHS; Lead-Free
  • Operating Temperature: -20 to 70
Oven Controlled Crystal Oscillators -- 131 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Features / Standards: RoHS; Lead-Free
Oscillators -- 7L26002007 [7L26002007 from TXC Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 26
Voltage Controlled Crystal Oscillator
from Kernco, Inc.

The Kernco dual-VCXO is a redundant digitally tunable oscillator providing an accurate and stable output frequency used in generating precise timing signals. Capable of uHz step tuning, these militarized VCXO units are currently deployed on-board each of the GPS Block IIR satellites. This space... [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Module
  • Oscillator Type: VCXO
  • Connectors: SMA
Oscillator -- 5921A-AKG50
from NDK

Features: Compact and light. Stable frequencies can be obtained across a wide temperature range. Low power consumption. [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; 21.0x13.0x9.2mm
  • Oscillator Type: TCXO
  • Connectors: Pins
Miniature OCXO Oscillator -- OSM4 Series
from Pletronics, Inc.

The OSM4 series is available in 3.3V and 5.0V. Miniature OCXO with good stability. Excellent phase noise characteristics. Output: Sine Wave. 10 MHz to 120 MHz [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - OCXO - OCXO SMD Type -- OCO-SM14S
from QuartzCom AG

Frequency range: 5 ~ 60 MHz. Frequency stability: ±7.5x10. -8 ~ ±2.5x10-7. Aging: ±3x10. -7 / year. Supply voltage: 3.3 V, 5.0 V, 12 V. Output signal: Sine Wave. Package size: DIL 14/4pin [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OCXO
  • Frequency: 5 to 60
Standard Plug-in Oscillator -- Model A
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

Standard Plug-in Oscillator. Features. Output Frequency. Specifications. Fixed 400Hz. Freq. Accuracy: 0.1% of setting. TH Dist: 0.35% [See More]

  • Output Type: Sine Wave Output; General Sine Wave Logic
  • Frequency: 4.00E-4
  • Package / Form Factor: Module; Plug-In
  • Operating Temperature: -10 to 65
AOCJY1 VCOCXO Crystal -- AOCJY1-10.000MHZ-E-SW
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY1. Type: VCOCXO. Subtype: Crystal. Length: 20.8 mm. Width: 13.2 mm. Height: 7.8 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Standby (Power Down). Output: Sine Wave. Voltage - Supply: 3.3V. [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 10
Oven Controlled Crystal Oscillators -- 143 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Features / Standards: RoHS; Lead-Free
Oscillators -- 7Q-26.000MBN-T [7Q-26.000MBN-T from TXC Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 26
Oscillator -- 5925A-AJD50
from NDK

Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption. [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; 25.0x25.0x15.0mm
  • Oscillator Type: TCXO
  • Connectors: Pins
OCXO Oscillator -- OSN4 Series
from Pletronics, Inc.

Frequency Range: 10.0M to 40.0M. Stability: Down to +/- 10 ppb. Oper. Temp: Up to -40 to 85 Deg C. Output: CMOS or Clipped Sine. Supply Voltage: 3.3V. Package (mm): 9.7 x 7.5 x 4.1 [See More]

  • Output Type: Sine Wave Output; HCMOS
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - OCXO - OCXO SMD Type -- OCO-SMAS
from QuartzCom AG

Frequency range: 10 ~ 40 MHz. Frequency stability: ±5x10. -9 ~ ±5x10-8. Aging: ±3x10. -8 / year. Supply voltage: 3.3 V & 5 V. Output signal: Sine Wave. Package size: 25 x 22 x 12.5 or 14 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OCXO
  • Frequency: 10 to 40
Standard Plug-in Oscillator -- Model B
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

Standard Plug-in Oscillator. Features. Output Frequency. Specifications. Fixed 60Hz. Freq. Accuracy: 0.1% of setting. TH Dist: 0.35% [See More]

  • Output Type: Sine Wave Output; General Sine Wave Logic
  • Frequency: 6.00E-5
  • Package / Form Factor: Module; Plug-In
  • Operating Temperature: -10 to 65
AOCJY2 VCOCXO Crystal -- AOCJY2-10.000MHZ-E-SW
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY2. Type: VCOCXO. Subtype: Crystal. Length: 21 mm. Width: 21 mm. Height: 11 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Standby (Power Down). Output: Sine Wave. Voltage - Supply: 3.3V. [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 10
Oven Controlled Crystal Oscillators -- 145 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OCXO
  • Features / Standards: RoHS; Lead-Free
Oscillators -- 7Z-26.000MBG-T [7Z-26.000MBG-T from TXC Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 26
Oscillator -- 5930E-AKG00
from NDK

Features: Sine wave output. Stable frequencies can be obtained across a wide temperature range. Low power consumption. [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; 30.0x30.0x16.0mm
  • Oscillator Type: TCXO
  • Connectors: Pins
OeXO® Oscillator -- OeA4 Series
from Pletronics, Inc.

Frequency Range: 8.192M to 40.0M. Output: CMOS or Clipped Sine. Supply Voltage: 2.8V to 3.3V. Package (mm): 5 x 7 [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OeXO®
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - OCXO - OCXO Through Hole Type -- OCO-M14S
from QuartzCom AG

Frequency range: 5 ~ 60 MHz. Frequency stability: ±7.5x10. -8 ~ ±2.5x10-7. Aging: ±3x10. -7 / year. Supply voltage: 3.3 V, 5.0 V, 12 V. Output signal: Sine Wave. Package size: DIL 14/4 pin [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Frequency: 5 to 60
Standard Plug-in Oscillator -- Model S
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

Standard Plug-in Oscillator. Features. Output Frequency. Specifications. 20Hz to 20KHz adjustable. Resolution: 0.1 Hz steps. TH Dist: 1%. Freq. Accuracy: 0.01% of setting. 4-1/2 digit frequency display [See More]

  • Output Type: Sine Wave Output; General Sine Wave Logic
  • Frequency: 2.00E-5 to 0.0200
  • Package / Form Factor: Module; Plug-In
  • Operating Temperature: -10 to 65
AOCJY3 VCOCXO Crystal -- AOCJY3-10.000MHZ-E-SW
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY3. Type: VCOCXO. Subtype: Crystal. Length: 25.4 mm. Width: 25.4 mm. Height: 13 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Function: Standby (Power Down). Output: Sine Wave. Voltage - Supply: 3.3V. [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 10
Oven Controlled Crystal Oscillators -- 82 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. Stratum 3E Performance. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OCXO
  • Features / Standards: RoHS; Lead-Free
Oscillators -- 7Z26000001 [7Z26000001 from TXC Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 26
Oscillator -- 7311D
from NDK

Sine wave output. Frequency range: 600 to 780 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive. [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 11.4×9.6×4.5mm
  • Oscillator Type: VCXO
  • Connectors: SMT Pad
OeXO® Oscillator -- OeD4 Series
from Pletronics, Inc.

Frequency Range: 8.192M to 40.0M. Output: CMOS or Clipped Sine. Supply Voltage: 2.8V to 3.3V. Package (mm): 3.2 x 5 [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OeXO®
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - OCXO - OCXO Through Hole Type -- OCO-M20AS
from QuartzCom AG

Frequency range: 8.192 ~ 20.0 MHz. Temperature stability: ±1x10. -9 ~ ±5x10-9. Aging: ±3x10. -8 / year. Power supply: 5 V, 12 V. Output signal: Sine Wave. Package size: 20 x 20 x 12.7 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Frequency: 8.19 to 20
AOCJY4 VCOCXO Crystal -- AOCJY4A-10.000MHZ-E-SW
from Abracon, LLC

RoHS/RoHS II Compliant. Series: AOCJY4. Type: VCOCXO. Subtype: Crystal. Length: 36.1 mm. Width: 27.2 mm. Height: 13 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Output: Sine Wave. Voltage - Supply: 5V. Frequency Stability: ±10ppb. Package / Case: 6-DIP (0.701",... [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS
  • Package / Form Factor: Through Hole
  • Frequency: 10
Temperature Compensated Crystal Oscillators -- TC Series
from Isotemp Research, Inc.

Features: For automatic assembly. Compactness and light weight. Low power consumption. VCTCXO available [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount; 7x5mm Ceramic
  • Oscillator Type: TCXO; VCTCXO (optional feature)
  • Features / Standards: RoHS; Lead-Free
Oscillators -- ASVTX-09-13.00MHZ-T [ASVTX-09-13.00MHZ-T from Abracon, LLC]
from ODG (Origin Data Global)

XTAL OSC VCTCXO 13.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCTCXO; VCTCXO
  • Frequency: 13
Oscillator -- 9325D
from NDK

Low Phase Noise [ >10kHz ; -160dBc/Hz ]. Minimal Harmonic Response [-60dBc]. Excellent Temperature Stability. Using SC-Cut Crystals. Stable C-mode Oscillation. [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; 26.0×26.0×13.67mm
  • Oscillator Type: OCXO
  • Connectors: Pins
OeXO® Oscillator -- OeM4 Series
from Pletronics, Inc.

Frequency Range: 8.192M to 40.0M. Output: CMOS or Clipped Sine. Supply Voltage: 2.8V to 3.3V. Package: Full DIP/DIL. Low Power, Fast Start-up [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: OeXO®
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - OCXO - OCXO Through Hole Type -- OCO-M25AS
from QuartzCom AG

Frequency range: 10 ~ 30 MHz. Frequency stability: ±5x10. -9 ~ ±1x10-7. Aging: ±3x10. -8 / year. Supply voltage: 3.3 V, 5.0 V, 12 V. Output signal: Sine Wave S. Package size: 25.8 x 25.8 x 12.7 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Frequency: 10 to 30
AOCJY5 VCOCXO Crystal -- AOCJY5-10.000MHZ
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY5. Type: VCOCXO. Subtype: Crystal. Length: 36.1 mm. Width: 27.2 mm. Height: 13 mm. Operating Temperature: -55 °C ~ 85 °C. Frequency: 10 MHz. Function: Standby (Power Down). Output: Sine Wave. Voltage - Supply: 12V. [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 10
Temperature Compensated Crystal Oscillators -- TS Series
from Isotemp Research, Inc.

Features: High Precision for -20~+70 ºC, ±0.28 ppml. CMOS and Clipped Sine Wave Output Optional [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Surface Mount; 7x5mm Ceramic
  • Oscillator Type: TCXO; VCTCXO (optional feature)
  • Features / Standards: RoHS; Lead-Free
Oscillators -- ASVTX-12-A-40.000MHZ-H10-T3 [ASVTX-12-A-40.000MHZ-H10-T3 from Abracon, LLC]
from ODG (Origin Data Global)

XTAL OSC VCTCXO 40.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCTCXO; VCTCXO
  • Frequency: 40
Oscillator -- 9740C-BDE01
from NDK

Excellent phase noise characteristics. (Compared to NDK's existing products, phase noise characteristics have improved by 10 dB with the offset frequency at 1 kHz or more.). Excellent aging characteristics. [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole; 40.0×40.0×24.5mm
  • Oscillator Type: OCXO
  • Connectors: Pins
Stratum-III Type TCXO or TCVCXO Oscillator -- TCA3
from Pletronics, Inc.

Features: Pletronics ’ TCA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator. Optional Voltage Control Function. Low Power / Fast Warm Up. Clipped Sine Wave Output. 2.8V to 3.3V nominal Supply Voltage [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO; TCVCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - OCXO - OCXO Through Hole Type -- OCO-M36ADS Double oven
from QuartzCom AG

Frequency range: 5 ~ 10 MHz. Frequency stability: ±2x10. -10 ~ ±5x10-10. Aging: ±2x10. -8 / year. Supply voltage: 12 V. Output signal: Sine wave. Package size: 36 x 27 x 19 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Frequency: 5 to 10
AOCJY6 VCOCXO Crystal -- AOCJY6-10.000MHZ-1
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY6. Type: VCOCXO. Subtype: Crystal. Length: 51 mm. Width: 41 mm. Height: 25 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Output: Sine Wave. Voltage - Supply: 11.4V ~ 12.6V. Frequency Stability:... [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 10
Temperature Compensated Crystal Oscillators -- TS Stratum III Series
from Isotemp Research, Inc.

Features: Stratum 3 (Overall ±4.6 ppm including 20 years aging). CMOS and Clipped Sine Wave Output Optional [See More]

  • Output Type: CMOS; Sine Wave Output
  • Package / Form Factor: Surface Mount; 7x5mm Ceramic
  • Oscillator Type: TCXO; VCTCXO (optional feature)
  • Features / Standards: RoHS; Lead-Free
Oscillators -- ATX-13-F-38.400MHZ-F05-T [ATX-13-F-38.400MHZ-F05-T from Abracon, LLC]
from ODG (Origin Data Global)

XTAL OSC TCXO 38.4 MHZ CLPSNW [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 38.4
Oscillator -- S010M010MA
from NDK

Ultra Low Phase Noise. Low Spurious. Extremely Pure Spectrum. High Isolation (Typ. 30dB). High Reliability. RoHS Compliant [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Module; 211×300×46mm
  • Oscillator Type: Frequency Synthesizer
  • Connectors: BNC; Dsub 9 Pin
Stratum-III Type TCXO or TCVCXO Oscillator -- TCD3
from Pletronics, Inc.

Features: Pletronics ’ TCD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator. Optional Voltage Control Function. Low Power / Fast Warm Up. Clipped Sine Wave Output. 2.8V to 3.3V nominal Supply Voltage [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO; TCVCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - OCXO - OCXO Through Hole Type -- OCO-M50BS
from QuartzCom AG

Frequency range: 8.192 ~ 32.768 MHz. Frequency stability: ±2x10. -10 ~ ±1x10-9. Aging: ±2x10. -8 1st year. Supply voltage: 5 V, 12 V. Output signal: Sine Wave. Package size: 50.8 x 50.8 x 10~16 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO
  • Frequency: 8.19 to 32.77
AOCJY7 VCOCXO Crystal -- AOCJY7-100.000MHZ
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY7. Type: VCOCXO. Subtype: Crystal. Length: 25.4 mm. Width: 25.4 mm. Height: 12.7 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 100 MHz. Output: Sine Wave. Voltage - Supply: 11.4V ~ 12.6V. Frequency Stability:... [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 100
Oscillators -- BT0914AS3I106EN100
from ODG (Origin Data Global)

XTAL OSC TCXO 100.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 100
Oscillator -- S2R0G3R0GA
from NDK

Wide Frequency Bandwidth (1GHz). Ultra Low Phase Noise (less than -90dBc/Hz @1kHz). 1Hz Step Resolution. High Purity & Low Spurious Signal Source. Frequency Setting Using 3-Wire Serial Interface. Built-In PLL Circuit Synchronized with 10MHz External Clock [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Module; 90×19×110mm
  • Oscillator Type: Frequency Synthesizer
  • Connectors: SMA; SMB; DF11-12DP-2DS
TCXO or TCVCXO Oscillator -- NCE4
from Pletronics, Inc.

Features: Pletronics ’ NCE4 Series Temperature Compensated Crystal Oscillator. Optional Voltage Control Function. Clipped Sine Wave Output. 1.8V to 3.3V nominal Supply Voltage. 10 -40 MHz Frequency [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO; TCVCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - SPXO - SPXO SMD Type -- MCO-SW-S-8p
from QuartzCom AG

Frequency range: 100 ~ 1'000 MHz (1 GHz). Frequency stability: ±50 ~ ±100 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: Sine wave - Low Phase Noise. Size: 21.3 x 18.1 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: SPXO
  • Frequency: 100 to 1000
AOCJY7TQ OCXO Crystal -- AOCJY7TQ-X-100.000MHZ-1
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCJY7TQ. Type: OCXO. Subtype: Crystal. Length: 25.5 mm. Width: 25 mm. Height: 12.7 mm. Operating Temperature: -40 °C ~ 70 °C. Frequency: 100 MHz. Output: Sine Wave. Voltage - Supply: 12V. Frequency Stability:... [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 100
Oscillators -- CCSO-914X3-1000 [CCSO-914X3-1000 from Crystek Crystals Corporation]
from ODG (Origin Data Global)

XTAL OSC SO 1.0000GHZ SNWV SMD [See More]

  • Output Type: Sine Wave Output; Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: SO (SAW)
  • Frequency: 1000
Oscillator -- S470M890MA
from NDK

frequency synthesizer equipped with a high-stability OCXO: best suited for base stations requiring excellent aging characteristics. Low-phase noise characteristic: â € “95 dBc/Hz at 100 Hz. Wide frequency range: 470 to 890 MHz. Highly stable signal source: x/-0.1 x10-6 max. Fine... [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Module; 100×20×180mm
  • Oscillator Type: Frequency Synthesizer
  • Connectors: SMA; Dsub 9 Pin
TCXO or TCVCXO Oscillator -- NCF4
from Pletronics, Inc.

Features: Pletronics ’ NCF4 Series Temperature Compensated Crystal Oscillator. Optional Voltage Control Function. Clipped Sine Wave Output. 1.8V to 3.3V nominal Supply Voltage. 10 -40 MHz Frequency [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO; TCVCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - SPXO - SPXO SMD Type -- MCO-SW-S-G8p
from QuartzCom AG

Frequency range: 500 ~ 1'000 MHz (1 GHz). Frequency stability: ±50 ~ ±100 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: Sine wave - Low Phase Noise. Size: 21.3 x 18.1 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: SPXO
  • Frequency: 500 to 1000
AOCTQ5 OCXO Crystal -- AOCTQ5-V-10.000MHZ-I3-SW
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AOCTQ5. Type: OCXO. Subtype: Crystal. Length: 36 mm. Width: 27 mm. Height: 12.1 mm. Operating Temperature: -45 °C ~ 85 °C. Frequency: 10 MHz. Output: Sine Wave. Voltage - Supply: 5V. Frequency Stability: ±3ppb. [See More]

  • Output Type: Sine Wave Output
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Through Hole
  • Frequency: 10
Oscillators -- ECS-TXO-20CSMV-320-EY-TR [ECS-TXO-20CSMV-320-EY-TR from ECS]
from ODG (Origin Data Global)

OSC TCXO 32MHZ CLP SNW SMD [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 32
Oscillator -- S510M804MB
from NDK

A frequency synthesizer equipped with a high-stability and low-noise OCXO, best suited for base stations requiring high-purity signals. Low-phase noise characteristic: â € “53 dBc max.as the integration value from 10 Hz to 1 MHz. Wide frequency range: 510.292857 to 804.292857 MHz. [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Module; 90×19.7×110mm
  • Oscillator Type: Frequency Synthesizer
  • Connectors: SMA; DF11-12DP-2DS
TCXO or TCVCXO Oscillator -- TCA4
from Pletronics, Inc.

Features: Pletronics ’ TCA4 Series Temperature Compensated Crystal Oscillator. Optional Voltage Control Function. AC Coupled Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage. 10 -40 MHz Frequency [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO; TCVCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - TCXO - TCXO SMD Type -- TX2-802B
from QuartzCom AG

Frequency range: 9.6 ~ 50 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.0 V, 3.3 V or 5.0 V. Output signal: Clipped Sine Wave. Size: 11.4 x 9.6 mm. Frequency adjustment: With internal Trimmer. ? [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 9.6 to 50
AST3TQ-50 TCXO Crystal -- AST3TQ-T-10.000MHZ-50-SW
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AST3TQ-50. Type: TCXO. Subtype: Crystal. Length: 7 mm. Width: 5 mm. Height: 2 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Output: Clipped Sine Wave. Voltage - Supply: 3.3V. Frequency Stability:... [See More]

  • Output Type: Sine Wave Output
  • Frequency: 10
  • Features / Standards: RoHS; Lead-Free
  • Operating Temperature: -40 to 85
Oscillators -- KT2016A26000ACW18TLG [KT2016A26000ACW18TLG from KYOCERA AVX Components Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 26
Oscillator -- S510M804MD
from NDK

A frequency synthesizer equipped with a high-stability TCXO. Best suited for base stations requiring low power consumption and excellent starting characteristics. Low-phase noise characteristic: â € “50 dBc max. as the integration value from 10 Hz to 1 MHz. Wide frequency range:... [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Module; 90×21×110mm
  • Oscillator Type: Frequency Synthesizer
  • Connectors: SMA; DF11-12DP-2DS
TCXO or TCVCXO Oscillator -- THD4
from Pletronics, Inc.

Features: Pletronics ’ THD4 Series Temperature Compensated Crystal Oscillator. Optional Voltage Control Function. Low Power / Fast Warm Up. CMOS Output. 2.8V to 3.3V nominal Supply Voltage [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO; TCVCXO
  • Features / Standards: RoHS; Lead-Free
Quartz Oscillators - TCXO - TCXO SMD Type -- TX3-801B
from QuartzCom AG

Frequency range: 9.6 ~ 50 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: Clipped Sine Wave. Size: 11.4 x 9.6 mm. Frequency adjustment: With internal Trimmer [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 9.6 to 50
AST3TQ53 TCXO Crystal -- AST3TQ53-T-10.000MHZ-1-SW
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AST3TQ53. Type: TCXO. Subtype: Crystal. Length: 5 mm. Width: 3.2 mm. Height: 2.1 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Output: Clipped Sine Wave. Voltage - Supply: 3.3V. Frequency Stability:... [See More]

  • Output Type: Sine Wave Output
  • Frequency: 10
  • Features / Standards: RoHS; Lead-Free
  • Operating Temperature: -40 to 85
Oscillators -- KT2520F16369ACW18TAG [KT2520F16369ACW18TAG from KYOCERA AVX Components Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 16.3690MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 16.37
Quartz Oscillators - TCXO - TCXO SMD Type -- TX5-256AL
from QuartzCom AG

Frequency range: 9.6 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: Clipped Sine Wave. Size: 18.3 x 11.7 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 9.6 to 200
ASTX TCXO Crystal -- ASTX-13-C-16.369MHz-I05-T
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ASTX. Type: TCXO. Subtype: Crystal. Length: 2 mm. Width: 0.8 mm. Height: 0.8 mm. Operating Temperature: - 40 °C ~ 85 °C. Frequency: 16.369 MHz. Output: Clipped Sine Wave. Voltage - Supply: 1.8 V. Frequency Stability: 0.5 PPM. Package / Case: 2 mm x 1.6 mm. [See More]

  • Output Type: Sine Wave Output
  • Frequency: 16.37
  • Features / Standards: RoHS
  • Frequency Stability: 0.5000
Oscillators -- KT2520K26000ZAW18TAS [KT2520K26000ZAW18TAS from KYOCERA AVX Components Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 26
Quartz Oscillators - TCXO - TCXO SMD Type -- TX7-252
from QuartzCom AG

Frequency range: 16 ~ 52 MHz. Frequency stability: ±0.5 ppm. Supply voltage: 2.3 V ~ 3.7 V. Output signal: Clipped Sine Wave. Size: 2.5 x 2.0 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 16 to 52
ASTX-11 TCXO Crystal -- ASTX-11-C-16.369MHZ-I15-T
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ASTX-11. Type: TCXO. Subtype: Crystal. Length: 3.2 mm. Width: 2.5 mm. Height: 1 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 16.369 MHz. Output: Clipped Sine Wave. Voltage - Supply: 2.5V. Frequency Stability: ±1.5ppm. Current - Supply (Max):... [See More]

  • Output Type: Sine Wave Output
  • Frequency: 16.37
  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 1.5
Oscillators -- LFTCXO075792REEL [LFTCXO075792REEL from IQD Frequency Products, Ltd.]
from ODG (Origin Data Global)

XTAL OSC TCXO 10.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 10
Quartz Oscillators - TCXO - TCXO SMD Type -- TX7-302
from QuartzCom AG

Frequency range: 10 ~ 40 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 2.4 V ~ 5.0 V. Output signal: Clipped Sine Wave. Size: 3.2 x 2.5 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 10 to 40
ASTX-12 TCXO Crystal -- ASTX-12-C-19.200MHZ-I15-T
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ASTX-12. Type: TCXO. Subtype: Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.8 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 19.2 MHz. Output: Clipped Sine Wave. Voltage - Supply: 2.5V. Frequency Stability: ±1.5ppm. Current - Supply (Max): 2mA. [See More]

  • Output Type: Sine Wave Output
  • Frequency: 19.2
  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 1.5
Oscillators -- LFTVXO078857 [LFTVXO078857 from IQD Frequency Products, Ltd.]
from ODG (Origin Data Global)

XTAL OSC VCTCXO 24.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCTCXO; VCTCXO
  • Frequency: 24
Quartz Oscillators - TCXO - TCXO SMD Type -- TX7-503
from QuartzCom AG

Frequency range: 10 ~ 40 MHz. Frequency stability: ±0.1 ~ ±2.5 ppm. Supply voltage: 2.8 V ~ 5.0 V. Output signal: Clipped Sine Wave. Size: 5.0 x 3.2 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 10 to 40
ASTXR TCXO Crystal -- ASTXR-12-19.200MHZ-511890
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ASTXR. Type: TCXO. Subtype: Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.9 mm. Operating Temperature: -30 °C ~ 85 °C. Frequency: 19.2 MHz. Output: Clipped Sine Wave. Voltage - Supply: 2.7V ~ 3V. Frequency Stability: ±500ppb. Current - Supply (Max):... [See More]

  • Output Type: Sine Wave Output
  • Frequency: 19.2
  • Features / Standards: RoHS; Lead-Free
  • Operating Temperature: -30 to 85
Oscillators -- NI-10M-2503 [NI-10M-2503 from Taitien Electronics Co., Ltd.]
from ODG (Origin Data Global)

XTAL OSC OCXO 10.0000MHZ SNWV TH [See More]

  • Output Type: Sine Wave Output; Sine Wave
  • Package / Form Factor: Through Hole
  • Oscillator Type: OCXO; OCXO
  • Frequency: 10
Quartz Oscillators - TCXO - TCXO SMD Type -- TX7-705-C
from QuartzCom AG

Frequency range: 10 ~ 40 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 2.8 V ~ 5.0 V. Output signal: Clipped Sine Wave. Size: 7.0 x 5.0 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 10 to 40
ASTXR TCXO Crystal -- ASTXR-13-26.000MHZ-509764
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ASTXR. Type: TCXO. Subtype: Crystal. Length: 2.05 mm. Width: 1.65 mm. Height: 0.9 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 26 MHz. Function: Enable/Disable. Output: Clipped Sine Wave. Voltage - Supply: 1.75V ~ 2V. Frequency Stability:... [See More]

  • Output Type: Sine Wave Output
  • Frequency: 26
  • Features / Standards: RoHS; Lead-Free
  • Operating Temperature: -40 to 85
Oscillators -- NT2016SA-26.000000MHZ-NBG2 [NT2016SA-26.000000MHZ-NBG2 from NDK]
from ODG (Origin Data Global)

XTAL OSC TCXO 26.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 26
Quartz Oscillators - TCXO - TCXO SMD Type -- TXO-SH-S-4p
from QuartzCom AG

Frequency range: 10 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: Sine wave. Size: 20.0 x 12.5 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: TCXO
  • Frequency: 10 to 200
ASVTX-09 VCTCXO Crystal -- ASVTX-09-12.800MHZ-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ASVTX-09. Type: VCTCXO. Subtype: Crystal. Length: 5 mm. Width: 3.2 mm. Height: 1.6 mm. Operating Temperature: -30 °C ~ 75 °C. Frequency: 12.8 MHz. Output: Clipped Sine Wave. Voltage - Supply: 3V. Frequency Stability:... [See More]

  • Output Type: Sine Wave Output
  • Frequency: 12.8
  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 2.5
Oscillators -- RTX-104EF3C-S-30.000-TR [RTX-104EF3C-S-30.000-TR from Raltron Electronics Corp.]
from ODG (Origin Data Global)

XTAL OSC TCXO 30MHZ CLP SNW [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 30
Quartz Oscillators - TCXO - TCXO Through Hole Type -- TX5-256AP
from QuartzCom AG

Frequency range: 9.6 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Output signal: Clipped Sine Wave. Size: 18.3 x 11.7 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: TCXO
  • Frequency: 9.6 to 200
Oscillators -- TG2016SMN 25.0000M-MCGNNM3 [TG2016SMN 25.0000M-MCGNNM3 from Seiko Epson Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 25MHZ CSW 2.8~3.3V [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 25
Quartz Oscillators - TCXO - TCXO Through Hole Type -- TXE-205A
from QuartzCom AG

Frequency range: 9.6 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 5.0 V. Output signal: Clipped Sine Wave. Size: 20 x 20 x 10 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: TCXO
  • Frequency: 9.6 to 200
Oscillators -- TG2016SMN 52.0000M-ECGNNM3 [TG2016SMN 52.0000M-ECGNNM3 from Seiko Epson Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 52.0000MHZ SMD [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 52
Quartz Oscillators - TCXO - TCXO Through Hole Type -- TXU-105S
from QuartzCom AG

Frequency range: 1.0 ~ 40 MHz. Frequency stability: ±1.0 ~ ±2.5 ppm. Supply voltage: 3.3 V, 5.0 V or 12 V. Output signal: Sine wave. Size: 36 x 27 x 10 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Through Hole
  • Oscillator Type: TCXO
  • Frequency: 1 to 40
Oscillators -- TG2520SMN 40.0000M-MCGNNM3 [TG2520SMN 40.0000M-MCGNNM3 from Seiko Epson Corporation]
from ODG (Origin Data Global)

XTAL OSC TCXO 40MHZ CSW 2.8~3.3V [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: TCXO; TCXO
  • Frequency: 40
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type -- VT2-802F
from QuartzCom AG

Frequency range: 9.6 ~ 50 MHz. Frequency stability: ±1.0 ~ ±2.5 ppm. Supply voltage: 3.0 V, 3.3 V or 5.0 V. Pulling range: ±10 ~ ±15 ppm. Output signal: Clipped Sine Wave. Size: 11.4 x 9.6 mm. Frequency adjustment: With internal Trimmer [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: VCTCXO
  • Frequency: 9.6 to 50
Oscillators -- TXEABLSANF-24.000000 [TXEABLSANF-24.000000 from Taitien Electronics Co., Ltd.]
from ODG (Origin Data Global)

XTAL OSC VCTCXO 24.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCTCXO; VCTCXO
  • Frequency: 24
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type -- VT2-802V
from QuartzCom AG

Frequency range: 9.6 ~ 50 MHz. Frequency stability: ±1.0 ~ ±2.5 ppm. Supply voltage: 3.0 V, 3.3 V or 5.0 V. Pulling range: ±20 ~ ±40 ppm. Output signal: Clipped Sine Wave. Size: 11.4 x 9.6 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: VCTCXO
  • Frequency: 9.6 to 50
Oscillators -- TYEAPLSANF-40.000000 [TYEAPLSANF-40.000000 from Taitien Electronics Co., Ltd.]
from ODG (Origin Data Global)

XTAL OSC VCTCXO 40.0000MHZ SNWV [See More]

  • Output Type: Sine Wave Output; Clipped Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCTCXO; VCTCXO
  • Frequency: 40
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type -- VT5-256AL
from QuartzCom AG

Frequency range: 9.6 ~ 200 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 3.3 V or 5.0 V. Pulling range: ±5 ~ ±40 ppm. Output signal: Clipped Sine wave. Size: 18.3 x 11.7 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: VCTCXO
  • Frequency: 9.6 to 200
Oscillators -- VLCUWLWTNF-100.000000 [VLCUWLWTNF-100.000000 from Taitien Electronics Co., Ltd.]
from ODG (Origin Data Global)

OSC VCXO 100MHZ 5V SNWV SMD [See More]

  • Output Type: Sine Wave Output; Sine Wave
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCXO; VCXO
  • Frequency: 100
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type -- VT7-252
from QuartzCom AG

Frequency range: 16 ~ 52 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 2.3 V ~ 3.7 V. Pulling range: ±5 ppm. Output signal: Clipped Sine Wave. Size: 2.5 x 2.0 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: VCTCXO
  • Frequency: 16 to 52
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type -- VT7-302
from QuartzCom AG

Frequency range: 10 ~ 40 MHz. Frequency stability: ±0.5 ~ ±2.5 ppm. Supply voltage: 2.4 V ~ 5.0 V. Pulling range: ±10 ppm. Output signal: Clipped Sine Wave. Size: 3.2 x 2.5 mm [See More]

  • Output Type: Sine Wave Output
  • Package / Form Factor: Surface Mount
  • Oscillator Type: VCTCXO
  • Frequency: 10 to 40