ECL Oscillators

Reviewed by: Jon Lowy, consulting engineer

Description

ECL (Emitter-Coupled Logic) Oscillators are electronic circuits that generate periodic waveforms. These oscillators are known for their high-speed performance and are typically used in applications requiring fast switching times and high-frequency operation.

Working Principle

ECL Oscillators operate based on the principles of Emitter-Coupled Logic, which is a type of digital circuit that uses differential amplifiers to achieve high-speed operation. The core of an ECL oscillator consists of a feedback loop that includes an amplifier and a resonator. The amplifier provides the necessary gain to sustain oscillations, while the resonator determines the frequency of the oscillations. The high-speed switching capability of ECL circuits makes these oscillators particularly useful in applications where timing precision and fast response times are critical.

Applications

ECL Oscillators are commonly used in high-frequency communication systems, such as cellular base stations and satellite communication systems, where precise timing and fast data processing are essential. They are also employed in high-speed data acquisition systems and advanced radar systems, where rapid signal processing is required.

Advantages over other Oscillators

One of the primary advantages of ECL Oscillators over other types of oscillators, such as CMOS or quartz crystal oscillators, is their high-speed performance. ECL circuits can switch faster than CMOS circuits, making them suitable for applications requiring rapid data processing. Additionally, ECL Oscillators offer better noise immunity and lower phase noise compared to other oscillator types, which is crucial in maintaining signal integrity in high-frequency applications.

Limitations

Despite their advantages, ECL Oscillators have some limitations. They typically consume more power than CMOS oscillators, which can be a drawback in battery-operated or energy-sensitive applications. Additionally, ECL circuits generate more heat, requiring efficient thermal management to ensure reliable operation. The complexity of ECL circuit design can also be a limiting factor, as it may require more sophisticated design techniques and higher manufacturing costs.

Considerations

When considering ECL Oscillators for a project, several factors should be taken into account:

  • Initial Costs: ECL Oscillators can be more expensive to design and manufacture compared to other types of oscillators due to their complexity and the need for high-speed components.
  • Operating Expense: The higher power consumption of ECL Oscillators can lead to increased operating costs, especially in applications where power efficiency is critical.
  • Durability: ECL circuits are generally robust, but their higher power consumption and heat generation require effective thermal management to ensure long-term reliability.
  • Accuracy: ECL Oscillators offer high accuracy and low phase noise, making them suitable for precision applications.
  • Replacement and Maintenance Costs: The complexity and high-speed nature of ECL Oscillators may result in higher maintenance and replacement costs compared to simpler oscillator types.
61 Results
Crystal Oscillators -- 2398094 [XFP336312.500000I from Integrated Device Technology]
from RS Components, Ltd.

312.500000 MHz 3.3VDC LVPECL 3225 [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: LGA
  • Oscillator Type: Clock Oscillator
  • Features / Standards: RoHS
Crystal Oscillators -- 2398102 [XTP332156.250000I from Integrated Device Technology]
from RS Components, Ltd.

156.250000 MHz 3.3VDC LVPECL 3225 [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: LGA
  • Oscillator Type: Clock Oscillator
  • Features / Standards: RoHS
Crystal Oscillators -- 298609 [X1G004291011011 from Epson Toyocom Corporation]
from RS Components, Ltd.

Epson X1G004291011011 Crystal Oscillator [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount
  • Oscillator Type: Crystal Oscillator
  • Features / Standards: RoHS
Crystal Oscillators -- 298650 [X1G004251003511 from Epson Toyocom Corporation]
from RS Components, Ltd.

Epson X1G004251003511 Crystal Oscillator [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount
  • Oscillator Type: Crystal Oscillator
  • Features / Standards: RoHS
MEMS Oscillators -- 644342 [DSC1224BL2-156M2500T from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip DSC1224BL2-156M2500T [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Features / Standards: RoHS
  • Package / Form Factor: VDFN
  • Frequency: 100
Crystal Oscillator -- 12061
from Lansdale Semiconductor, Inc.

Motorola/Freescale - ECL PLL 12000. MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process. [See More]

  • Output Type: ECL; MECL
  • Package / Form Factor: Surface Mount
  • Oscillator Type: XO
  • Frequency: 2 to 20
Oscillator MEMS 125MHz ±50ppm (Stability) LVPECL 55% 3.3V 6-Pin QFN SMD Bulk -- 707-SIT9120AI-1C3-33E125.000000 [SIT9120AI-1C3-33E125.000000 from SiTime Corporation]
from Utmel Electronic Limited

Oscillator MEMS 125MHz ±50ppm (Stability) LVPECL 55% 3.3V 6-Pin QFN SMD Bulk [See More]

  • Output Type: ECL; PECL; LVPECL
  • Features / Standards: RoHS
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators -- M665-02-AA-AEJT [M665-02-AA-AEJT from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Operating Temperature: -40 to 85
  • Oscillator Type: VCSO (SAW)
Oscillators -- 510ABA100M000AAG [510ABA100M000AAG from Skyworks Solutions, Inc.]
from Acme Chip Technology Co., Limited

XTAL OSC XO 100.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Clock Oscillators -- F562
from Filtronetics, Inc.

Dimensions L x W (mm): 12.70 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed. [See More]

  • Output Type: ECL
  • Package / Form Factor: Through Hole
  • Oscillator Type: Clock Oscillator
  • Frequency: 5 to 300
Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R -- 715-531AA156M250DGR [531AA156M250DGR from Silicon Labs]
from Utmel Electronic Limited

Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R [See More]

  • Output Type: ECL; PECL; LVPECL
  • Package / Form Factor: Surface Mount
  • Oscillator Type: XO
  • Features / Standards: RoHS
Oscillators -- ASEMPLP-125.000MHZ-LR-T [ASEMPLP-125.000MHZ-LR-T from Abracon, LLC]
from Shenzhen Shengyu Electronics Technology Limited

MEMS OSC XO 125.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- 510ABA100M000BAG [510ABA100M000BAG from Skyworks Solutions, Inc.]
from Acme Chip Technology Co., Limited

XTAL OSC XO 100.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin SOIC N T/R -- 598-MC100EPT21DR2G [MC100EPT21DR2G from onsemi]
from Utmel Electronic Limited

Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin SOIC N T/R [See More]

  • Output Type: TTL; CMOS; ECL; PECL; LVPECL; LVDS
  • Features / Standards: RoHS; Lead-Free
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 85
Oscillators -- ASFLMPLP-125.000MHZ-LR-T [ASFLMPLP-125.000MHZ-LR-T from Abracon, LLC]
from Shenzhen Shengyu Electronics Technology Limited

MEMS OSC XO 125.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- 564AAAA002021BBG [564AAAA002021BBG from Skyworks Solutions, Inc.]
from Acme Chip Technology Co., Limited

XTAL OSC XO 250.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 250
Translator LVPECL/LVDS/LVHSTL/SSTL/HCSL to LVCMOS/LVTTL 8-Pin SOIC -- 233-PI6C49X0201WIE [PI6C49X0201WIE from DIODES Incorporated]
from Utmel Electronic Limited

Translator LVPECL/LVDS/LVHSTL/SSTL/HCSL to LVCMOS/LVTTL 8-Pin SOIC [See More]

  • Output Type: TTL; CMOS; ECL; PECL; LVPECL; LVDS
  • Features / Standards: RoHS
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 85
Oscillators -- CP3225-100.000-2.5-25-X-T-TR [CP3225-100.000-2.5-25-X-T-TR from Raltron Electronics Corp.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 100MHZ 2.5V LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Oscillators -- 569AAAA000112ABG [569AAAA000112ABG from Skyworks Solutions, Inc.]
from Acme Chip Technology Co., Limited

XTAL OSC VCXO 10.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCXO; VCXO
  • Frequency: 10
Oscillators -- CP5032-155.520-2.5-25-X-T-TR [CP5032-155.520-2.5-25-X-T-TR from Raltron Electronics Corp.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 155.52MHZ 2.5V LVPEC [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 156
Oscillators -- 626P15623G3T [626P15623G3T from CTS Corporation]
from Acme Chip Technology Co., Limited

XTAL OSC XO 156.2500MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 156
Oscillators -- CP7050-100.000-3.3-25-X-T-TR [CP7050-100.000-3.3-25-X-T-TR from Raltron Electronics Corp.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 100MHZ 3.3V LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Oscillators -- ASG-P-V-A-1.000GHZ [ASG-P-V-A-1.000GHZ from Abracon, LLC]
from Acme Chip Technology Co., Limited

XTAL OSC VCXO 1.0000GHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCXO; VCXO
  • Frequency: 1000
Oscillators -- CVS575-500.000 [CVS575-500.000 from Crystek Crystals Corporation]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC VCSO 500.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCSO (SAW)
  • Frequency: 500
Oscillators -- ASG2-P-V-A-500.000MHZ [ASG2-P-V-A-500.000MHZ from Abracon, LLC]
from Acme Chip Technology Co., Limited

XTAL OSC VCXO 500.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCXO; VCXO
  • Frequency: 500
Oscillators -- DSC1102NE1-125.0000 [DSC1102NE1-125.0000 from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

MEMS OSC XO 125.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- AX3PAF1-125.0000 [AX3PAF1-125.0000 from Abracon, LLC]
from Acme Chip Technology Co., Limited

XTAL OSC XO 125MHZ 3.3V LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- DSC1122AI2-106.2500 [DSC1122AI2-106.2500 from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

MEMS OSC XO 106.2500MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 106
Oscillators -- BB-150.000MBE-T [BB-150.000MBE-T from TXC Corporation]
from Acme Chip Technology Co., Limited

Oscillators [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 150
Oscillators -- DSC1122BI2-322.0000 [DSC1122BI2-322.0000 from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

MEMS OSC XO 322.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 322
Oscillators -- BJ-156.250MBE-T [BJ-156.250MBE-T from TXC Corporation]
from Acme Chip Technology Co., Limited

XTAL OSC VCXO 156.2500MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: VCXO; VCXO
  • Frequency: 156
Oscillators -- EG-2121CA 125.0000M-DHRAB [EG-2121CA 125.0000M-DHRAB from Seiko Epson Corporation]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC SO 125.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: SO (SAW)
  • Frequency: 125
Oscillators -- CCPD-575X-20-125.000 [CCPD-575X-20-125.000 from Crystek Crystals Corporation]
from Acme Chip Technology Co., Limited

XTAL OSC XO 125.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- LFSPXO084281 [LFSPXO084281 from IQD Frequency Products, Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 156.25MHZ LVPECL 3.3 [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 156
Oscillators -- ECX-P32CM-33.333 [ECX-P32CM-33.333 from ECS Inc. International]
from Acme Chip Technology Co., Limited

XTAL OSC XO 33.3330MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 33.33
Oscillators -- MX555ABA50M0000 [MX555ABA50M0000 from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 50.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 50
Oscillators -- ECX-P35BN-250.000 [ECX-P35BN-250.000 from ECS Inc. International]
from Acme Chip Technology Co., Limited

XTAL OSC XO 250.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 250
Oscillators -- MX573EBA125M000 [MX573EBA125M000 from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 125.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- OTERGCLTNF-50.000000 [OTERGCLTNF-50.000000 from Taitien Electronics Co., Ltd.]
from Acme Chip Technology Co., Limited

XTAL OSC XO 50.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 50
Oscillators -- OAERGLLTNF-100.000000 [OAERGLLTNF-100.000000 from Taitien Electronics Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 100MHZ LVPECL SMD [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Oscillators -- PD5000001 [PD5000001 from DIODES Incorporated]
from Acme Chip Technology Co., Limited

XTAL OSC XO 50.0000MHZ PECL SMD [See More]

  • Output Type: ECL; PECL; PECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 50
Oscillators -- OSCLP100M-3.3I/S3-25 [OSCLP100M-3.3I/S3-25 from Yuechung International Corp. (YIC)]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 100MHZ LVPECL SMD [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Oscillators -- PM113-200.0M [PM113-200.0M from Connor-Winfield Corporation (The)]
from Acme Chip Technology Co., Limited

XTAL OSC XO 200.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 200
Oscillators -- OSCLP125M-3.3I/S3-25 [OSCLP125M-3.3I/S3-25 from Yuechung International Corp. (YIC)]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 125MHZ LVPECL SMD [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- QTM750P-100.000MBE-T
from Acme Chip Technology Co., Limited

XTAL OSC XO 100.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Oscillators -- OWEWDLLTYF-156.250000 [OWEWDLLTYF-156.250000 from Taitien Electronics Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 156.2500MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 156
Oscillators -- SIT9120AC-1D2-33E50.000000 [SIT9120AC-1D2-33E50.000000 from SiTime Corporation]
from Acme Chip Technology Co., Limited

MEMS OSC XO 50.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 50
Oscillators -- P122-125.0M [P122-125.0M from Connor-Winfield Corporation (The)]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 125.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 125
Oscillators -- SIT9120AI-1C3-33E133.333000 [SIT9120AI-1C3-33E133.333000 from SiTime Corporation]
from Acme Chip Technology Co., Limited

MEMS OSC XO 133.3330MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 133
Oscillators -- SG3225EAN 100.000000M-KEGA3 [SG3225EAN 100.000000M-KEGA3 from Seiko Epson Corporation]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 100.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 100
Oscillators -- XLP536025.000000X [XLP536025.000000X from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

XTAL OSC XO 25.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 25
Oscillators -- SIT9120AC-1B2-33E133.333000Y [SIT9120AC-1B2-33E133.333000Y from SiTime Corporation]
from Shenzhen Shengyu Electronics Technology Limited

MEMS OSC XO 133.3330MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 133
Oscillators -- XLP536050.000000X [XLP536050.000000X from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

XTAL OSC XO 50.0000MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 50
Oscillators -- UX22F62002 [UX22F62002 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO LVPECL SMD [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Operating Temperature: -40 to 85
Oscillators -- XPP736625.000000I [XPP736625.000000I from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

0625.000000MHZ 3.3VDC LVPECL 705 [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 625
Oscillators -- XUP536156.250JS6I [XUP536156.250JS6I from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 156.2500MHZ LVPECL [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Frequency: 156
Pin Configurable-Selectable Oscillators -- DSC2042FI1-F0014T [DSC2042FI1-F0014T from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

MEMS OSC XO 2.25V-3.6V 14SMD [See More]

  • Output Type: ECL; PECL; LVPECL; HCSL, LVPECL
  • Operating Temperature: -40 to 85
  • Oscillator Type: XO; XO (Standard)
Pin Configurable-Selectable Oscillators -- CY2XF24LXI009T [CY2XF24LXI009T from Infineon Technologies AG]
from Shenzhen Shengyu Electronics Technology Limited

TSBU [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Operating Temperature: -40 to 85
  • Oscillator Type: XO; XO (Standard)
Pin Configurable-Selectable Oscillators -- DSC400-0202Q0106KE1 [DSC400-0202Q0106KE1 from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

MEMS OSC XO 2.25V-3.6V 20SMD [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Operating Temperature: -20 to 70
  • Oscillator Type: XO; XO (Standard)
Pin Configurable-Selectable Oscillators -- LMK61PD0A2-SIAR [LMK61PD0A2-SIAR from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

XTAL OSC XO 3.135V-3.465V 8SMD [See More]

  • Output Type: ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL
  • Operating Temperature: -40 to 85
  • Oscillator Type: XO; XO (Standard)
Programmable Oscillators -- 500DAAA-ACF [500DAAA-ACF from Skyworks Solutions, Inc.]
from Acme Chip Technology Co., Limited

XTAL OSC PROG XO LVPECL 3.3V [See More]

  • Output Type: ECL; PECL; LVPECL; LVPECL
  • Package / Form Factor: Surface Mount; Surface Mount
  • Oscillator Type: XO; XO (Standard)
  • Operating Temperature: 0 to 70