Temperature Compensation Signal Conditioning Chips

13 Results
Advanced Differential Sensor Signal Conditioner with Multiple Output Options -- ZSC31050FEG1-T
from Integrated Device Technology

The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction algorithm. The... [See More]

  • Features: Programmable; Temperature Compensation
  • Supply Voltage: 2.70-5.50
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 150
Automotive Sensor Signal Conditioner -- ZSC31150GEB
from Integrated Device Technology

The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction algorithm. The... [See More]

  • Features: Programmable; Temperature Compensation
  • Supply Voltage: 4.50-5.50
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 125
Automotive Sensor Signal Conditioner for a Voltage Source Sensor (e.g. Thermocouple) with SENT or I2C Output -- ZSSC4171BE2W
from Integrated Device Technology

The ZSSC4171 is a member of IDT 's ZSSC417x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of voltage source sensor signals; e.g., thermocouple signals. The ZSSC4171 is designed for single thermocouple signals. Digital compensation of offset,... [See More]

  • Features: Temperature Compensation
  • Supply Voltage: 4.75-5.25
  • Input Type: Dual-bridge,Dual-thermocouple
  • Operating Temperature: -40 to 150
Automotive Sensor Signal Conditioner for Ceramic Sensor Applications -- ZSSC3138BE1C
from Integrated Device Technology

The ZSSC3138 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit... [See More]

  • Features: Temperature Compensation
  • Supply Voltage: 4.50-5.50
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 125
Automotive Sensor Signal Conditioner for Dual Voltage Source Sensor Inputs (e.g. Thermocouples) with SENT or I2C Output -- ZSSC4175BE2W
from Integrated Device Technology

The ZSSC4175 is a member of IDT 's ZSSC417x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of voltage source sensor signals; e.g., thermocouple signals. The ZSSC4171 offers dual inputs for thermocouple signals. Digital compensation of offset,... [See More]

  • Features: Temperature Compensation
  • Supply Voltage: 4.75-5.25
  • Input Type: Dual-bridge,Dual-thermocouple
  • Operating Temperature: -40 to 150
Automotive Sensor Signal Conditioner with Analog Output -- ZSSC4151AE2V
from Integrated Device Technology

The ZSSC4151 is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. Digital compensation of sensor offset, sensitivity, temperature drift, and non-linearity is accomplished via an internal 16-bit RISC microcontroller running... [See More]

  • Features: Temperature Compensation
  • Supply Voltage: 4.50-5.50
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 150
Capacitive Sensor Signal Conditioner with Digital Output -- ZSSC3123AA2R
from Integrated Device Technology

The ZSSC3123 cLite ™ is a CMOS integrated circuit for accurate capacitance-to-digital conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor... [See More]

  • Features: Programmable; Temperature Compensation
  • Supply Voltage: 2.30-5.50
  • Input Type: Single-capacitor
  • Operating Temperature: -40 to 125
Low Voltage Capacitive Sensor Signal Conditioner with Digital Output -- ZSSC3122AI1BN
from Integrated Device Technology

The ZSSC3122 cLite ™ is a CMOS integrated circuit for accurate capacitance-to-digital conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor... [See More]

  • Features: Programmable; Temperature Compensation
  • Supply Voltage: 1.80-5.50
  • Input Type: Single-capacitor
  • Operating Temperature: -20 to 125
Resistive Sensor Signal Conditioner with Analog Output -- ZSC31010CEB
from Integrated Device Technology

The ZSC31010 is a CMOS integrated circuit, which enables easy and precise calibration of resistive bridge sensors via EEPROM . When mated to a resistive bridge sensor, it will digitally calibrate offset and gain with the option to calibrate offset and gain coefficients and linearity over... [See More]

  • Features: Temperature Compensation
  • Supply Voltage: 2.70-5.50
  • Input Type: Half-bridge
  • Operating Temperature: -50 to 150
Resistive Sensor Signal Conditioner with Analog Output and Diagnostic Features -- ZSC31015EIG1-R
from Integrated Device Technology

The ZSC31015 (RBicdLite ™) is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of bridge sensor signals. Digital compensation of sensor offset, sensitivity, temperature drift and non-linearity is accomplished via an internal digital signal processor... [See More]

  • Features: Programmable; Temperature Compensation
  • Supply Voltage: 2.70-5.50
  • Input Type: Half-bridge
  • Operating Temperature: -50 to 150
Resistive Sensor Signal Conditioner with Diagnostics- AEC Q 100 qualified -- ZSSC3015NE2T
from Integrated Device Technology

The ZSSC3015 RBicdLite-Auto ™ sensor signal conditioner IC is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the Sig ™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The... [See More]

  • Features: Programmable; Temperature Compensation
  • Supply Voltage: 2.70-5.50
  • Input Type: Half-bridge
  • Operating Temperature: -50 to 150
Resistive Sensor Signal Conditioner with Digital Output -- ZSC31014EAG1-T
from Integrated Device Technology

The ZSC31014 RBiciLite ™ is a feature rich CMOS integrated circuit for high accuracy amplification and analog-to-digital conversion of a differential input signal. Perfect for low-cost applications, the ZSC31014 can perform offset, span, and 1st and 2nd order temperature compensation of the... [See More]

  • Features: Programmable; Temperature Compensation
  • Supply Voltage: 2.70-5.50
  • Input Type: Half-bridge
  • Operating Temperature: -40 to 125
Sensor Signal Conditioner for Cost Optimized Switch Applications -- ZSSC3131BA1B
from Integrated Device Technology

The ZSSC3131 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit... [See More]

  • Features: Temperature Compensation
  • Supply Voltage: 4.50-5.50
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 125