0 - 5 Vdc Signal Conditioning Chips
from Broadcom Inc.
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the... [See More]
- Output Type: 0 - 5 Vdc; DC Voltage
- Supply Voltage: -0.5
- Input Type: Light
- Operating Temperature: -40 to 100
from Spectron Glass and Electronics Inc.
The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation... [See More]
- Output Type: 0 - 5 Vdc; AC Voltage; DC Voltage
- Supply Voltage: -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
- Input Type: Tilt Sensor
- Bias Current: 12
from Broadcom Inc.
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the... [See More]
- Output Type: 0 - 5 Vdc; DC Voltage
- Supply Voltage: -0.5
- Input Type: Light
- Operating Temperature: -40 to 100
from Spectron Glass and Electronics Inc.
The SA40012 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, this low power consumption conditioner is... [See More]
- Output Type: 0 - 5 Vdc; DC Voltage
- Supply Voltage: 5V; 5V to 15V
- Input Type: Tilt Sensor
- Bias Current: 0.5000 to 0.9000
from Spectron Glass and Electronics Inc.
The SA40015 Dual Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors, this low power consumption... [See More]
- Output Type: 0 - 5 Vdc; DC Voltage
- Supply Voltage: 5V
- Input Type: Tilt Sensor
- Bias Current: 1.5