3.6V Signal Conditioning Chips
from Texas Instruments
Configurable AFE for Low Power H2S and CO Sensing Applications 14-WSON [See More]
- Supply Voltage: 3.6V; 2.7
- Standards and Certifications: RoHS
- Bias Current: 0.0100
- Interface: I2C
from Broadcom Inc.
APDS-9702 is a signal conditioning IC that enhances the performance and robustness of the optical sensors used for proximity or object detection. APDS-9702 is a single chip solution that consists of an I2C Write function, oscillation circuit, LED driver circuit and sunlight cancellation circuit... [See More]
- Supply Voltage: 3.6V
- Bias Current: 1.00E-4
- Input Type: DC Voltage
- Operating Temperature: -40 to 85
from Spectron Glass and Electronics Inc.
The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation... [See More]
- Supply Voltage: -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
- Output Type: 0 - 5 Vdc; AC Voltage; DC Voltage
- Input Type: Tilt Sensor
- Bias Current: 12
from Micropac Industries, Inc.
The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where. very high performance is desired. Features: • +25 °C to +180 °C Operation. • Ultra-Low Voltage Drift. • Low Offset Voltage. • Low Nonlinearity. [See More]
- Supply Voltage: -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V
- Output Type: DC Current; DC Voltage
- Input Type: DC Current; DC Voltage; RTD; Thermocouple
- Bias Current: 5 to 10