3 V Signal Conditioning Chips
2 Results
Signal Conditioner -- SA40011
from Spectron Glass and Electronics Inc.
from Spectron Glass and Electronics Inc.
The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation... [See More]
- Supply Voltage: -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
- Output Type: 0 - 5 Vdc; AC Voltage; DC Voltage
- Input Type: Tilt Sensor
- Bias Current: 12
Instrumentation Amplifier -- 52301
from Micropac Industries, Inc.
from Micropac Industries, Inc.
The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where. very high performance is desired. Features: • +25 °C to +180 °C Operation. • Ultra-Low Voltage Drift. • Low Offset Voltage. • Low Nonlinearity. [See More]
- Supply Voltage: -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V
- Output Type: DC Current; DC Voltage
- Input Type: DC Current; DC Voltage; RTD; Thermocouple
- Bias Current: 5 to 10