SPI Signal Conditioning Chips

19 Results
ADS1174 Quad, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter -- ADS1174IPAPR
from Texas Instruments

Quad, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 64-HTQFP -40 to 85 [See More]

  • Interface: SPI
  • Standards and Certifications: RoHS
  • Operating Temperature: -40 to 85
  • Package Type: HTQFP
ADS1281 High Resolution 24-Bit Analog-to Digital Converter -- ADS1281IPW
from Texas Instruments

High Resolution 24-Bit Analog-to Digital Converter 24-TSSOP [See More]

  • Interface: SPI
  • Package Type: TSSOP
  • Standards and Certifications: RoHS
ADS1282 Ultra High Resolution Delta Sigma ADC with PGA for Seismic and Energy Exploration -- ADS1282HIPW
from Texas Instruments

Ultra High Resolution Delta Sigma ADC with PGA for Seismic and Energy Exploration 28-TSSOP -40 to 85 [See More]

  • Interface: SPI
  • Standards and Certifications: RoHS
  • Operating Temperature: -40 to 85
  • Package Type: TSSOP
ADS1282-HT High Temperature Ultra High Resolution Delta Sigma ADC with PGA for Seismic and Energy Exploration -- ADS1282HPW
from Texas Instruments

High Temperature Ultra High Resolution Delta Sigma ADC with PGA for Seismic and Energy Exploration 28-TSSOP -55 to 175 [See More]

  • Interface: SPI
  • Operating Temperature: -55 to 175
  • Input Type: Temperature
  • Standards and Certifications: RoHS
ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC -- ADS7863ADBQ
from Texas Instruments

Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC 24-SSOP -40 to 125 [See More]

  • Interface: SPI
  • Standards and Certifications: RoHS
  • Operating Temperature: -40 to 125
  • Package Type: SSOP,VQFN
LMP91050 Configurable AFE for Nondispersive Infrared (NDIR) Sensing Applications -- LMP91050MM/NOPB
from Texas Instruments

Configurable AFE for Nondispersive Infrared (NDIR) Sensing Applications 10-VSSOP -40 to 105 [See More]

  • Interface: SPI
  • Bias Current: 3.7
  • Supply Voltage: 2.7
  • Operating Temperature: -40 to 105
LMP91051 Configurable AFE for (NDIR) Sensing Applications -- LMP91051MT/NOPB
from Texas Instruments

Configurable AFE for (NDIR) Sensing Applications 14-TSSOP -40 to 105 [See More]

  • Interface: SPI
  • Bias Current: 3.6
  • Supply Voltage: 2.7
  • Operating Temperature: -40 to 105
LMP91200 Integrated AFE for Low-Power pH Sensing Applications -- LMP91200MT/NOPB
from Texas Instruments

Integrated AFE for Low-Power pH Sensing Applications 16-TSSOP [See More]

  • Interface: SPI
  • Bias Current: 0.0500
  • Supply Voltage: 1.8V; 5.5
  • Standards and Certifications: RoHS
Advanced Differential Sensor Signal Conditioner with Multiple Output Options -- ZSC31050FEG1-T
from Integrated Device Technology

The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction algorithm. The... [See More]

  • Interface: I2C; SPI; Ratiometric Voltage,Absolute Voltage,ZACwire™,I2C,SPI,Two PWMs,Two Alarms
  • Supply Voltage: 2.70-5.50
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 150
Capacitive Sensor Signal Conditioner with Digital Output -- ZSSC3123AA2R
from Integrated Device Technology

The ZSSC3123 cLite ™ is a CMOS integrated circuit for accurate capacitance-to-digital conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor... [See More]

  • Interface: I2C; SPI; I2C,SPI,PDM,Two Alarms
  • Supply Voltage: 2.30-5.50
  • Input Type: Single-capacitor
  • Operating Temperature: -40 to 125
High-End 18-Bit Sensor Signal Conditioner -- ZSSC3218BI3R
from Integrated Device Technology

The ZSSC3218 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential or pseudo-differential input signal. Designed for high-resolution sensor module applications, the ZSSC3218 can perform offset, span, and 1st and... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 1.68-3.60
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 85
High-End 24-Bit Sensor Signal Conditioner IC -- ZSSC3224BI2B
from Integrated Device Technology

The ZSSC3224 is a sensor signal conditioner ( SSC ) IC for high-accuracy amplification and analog-to digital conversion of a differential or pseudo-differential input signal. Designed for high-resolution sensor module applications, the ZSSC3224 can perform offset, span, and 1st and 2nd order... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 1.68-3.60
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 85
Low Power, High Resolution 16-Bit Sensor Signal Conditioner -- ZSSC3016CC1B
from Integrated Device Technology

The ZSSC3016 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high resolution altimeter module applications, the ZSSC3016 can perform offset, span, and 1st and 2nd order temperature... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 1.80-3.60
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 85
Low Power, High Resolution 16-Bit Sensor Signal Conditioner -- ZSSC3026CI1B
from Integrated Device Technology

The ZSSC3026 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high-resolution altimeter module applications, the ZSSC3026 can perform offset, span, and 1st and 2nd order temperature... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 1.80-3.60
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 85
Low Voltage Capacitive Sensor Signal Conditioner with Digital Output -- ZSSC3122AI1BN
from Integrated Device Technology

The ZSSC3122 cLite ™ is a CMOS integrated circuit for accurate capacitance-to-digital conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor... [See More]

  • Interface: I2C; SPI; I2C,SPI,PDM,Two Alarms
  • Supply Voltage: 1.80-5.50
  • Input Type: Single-capacitor
  • Operating Temperature: -20 to 125
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner -- ZSSC3027AC7B
from Integrated Device Technology

The ZSSC3027 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high-resolution altimeter module applications, the ZSSC3027 can perform offset, span, and 1st and 2nd order temperature... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 1.70-3.60
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 85
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner -- ZSSC3036CC1B
from Integrated Device Technology

The ZSSC3036 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high-resolution altimeter module applications, the ZSSC3036 can perform offset, span, and 1st and 2nd order temperature... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 1.80-3.60
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 110
Resistive Sensor Signal Conditioner with Digital Output -- ZSC31014EAG1-T
from Integrated Device Technology

The ZSC31014 RBiciLite ™ is a feature rich CMOS integrated circuit for high accuracy amplification and analog-to-digital conversion of a differential input signal. Perfect for low-cost applications, the ZSC31014 can perform offset, span, and 1st and 2nd order temperature compensation of the... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 2.70-5.50
  • Input Type: Half-bridge
  • Operating Temperature: -40 to 125
Versatile, High Resolution 18-Bit Sensor Signal Conditioner -- ZSSC3018BA3W
from Integrated Device Technology

The ZSSC3018 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of differential or pseudo-differential input signals. Designed for high-resolution sensor module applications, the ZSSC3018 can perform offset, span, and 1st and... [See More]

  • Interface: I2C; SPI; I2C,SPI
  • Supply Voltage: 1.68-3.60
  • Input Type: Single-bridge
  • Operating Temperature: -40 to 125