5 V Signal Conditioning Chips
from Texas Instruments
PGA309 Voltage Output Programmable Sensor Conditioner 16-TSSOP -40 to 125 [See More]
- Supply Voltage: 5V; 2.7
- Operating Temperature: -40 to 125
- Input Type: Temperature
- Standards and Certifications: RoHS
from Texas Instruments
Voltage Output Programmable Sensor Conditioner, PGA309-HT 16-TSSOP -55 to 150 [See More]
- Supply Voltage: 5V; 2.7
- Operating Temperature: -55 to 150
- Input Type: Temperature
- Standards and Certifications: RoHS
from Broadcom Inc.
The ACPL-C797 is a 1-bit, second-order sigma-delta modulator that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-C797 uses a 5 V power supply with dynamic range of 80 dB and an appropriate digital... [See More]
- Supply Voltage: 5V
- Output Type: Highspeed Data Stream with Galvanic Isolation Based on Optical Coupling Technology
- Input Type: DC Voltage
- Bias Current: -3.00E-4
from Spectron Glass and Electronics Inc.
The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation... [See More]
- Supply Voltage: -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
- Output Type: 0 - 5 Vdc; AC Voltage; DC Voltage
- Input Type: Tilt Sensor
- Bias Current: 12
from Micropac Industries, Inc.
The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where. very high performance is desired. Features: • +25 °C to +180 °C Operation. • Ultra-Low Voltage Drift. • Low Offset Voltage. • Low Nonlinearity. [See More]
- Supply Voltage: -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V
- Output Type: DC Current; DC Voltage
- Input Type: DC Current; DC Voltage; RTD; Thermocouple
- Bias Current: 5 to 10
from Spectron Glass and Electronics Inc.
The SA40012 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, this low power consumption conditioner is... [See More]
- Supply Voltage: 5V; 5V to 15V
- Output Type: 0 - 5 Vdc; DC Voltage
- Input Type: Tilt Sensor
- Bias Current: 0.5000 to 0.9000