I2C Signal Conditioning Chips
from Texas Instruments
Configurable AFE Potentiostat for Low-Power Chemical Sensing Applications 14-WSON -40 to 85 [See More]
- Interface: I2C
- Bias Current: 0.0100
- Supply Voltage: 2.7
- Operating Temperature: -40 to 85
from Texas Instruments
Configurable AFE for Low Power H2S and CO Sensing Applications 14-WSON [See More]
- Interface: I2C
- Bias Current: 0.0100
- Supply Voltage: 3.6V; 2.7
- Standards and Certifications: RoHS
from Integrated Device Technology
The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction algorithm. The... [See More]
- Interface: I2C; SPI; Ratiometric Voltage,Absolute Voltage,ZACwire™,I2C,SPI,Two PWMs,Two Alarms
- Supply Voltage: 2.70-5.50
- Input Type: Single-bridge
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction algorithm. The... [See More]
- Interface: I2C; Ratiometric Voltage,ZACwire™,I2C
- Supply Voltage: 4.50-5.50
- Input Type: Single-bridge
- Operating Temperature: -40 to 125
from Integrated Device Technology
The ZSSC4161 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential resistive bridge sensor signals. The ZSSC4161 is designed for single full or half bridge sensor signals. Featuring a maximum analog... [See More]
- Interface: I2C; SENT 3.0,I2C
- Supply Voltage: 4.75-5.25
- Input Type: Single-bridge
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSSC4162 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential bridge sensor signals. The ZSSC4162 is designed for single full or half bridge sensor signals and features extended temperature... [See More]
- Interface: I2C; SENT 3.0,I2C
- Supply Voltage: 4.75-5.25
- Input Type: Single-bridge
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSSC4171 is a member of IDT 's ZSSC417x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of voltage source sensor signals; e.g., thermocouple signals. The ZSSC4171 is designed for single thermocouple signals. Digital compensation of offset,... [See More]
- Interface: I2C; SENT 3.0,I2C
- Supply Voltage: 4.75-5.25
- Input Type: Dual-bridge,Dual-thermocouple
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSSC3138 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit... [See More]
- Interface: I2C; Ratiometric Voltage,ZACwire™,I2C
- Supply Voltage: 4.50-5.50
- Input Type: Single-bridge
- Operating Temperature: -40 to 125
from Integrated Device Technology
The ZSSC4165 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential bridge sensor signals. The ZSSC4165 provides dual inputs for full or half bridge sensor signals and features extended temperature... [See More]
- Interface: I2C; SENT 3.0,I2C
- Supply Voltage: 4.75-5.25
- Input Type: Dual-bridge
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSSC4175 is a member of IDT 's ZSSC417x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of voltage source sensor signals; e.g., thermocouple signals. The ZSSC4171 offers dual inputs for thermocouple signals. Digital compensation of offset,... [See More]
- Interface: I2C; SENT 3.0,I2C
- Supply Voltage: 4.75-5.25
- Input Type: Dual-bridge,Dual-thermocouple
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSSC3136 is a member of the ZSSC313x product family of CMOS integrated circuits for automotive and industrial sensor applications. All family members are well suited for highly-accurate amplification and sensor-specific correction of resistive bridge sensor signals. An internal 16-bit RISC... [See More]
- Interface: I2C; Ratiometric Voltage,ZACwire™,I2C
- Supply Voltage: 4.50-5.50
- Input Type: Single-bridge
- Operating Temperature: -40 to 125
from Integrated Device Technology
The ZSSC4151 is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of resistive bridge sensor signals. Digital compensation of sensor offset, sensitivity, temperature drift, and non-linearity is accomplished via an internal 16-bit RISC microcontroller running... [See More]
- Interface: I2C; Ratiometric Voltage,ZACwire™,I2C
- Supply Voltage: 4.50-5.50
- Input Type: Single-bridge
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSSC3154 is an integrated circuit for highly accurate amplification and sensor-specific correction of a bridge sensor signal. Up to two temperature sensors can also be read in parallel. The circuitry provides different configurations of the analog outputs to show two measurement results... [See More]
- Interface: I2C; Ratiometric Voltage,ZACwire™,I2C,Dual Analog Out
- Supply Voltage: 4.50-5.50
- Input Type: Single-bridge
- Operating Temperature: -40 to 150
from Integrated Device Technology
The ZSSC3123 cLite ™ is a CMOS integrated circuit for accurate capacitance-to-digital conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor... [See More]
- Interface: I2C; SPI; I2C,SPI,PDM,Two Alarms
- Supply Voltage: 2.30-5.50
- Input Type: Single-capacitor
- Operating Temperature: -40 to 125
from Integrated Device Technology
The ZSSC3218 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential or pseudo-differential input signal. Designed for high-resolution sensor module applications, the ZSSC3218 can perform offset, span, and 1st and... [See More]
- Interface: I2C; SPI; I2C,SPI
- Supply Voltage: 1.68-3.60
- Input Type: Single-bridge
- Operating Temperature: -40 to 85
from Integrated Device Technology
The ZSSC3224 is a sensor signal conditioner ( SSC ) IC for high-accuracy amplification and analog-to digital conversion of a differential or pseudo-differential input signal. Designed for high-resolution sensor module applications, the ZSSC3224 can perform offset, span, and 1st and 2nd order... [See More]
- Interface: I2C; SPI; I2C,SPI
- Supply Voltage: 1.68-3.60
- Input Type: Single-bridge
- Operating Temperature: -40 to 85