Block Carbides and Carbide Materials (hardmetals)
2 Results
Ceramic Wear Components and Tiles
from CoorsTek
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
- Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
- Carbide Type: Silicon Carbide
- Length: 9
Silicon Carbide
from CeramSource Inc.
from CeramSource Inc.
These products have high refractoriness, thermal conductivity and good abrasion, mechanical and thermal shock resistance. These products offer low wet ability to non-ferrous molten metals and superior corrosion resistance thus minimizing contamination of the alloy products and operation cost. They... [See More]
- Shape / Form: Block
- Max Use Temperature: 1450 to 1560
- Carbide Type: Silicon Carbide
- Compressive Strength: 4351 to 5801