Tile Carbides and Carbide Materials (hardmetals)
2 Results
Ceramic Wear Components and Tiles
from CoorsTek
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
- Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
- Carbide Type: Silicon Carbide
- Length: 9
Ceramic Armor Material -- Hexoloy® SiC
from Saint-Gobain Performance Ceramics & Refractories
from Saint-Gobain Performance Ceramics & Refractories
Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for applications such as nozzles, pump and... [See More]
- Shape / Form: Custom Shape; Tile; Spout
- Applications: Armor / Ballistic Protection
- Carbide Type: Silicon Carbide