Tungsten Carbide (WC) Carbides and Carbide Materials (hardmetals)

8 Results
.6 Micron ("submicron") Tungsten Carbide Grade with Cobalt Binder -- GC-004F
from General Carbide Corporation

Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging in... [See More]

  • Carbide Type: Tungsten Carbide
  • MOR / Flexural Strength: 435000
  • Shape / Form: BarStock (optional feature); Block (optional feature); Custom Shape (optional feature); Preforms (optional feature); Rod (optional feature); Roller / Roll (optional feature); Tube (optional feature)
  • Density: 14.83 to 14.97
TUNGSTEN CARBIDE, 99%
from GFS Chemicals, Inc.

ITEM#:A8862. WC. CAS#:12070-12-1. F.W.:195.86. NFPA#: Specific Gravity: 0.000. DOT:NR. Descriptions: -325 Mesh. Specification. TEST. Properties. No properties. [See More]

  • Carbide Type: Tungsten Carbide
  • Shape / Form: Powder, Grain or Grog
Application Specific Carbide Rods -- Carbide Ballnose Blanks
from Hyperion Materials & Technologies

Cut to length cemented tungsten carbide solid ball nose blanks. Options on carbide grade, rod diameter, length, and finish. Ground to finished diameter available. [See More]

  • Carbide Type: Tungsten Carbide
Thermal Spray Flexicord -- HardKarb 12 Co
from Saint-Gobain Coating Solutions

Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and... [See More]

  • Carbide Type: Tungsten Carbide
  • Length: 11.81
  • Composition or ASTM/EN Cement Type : 88 % WC, 12 % Co
  • Width / OD: 0.1870
Bonded Tungsten Carbide
from CoorsTek

Tungsten Carbide (WC) is a tough, high-density ceramic often used in severe service applications. Tungsten carbides are commonly known for use in high-quality tooling inserts. Due to its high-temperature tolerance, stiffness, hardness, and flexural strength allow tungsten carbide is also used in... [See More]

  • Carbide Type: Tungsten Carbide
  • Max Use Temperature: 1000
  • Composition or ASTM/EN Cement Type : Tungsten Carbide
  • Thermal Conductivity: 1.4 to 100
Application Specific Carbide Rods -- Carbide Coolant Blanks - Central Hole
from Hyperion Materials & Technologies

Cemented tungsten carbide coolant blank with central hole. Options on carbide grade, rod diameter, coolant hole diameter, length, finish, and chamfer. [See More]

  • Carbide Type: Tungsten Carbide
  • Shape / Form: Rod
Application Specific Carbide Rods -- Carbide End Mill Blanks
from Hyperion Materials & Technologies

Cut to length cemented tungsten carbide solid blank with options on carbide grade, rod diameter, length, finish, and chamfer. [See More]

  • Carbide Type: Tungsten Carbide
Application Specific Carbide Rods -- Carbide Solid Blanks
from Hyperion Materials & Technologies

Long cemented tungsten carbide solid blanks (320 mm) with options on carbide grade, rod diameter, and finish. [See More]

  • Carbide Type: Tungsten Carbide