Powder / Aggregate (Grain / Grog) Carbides and Carbide Materials (hardmetals)
from Advanced Abrasives Corp.
Black Silicon Carbide Powder. Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200. Applications: Precision... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Abrasive Applications
- Carbide Type: Silicon Carbide
from 3M Advanced Materials Division
Sandblasting. Abrasive lapping. Machining ultra-hard metals, ceramics and synthetic gemstones. To withstand conditions in these demanding applications, it takes a material with extreme abrasion resistance – like 3M ™ Boron Carbide. Sometimes called “black diamond," boron carbide is... [See More]
- Shape / Form: Powder, Grain or Grog; Spout
- Applications: Finishing, Grinding
- Carbide Type: Boron Carbide
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Wear resistant parts or tooling; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Carbide Type: Boron Carbide (optional feature); Silicon Carbide (optional feature); Tungsten Carbide (optional feature)
from GFS Chemicals, Inc.
ITEM#:A8862. WC. CAS#:12070-12-1. F.W.:195.86. NFPA#: Specific Gravity: 0.000. DOT:NR. Descriptions: -325 Mesh. Specification. TEST. Properties. No properties. [See More]
- Shape / Form: Powder, Grain or Grog
- Carbide Type: Tungsten Carbide