Wafer Carrier / Holder Carbides and Carbide Materials (hardmetals)

4 Results
Ceramic Components For Wafer Stages and Tables
from CoorsTek

Precision ceramic components improve durability and handling of wafer stages and tables used during inspection and processing. CoorsTek components and tables provide precise dimensional stability, ultra-flatness and smoothness, and vacuum holding of wafers during inspection and processing. [See More]

  • Shape / Form: Custom Shape; WaferCarrier
  • Composition or ASTM/EN Cement Type : Silicon Carbide: UltraClean™ Recrystallized & CeraSiC, UltraSiC™ Direct Sintered; High-Purity Aluminas
  • Carbide Type: Silicon Carbide
  • Applications: Wear resistant parts or tooling; Lithography & Wafer Inspection
Ceramic Fixturing Material -- Hexoloy® SA
from Saint-Gobain Performance Ceramics & Refractories

Technical Data. Hexoloy ® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically... [See More]

  • Shape / Form: Custom Shape; KilnFurniture; Spout; WaferCarrier
  • Max Use Temperature: 1900
  • Carbide Type: Silicon Carbide
  • Thermal Conductivity: 126
Ceramic Lift Pins
from CoorsTek

Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]

  • Shape / Form: WaferCarrier
  • Applications: Wear resistant parts or tooling; Chemical or material processing
  • Carbide Type: Silicon Carbide
Ceramic Susceptors For Semiconductor Processing
from CoorsTek

Susceptors hold and heat semiconductor wafers during thermal processing. A susceptor is made of a material which absorbs energy by induction, conduction, and/or radiation and heats the wafer. Its thermal shock resistance, thermal conductivity, and purity are critical to rapid thermal processing... [See More]

  • Shape / Form: Custom Shape; WaferCarrier
  • Composition or ASTM/EN Cement Type : Silicon Carbide: UltraClean™ Recrystallized & PureSiC® CVD; PlasmaPure™ UC Ultra-Pure Alumina, Clear Carbon™ SiC coated graphite
  • Carbide Type: Silicon Carbide
  • Applications: Wear resistant parts or tooling