Rod Stock Carbides and Carbide Materials (hardmetals)
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]
- Shape / Form: Rod; Tube
- Thermal Conductivity: 2.2 to 30
- Carbide Type: Silicon Carbide
- MOR / Flexural Strength: 20015 to 130533
from Hyperion Materials & Technologies
Cemented tungsten carbide coolant blank with central hole. Options on carbide grade, rod diameter, coolant hole diameter, length, finish, and chamfer. [See More]
- Shape / Form: Rod
- Carbide Type: Tungsten Carbide
from 3X Ceramic Parts Company Limited
Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk. Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP etching machine). Wafer carrier, also known as wafer carrier and silicon wafer carrier, is called pocket... [See More]
- Shape / Form: Rod
- MOR / Flexural Strength: 56564
- Carbide Type: Silicon Carbide
- Compressive Strength: 261066
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
- Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
- Carbide Type: Silicon Carbide
- Length: 9
from 3X Ceramic Parts Company Limited
Silicon Carbide SSiC Pump Shaft. SSiC Pump Shaft is produced using very fine SiC powder containing sintering additives. It is processed using forming methods typical for other ceramics and sintered at 2,000 to 2,200 ° C in an inert gas atmosphere. As well as fine-grained versions, with grain... [See More]
- Shape / Form: Rod
- Thermal Conductivity: 126
- Carbide Type: Silicon Carbide
- Compressive Strength: 319081