Tube Stock Carbides and Carbide Materials (hardmetals)
from Shenzhen Great Precision Ceramic CO., LTD.
Silicon Carbide. SiC. The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to 1400 ° C. Young ’s modulus above 400 GPA... [See More]
- Shape / Form: Tube
- MOR / Flexural Strength: 55114 to 62366
- Carbide Type: Silicon Carbide
- Density: 3.1 to 3.2
from 3X Ceramic Parts Company Limited
170x150x1300mm Large Diameter Silicon Carbide SiC Tube Pipe. Silicon carbide tube have excellent properties such as high temperature resistance, wear resistance, corrosion resistance, high hardness, high strength, high thermal conductivity, high thermal shock performance and good oxidation... [See More]
- Shape / Form: Tube
- Thermal Conductivity: 120
- Carbide Type: Silicon Carbide
- MOR / Flexural Strength: 56564
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]
- Shape / Form: Rod; Tube
- Thermal Conductivity: 2.2 to 30
- Carbide Type: Silicon Carbide
- MOR / Flexural Strength: 20015 to 130533
from 3M Advanced Materials Division
Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]
- Shape / Form: Custom Shape; Preforms; Tube; Spout; Hollow Stock (Tube, Pipe, Column)
- Applications: Abrasion Resistant; Foundry / Metal Processing
- Carbide Type: Silicon Carbide