Carbide Micro Machining Services
from Top Seiko Co., Ltd.
TopSeiko has been passionate with Micro Machining in brittle materials such as ceramics, glasses, and refractory metals. With our continuous effort to improve ourmicro-hole drilling capabilities, we can now drill holes as small as 10 micron in ceramics. Moreover, grooves as small as 50 micron width... [See More]
- Materials: Carbide; Ceramics; Composites; Glass; Glass Ceramics; Hardened Metals; Precious Metals; Quartz; Sapphire / Ruby
- Certifications / Standards: ISO 9001:2000
- Company Information: Top Seiko offers Micro Machining services with latest machines such as 5 axis machining centers as well as machining tools and jigs that are specially designed by our engineers for each product.
- Micro Machining Capabilities: Drilling; Milling; Wire EDM; CNC Machining
from Insaco, Inc.
Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]
- Materials: Carbide; Ceramics; Diamond / PCD; Glass; Glass Ceramics; Quartz; Sapphire / Ruby; Zirconias, Al Oxides, Nitrides; Aluminas; Cordierite; Silicon; Steatite; Titanium DiBoride
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
- Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
- Micro Machining Capabilities: Drilling; Milling; Laser Machining; CNC Machining
from Peridot Corporation
If you are the patient being treated for say trans-urethral prostate issues, you really like the way minimally invasive devices are shrinking in size. This shift to minimally invasive and natural orifice "NOTES" surgeries necessitates a complete paradigm shift in component manufacturing.Part sizes... [See More]
- Materials: Aluminum; Brass; Bronze; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Electrochemical / Photochemical Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
from Bullen Ultrasonics, Inc.
The Micro Abrasive Jet (MAJ) machining process erodes the target material by use of fine abrasive particles blasted at a high velocity. This process allows for very precise and accurate control of material removal rate. Non-machined areas are covered using a protective mask created by a... [See More]
- Materials: Carbide; Ceramics; Composites; Diamond / PCD; Glass; Glass Ceramics; Quartz; Sapphire / Ruby; Silicon; CVD SiC; Yttrium Oxide
- Certifications / Standards: ISO 9001:2000
- Company Information: Round, square and odd shaped thru features and cavities in glass, ceramics and other hard/brittle materials. Technology leader in Ultrasonic Machining. Micro Abrasive Jet Machining, CNC Machining, Micro EDM. Dicing. Tight tolerance.
- Micro Machining Capabilities: Drilling; Milling; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
from Jiangyin Deli Laser Solutions Co., Ltd.
With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]
- Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Diamond / PCD; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Quartz; Rubber; Sapphire / Ruby; Stainless Steel; Steel / Steel Alloys; Titanium; Thin Films etc.
- Micro Machining Capabilities: Drilling; Laser Machining
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Special Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; OEM; Customized Services
from R.S. Precision Industries, Inc.
CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]
- Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Inconel; Hastelloy; Kovar
- Certifications / Standards: ISO 9001:2000
- Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
- Micro Machining Capabilities: Drilling; Milling; Turning; Electrode EDM; Wire EDM; CNC Machining
from American Swiss Products Co., Inc.
American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]
- Materials: Aluminum; Brass; Bronze; Carbide; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Sapphire / Ruby; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: ISO 9001:2000
- Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
- Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
from Precipart
Micro Manufacturing. Think big. Engineer small. From miniature connectors to implantable medical device components, Precipart's legacy and continued expertise lie in the production of precision miniature parts with features measured in microns. Swiss Turning. Our custom components are found in... [See More]
- Materials: Aluminum; Brass; Bronze; Carbide; Ceramics; Composites; Copper; Diamond / PCD; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Sapphire / Ruby; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
- Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 270 employees dedicated to enhancing lives through innovative solutions.
- Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
from Mound Laser & Photonics Center, Inc.
- Materials: Aluminum; Brass; Carbide; Ceramics; Composites; Copper; Diamond / PCD; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Sapphire / Ruby; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: ISO 9001:2000
- Company Information: MLPC offers a broad range of laser machining services. These services include laser micro welding, laser marking, laser engraving, laser micro cutting, laser micro hole drilling, and laser ablation. MLPC serves many industries like medical and defense.
- Special Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production