Screw Machining Micro Machining Services

9 Results
Machining Services
from Swissomation, Inc.

Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material. Our in house equipment will turn... [See More]

  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: Swissomation, Inc. offers its customers one of the fastest turn around times in the industry. From help with your first engineering samples through your production runs, Swissomation offers the highest quality, quickest delivery, and the fairest price.
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Specialty Screw Machine Products, Inc.
from Specialty Screw Machine Products, Inc.

Contract manufacturer of swiss-type screw machine parts. Quantities from 1 to 25,000. All machinable metals from 1/2 inch down to 0.0020" diameter. Tolerances of .0005" can be held with confidence. Complete secondary department [See More]

  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining
  • Certifications / Standards: ISO 9001:2008
  • Company Information: Specialty Screw Machine Products focuses on the most difficult tight tolerance parts. Our 75 year record of producing these parts to exacting specifications and delivering them on time is second to none.
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Fotofab
from Fotofab Corp.

[See More]

  • Micro Machining Capabilities: Drilling; Screw Machining; Electrochemical / Photochemical Machining; Laser Machining; Wire EDM; CNC Machining
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Laser Machining
from Pulse Technologies, Inc.

Laser Machining. Our laser machining capabilities at Pulse Technologies are focused on thin-walled tubular parts for laparoscopy and endoscopy plus cardiac and vascular applications made from precious metals, stainless steel and titanium. We produce precision welded assemblies, precision machined... [See More]

  • Micro Machining Capabilities: Milling; Screw Machining; Swiss Machining; Laser Machining; Wire EDM; CNC Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; AS 9100C; ISO 9001:2008; Compliant to 21 CFR Part 820
  • Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
  • Materials: Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Titanium
Micro Milling Services
from Burger & Brown Engineering, Inc.

Micro-Machining. At Burger & Brown Engineering, we routinely manufacture ultra-precise components for our customers in these industry sectors: Aerospace. Defense. Electronics. Medical. Semi-Conductor. Our Micro-Machining Department consists of CNC High-Speed Milling centers and CNC Swiss Lathes. [See More]

  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
  • Company Information: Micro-Machining employs the latest High-Speed Milling and Swiss Lathe technology with spindle speeds up to 60,000 RPM. This high-tech approach to machining allows us to accurately produce parts as small as the head of a pin.
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys
Micro Manufacturing
from Precipart

Micro Manufacturing. Think big. Engineer small. From miniature connectors to implantable medical device components, Precipart's legacy and continued expertise lie in the production of precision miniature parts with features measured in microns. Swiss Turning. Our custom components are found in... [See More]

  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
  • Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 270 employees dedicated to enhancing lives through innovative solutions.
  • Specialty Machining: Gear Manufacturing
Micro Machining Service
from Peridot Corporation

If you are the patient being treated for say trans-urethral prostate issues, you really like the way minimally invasive devices are shrinking in size. This shift to minimally invasive and natural orifice "NOTES" surgeries necessitates a complete paradigm shift in component manufacturing.Part sizes... [See More]

  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Electrochemical / Photochemical Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Materials: Aluminum; Brass; Bronze; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
  • Certifications / Standards: ISO 9001:2000
  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • Specialty Machining: Gear Manufacturing
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Specialty Machining: Tool & Die Manufacturing; Micro-Drilling; Jigs and Fixtures