Bronze Micro Machining Services

13 Results
MicroCut, Inc.
from MicroCut, Inc.

We are one of the nation's leading Wire EDM job shops, long famous for our Give Us A Challenge attitude. To consistently maintain tolerances as small as .0001, our technicians utilize the most accurate equipment available today. Names like Charmilles, Mitsubishi, and Sodick. Our equipment combines... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: FDA Registered; MIL-SPEC
  • Company Information: MicroCut, Inc. is an experienced and proficient wire EDM job shop. Their wire EDM process is a cost-effective alternative to other cutting and tooling processes when producing gears, splines, aerospace parts, fine blanking parts, mold cavities, and more.
  • Micro Machining Capabilities: Drilling; Milling; Electrochemical / Photochemical Machining; Electrode EDM; Wire EDM; CNC Machining
R.S. Precision Industries, Inc.
from R.S. Precision Industries, Inc.

CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Inconel; Hastelloy; Kovar
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
  • Micro Machining Capabilities: Drilling; Milling; Turning; Electrode EDM; Wire EDM; CNC Machining
Machining Services
from Swissomation, Inc.

Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material. Our in house equipment will turn... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: Swissomation, Inc. offers its customers one of the fastest turn around times in the industry. From help with your first engineering samples through your production runs, Swissomation offers the highest quality, quickest delivery, and the fairest price.
  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
Laser Machining
from Jiangyin Deli Laser Solutions Co., Ltd.

With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Diamond / PCD; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Quartz; Rubber; Sapphire / Ruby; Stainless Steel; Steel / Steel Alloys; Titanium; Thin Films etc.
  • Micro Machining Capabilities: Drilling; Laser Machining
  • Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
  • Special Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; OEM; Customized Services
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Micro Machining Capabilities: Milling; Electrochemical / Photochemical Machining; Laser Machining
Micro Manufacturing
from Precipart

Micro Manufacturing. Think big. Engineer small. From miniature connectors to implantable medical device components, Precipart's legacy and continued expertise lie in the production of precision miniature parts with features measured in microns. Swiss Turning. Our custom components are found in... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Ceramics; Composites; Copper; Diamond / PCD; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Sapphire / Ruby; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
  • Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 270 employees dedicated to enhancing lives through innovative solutions.
  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
Specialty Screw Machine Products, Inc.
from Specialty Screw Machine Products, Inc.

Contract manufacturer of swiss-type screw machine parts. Quantities from 1 to 25,000. All machinable metals from 1/2 inch down to 0.0020" diameter. Tolerances of .0005" can be held with confidence. Complete secondary department [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2008
  • Company Information: Specialty Screw Machine Products focuses on the most difficult tight tolerance parts. Our 75 year record of producing these parts to exacting specifications and delivering them on time is second to none.
  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining
Micro Waterjet LLC
from Micro Waterjet LLC

Micro Waterjet helps people who are frustrated with... The high cost of tooling associated with dies for stamping parts on short runs. Heat affected zones and recast layer from laser and wire EDM cutting. Being forced to use conductive materials due to wire EDM being the most accurate cutting... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Ceramics; Composites; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Quartz; Rubber; Stainless Steel; Steel / Steel Alloys; Titanium
  • Micro Machining Capabilities: Laser Machining; Wire EDM; CNC Machining
  • Company Information: Micro Waterjet LLC was formed through a partnership with MICRO WATERJET AG and MAX DAETWYLER CORPORATION. Micro Waterjet specializes in precision cutting using our own abrasive water jet technology not available using commercially available equipment.
  • Specialty Machining: Micro Water Jet
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys; Titanium; Kovar®
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
Fotofab
from Fotofab Corp.

[See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
  • Micro Machining Capabilities: Drilling; Screw Machining; Electrochemical / Photochemical Machining; Laser Machining; Wire EDM; CNC Machining
Micro Milling Services
from Burger & Brown Engineering, Inc.

Micro-Machining. At Burger & Brown Engineering, we routinely manufacture ultra-precise components for our customers in these industry sectors: Aerospace. Defense. Electronics. Medical. Semi-Conductor. Our Micro-Machining Department consists of CNC High-Speed Milling centers and CNC Swiss Lathes. [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys
  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
  • Company Information: Micro-Machining employs the latest High-Speed Milling and Swiss Lathe technology with spindle speeds up to 60,000 RPM. This high-tech approach to machining allows us to accurately produce parts as small as the head of a pin.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Sapphire / Ruby; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000
  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; CNC Machining
Micro Machining Service
from Peridot Corporation

If you are the patient being treated for say trans-urethral prostate issues, you really like the way minimally invasive devices are shrinking in size. This shift to minimally invasive and natural orifice "NOTES" surgeries necessitates a complete paradigm shift in component manufacturing.Part sizes... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Micro Machining Capabilities: Drilling; Milling; Turning; Screw Machining; Swiss Machining; Electrochemical / Photochemical Machining; Laser Machining; Electrode EDM; Wire EDM; CNC Machining
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures