Measures Density Mass Flow Meters and Controllers

10 Results
Insertion Vortex Flow Meter -- PanaFlow MV82
from Panametrics

The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]

  • Additional Variables Measured: Temperature; Density
  • Mounting: Insertion
  • Pipe Diameter: 2.00 to 72.00
  • End Fittings: Compression; Packing Gland Model Available
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Additional Variables Measured: Temperature; Density
  • Mounting: In-line
  • Pipe Diameter: 4.00 to 36.00
  • Process Media Type: Liquid; Gas; Steam
Flow Transmitter -- SITRANS FCT020
from Siemens Process Instrumentation

The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]

  • Additional Variables Measured: Temperature; Density
  • Meter Type: Mass Flow Meter; Volumetric Flow Meter
  • Meter Technology: Coriolis
  • Interface Options: Hart, Modbus communiction
miniCORI-FLOW™ Coriolis Mass Flow Controllers -- Model M12V10I
from Bronkhorst USA

Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Ultrasonic Flow Meter for Permanent Installation -- FLUXUS® ADM 7407
from FLEXIM AMERICAS Corp.

FLUXUS ® ADM 7407 - The ultrasonic flow meter for permanent installation. With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM... [See More]

  • Additional Variables Measured: Density
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.25 to 63.00
  • End Fittings: In-line Clamp
Vortex Flowmeter -- VLM10
from Spirax-Sarco

A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]

  • Additional Variables Measured: Density
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 12.00
  • End Fittings: In-line Flanged
Natural Gas Flow Meter -- OPTIMASS 6000
from KROHNE Messtechnik

The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids. [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Coriolis
  • Mounting: In-line
Coriolis Flowmeter -- Tricor
from Litre Meter Limited

With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]

  • Additional Variables Measured: Temperature (optional feature); Density
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: In-line Flanged (optional feature); In-line Threaded
miniCORI-FLOW™ Coriolis Mass Flow Meters -- Model M12
from Bronkhorst USA

General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]

  • Additional Variables Measured: Temperature; Density
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Additional Variables Measured: Temperature; Density
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 8.00
  • End Fittings: In-line Flanged