Analog Current Mass Flow Meters and Controllers

142 Results
Compact Averaging Pitot Flowmeter -- PitotMaster FPD550
from ABB Measurement & Analytics

PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB ’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the transmitter... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 4.00 to 24.00
  • End Fittings: In-line Flanged; In-line Threaded
Insertion Vortex Flow Meter -- PanaFlow MV82
from Panametrics

The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Mounting: Insertion
  • Pipe Diameter: 2.00 to 72.00
  • End Fittings: Compression; Packing Gland Model Available
Compod Programmable Flow Sensor Control Module
from Sierra Instruments, Inc.

With its advanced mass flow sensor capabilities, the Compod ™ control valve, coupled with Sierra ’s SmartTrak ® 100 mass flow meters (MFM ’s) or controllers (MFC ’s) greatly simplifies air flow control systems and permits networking of multiple instruments using... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Compact Integral Orifice Flowmeter -- IOMaster FPD510
from ABB Measurement & Analytics

IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 1.50
  • End Fittings: In-line Flanged
Portable Ultrasonic Liquid Flow Meter -- TransPort PT900
from Panametrics

The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to 300.00
  • End Fittings: In-line Clamp
FlatTrak™ 780S-UHP Ultra High Purity In-line Mass Flow Meter with Flow Conduit
from Sierra Instruments, Inc.

Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 0.38 to 12.00
  • Meter Technology: Thermal
  • Mounting: In-line
Compact Orifice Flowmeter -- OriMaster FPD500
from ABB Measurement & Analytics

OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data. One-stop source for the complete orifice meter package. – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 12.00
  • End Fittings: In-line Flanged
Ultrasonic Clamp-On Liquid Flow Meter -- PanaFlow LC
from Panametrics

Introducing the PanaFlow LC. The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics ’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868, but includes... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.75 to 300.00
  • End Fittings: In-line Clamp
Gas Mass Flow Meters - 640S -- SteelMass
from Sierra Instruments, Inc.

Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Compact Wedge Flowmeter -- WedgeMaster FPD570
from ABB Measurement & Analytics

WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster performs at very low Reynolds Numbers and with short upstream straight pipe lengths. [See More]

  • Electrical Output: Current
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
Ultrasonic In-Line Gas Flow Meter -- DigitalFlow XGM868i
from Panametrics

The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow... [See More]

  • Electrical Output: Current; Frequency (optional feature); Switch (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 120.00
  • End Fittings: Compression; In-line Flanged
InnovaSwitch™ Level Switch
from Sierra Instruments, Inc.

Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Mounting: Insertion
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded
Coriolis Mass Flowmeter -- CoriolisMaster - FCB130 & 150
from ABB Measurement & Analytics

With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB100 series delivers: Superior accuracy and speed for filling applications. Full parameter access with up to 115 kBaud. Aluminum housing or... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
Ultrasonic In-Line Gas Flow Meter -- PanaFlow Z1G / Z2G
from Panametrics

The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path. Both offer a broad range that is accurate and reliable, and available in robust, sleek... [See More]

  • Electrical Output: Current; Frequency (optional feature); Switch (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 16.00
  • End Fittings: In-line Flanged
Insertion Gas Mass Flow Meters - QuadraTherm® 640i
from Sierra Instruments, Inc.

QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]

  • Electrical Output: Current; Switch
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Coriolis Mass Flowmeter, CoriolisMaster -- FCB430
from ABB Measurement & Analytics

With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os. – Multivariable meter design. – Optional plug-in cards. – Automatic... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: In-line Flanged
Ultrasonic In-Line Liquid Flow Meter -- PanaFlow XMT1000
from Panametrics

The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical processing, and... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 76.00
  • Process Media Type: Liquid
Insertion Thermal Mass Flow Meters For Natural Gas - BoilerTrak™ 620S-BT
from Sierra Instruments, Inc.

Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 3.70 to 24.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Coriolis Mass Flowmeter, CoriolisMaster -- FCH430
from ABB Measurement & Analytics

With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications. – EHEDG certified. Up to five modular I/Os. – Multivariable... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: In-line Threaded
Ultrasonic In-Line Steam Flow Meter -- DigitalFlow GS868
from Panametrics

The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features. Bidirectional. No moving parts. No pressure drop. Wide rangeability with 1500 to 1... [See More]

  • Electrical Output: Current; Frequency (optional feature); Switch (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 48.00
  • End Fittings: In-line Flanged
Insertion Vortex Flow Meters - InnovaMass® 241S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • Electrical Output: Current; Switch
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 72.00
  • End Fittings: In-line Flanged; Hot Tap
Electromagneticflowmeter -- HygienicMaster FEH610
from ABB Measurement & Analytics

HygienicMaster FEH610 is ideally suited for hygienic standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: In-line
  • Pipe Diameter: 0.04 to 4.00
  • End Fittings: In-line Clamp (optional feature); In-line Flanged (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature)
Low Pressure Drop Flow Meters - SmartTrak® 140
from Sierra Instruments, Inc.

Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Electromagneticflowmeter -- HygienicMaster FEH630
from ABB Measurement & Analytics

HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions at... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: In-line
  • Pipe Diameter: 0.04 to 4.00
  • End Fittings: In-line Flanged; In-line Threaded
Mass Flow Meters - SmartTrak® 100-L
from Sierra Instruments, Inc.

Mass Flow Meters. SmartTrak ® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass flow meters give... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.25 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
Electromagneticflowmeter -- ProcessMaster FEP610
from ABB Measurement & Analytics

ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: In-line
  • Pipe Diameter: 0.10 to 80.00
  • End Fittings: In-line Flanged
Mass Flow Meters For Air and Gases - FastFlo™ 620S
from Sierra Instruments, Inc.

Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 1.00 to 48.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Stack gas flow metering system -- FPD580
from ABB Measurement & Analytics

StackFlowMaster is a dedicated stack gas flow measuring system based on the Torbar multi port self-averaging pitot flow meter. In most cases the probe is designed to measure across the complete diameter of the stack, but a partial-insertion option (spanning less than half the stack diameter) is... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 2.36
  • End Fittings: In-line Flanged
MutiTrak™ 670S Immersible Thermal Flow Meter
from Sierra Instruments, Inc.

Sierra's Multi-Trak ™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature changes. [See More]

  • Electrical Output: Current
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Thermal mass flowmeter -- Sensyflow FMT200-ECO2
from ABB Measurement & Analytics

The Sensyflow FMT200-ECO2 consists of an easy to install pipe component which accommodates the sensor unit and the evaluation electronics. It directly provides a linearized output signal, and it is calibrated and immediately ready for use. A standard RS 232 interface allows the change over between... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged; In-line Threaded
QuadraTherm® qMix RealTime Flare Measurement System
from Sierra Instruments, Inc.

Measure Flare Gas in Real Time. Meet EPA rule 40 CFR 63-measure flare gas down to 0.1 sfps (0.03 smps). qMix RealTime app connects, reads, and updates new flare gas composition from a GC-real time, no recalibration needed. Measure flow from 0.1 sfps to 120,000 sfpm (0.03 - 600 smps). Easy to install... [See More]

  • Electrical Output: Current
  • Mounting: In-line; Insertion
  • Meter Technology: Thermal
  • Process Media Type: Gas
Thermal mass flowmeter -- Sensyflow FMT700-P
from ABB Measurement & Analytics

The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Clamp
Steam Mass Flow Meters - InnovaMass® 240S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • Electrical Output: Current; Switch
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 72.00
  • End Fittings: In-line Flanged
Two-Wire Swirl Flowmeter -- FSS430
from ABB Measurement & Analytics

Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 16.00
  • End Fittings: In-line Flanged
Thermal Mass Flow Controller -- SmartTrak® 100
from Sierra Instruments, Inc.

For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and... [See More]

  • Electrical Output: Current; Voltage
  • End Fittings: Compression
  • Mounting: In-line
  • Process Media Type: Gas
Two-Wire Swirl Flowmeter -- FSS450
from ABB Measurement & Analytics

Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 16.00
  • End Fittings: In-line Flanged
Thermal Mass Flow Meters - QuadraTherm® 780i
from Sierra Instruments, Inc.

Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]

  • Electrical Output: Current; Switch
  • Pipe Diameter: 0.50 to 8.00
  • Meter Technology: Thermal
  • Mounting: In-line
Two-Wire Vortex Flowmeter -- FSV430
from ABB Measurement & Analytics

VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 12.00
  • End Fittings: In-line Flanged
Thermal Mass Flow Meters For Compressed Air-780 Series-FlatTrak
from Sierra Instruments, Inc.

Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra ’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 1.00 to 8.00
  • Meter Technology: Thermal
  • Mounting: In-line
MF3000 Mass flow measurement for bulk materials
from FineTek

Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders, dusts, pellets, and granules from 1 nm up to 2 cm in pneumatic or free fall conditions. The measurement principle of the MF 3000 is... [See More]

  • Electrical Output: Current
  • Interface Options: Serial/Digital
  • Meter Type: Mass Flow Meter
Digital Mass Flow Controller -- SEC-N100 Series
from HORIBA Instruments, Inc.

The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet ™, CC-Link ®,... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Mass Flow Controller -- MFC2122-Ax-T0-Y
from Axetris AG

MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded; Down Port SAE 9/16-18 threads
300 Vue Series Thermal Mass Flow Meter
from Teledyne Instruments

The 300 Vue is our newest series of digital gas thermal mass flow instruments which provide accurate, fast and convenient gas measurement and control.  The color touchscreen display allows for local adjustments and monitoring of gas flow. Powerful and intuitive menus enable control of the gas flow... [See More]

  • Electrical Output: Current; Voltage
  • Process Media Type: Gas
  • Meter Technology: Thermal
  • Meter Type: Mass Flow Meter
Coriolis Flow Meter -- ACM 300
from AW Company

Stainless steel DIN 1.4571 [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 0.16
  • Meter Technology: Coriolis
  • Mounting: In-line
X-Stream™ 80 SCFM Air Flow Meter -- 90092
from Nex Flow Air Products Corp.

The X-Stream ™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The... [See More]

  • Electrical Output: Current
  • Pipe Diameter: 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
CORI-FLOW™ Series Mass Flow Meter/Controller -- M55C4/M55C5I
from Bronkhorst USA

General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 8.00
  • End Fittings: In-line Flanged
MAS - Mass Flowmeter for Gases
from KOBOLD Instruments, Inc.

Product Features. ±1.5% F.S. Accuracy at 15-25 °C & 5-60 PSIA. Mass Flow Based Measurement. Temperature/Pressure Change Insensitive. Meter Ranges From 0-10 SCCM to 0-500 SLM. Nylon ®, Aluminum, or Stainless Steel Construction. Maximum Meter Pressures to 500 PSIG (SS). Exceptional... [See More]

  • Electrical Output: Current; Voltage
  • Process Media Type: Gas
  • End Fittings: In-line Threaded
  • Operating Pressure: 100 to 500
In-line Flow Meter for DN15, DN20 and DN25 -- EE741
from E+E Elektronik

The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Air and Gas Duct Flow Meter -- Model 111D
from Bionetics

Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]

  • Electrical Output: Current; Switch (optional feature); Voltage (optional feature)
  • Pipe Diameter: 1.00 to ?
  • Meter Technology: Thermal
  • Mounting: Insertion
Coriolis Mass Flow Meter, Quantim® 5850EM Series -- QMBC2 / QMBM2 / QMBC3 / QMBM3 / QMBC4 / QMBM4
from Brooks Instrument

Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: Compression; In-line Threaded; VCO® / VCR®; 3.2 mm UPG, Downport ANSI/ISA 76.00.02
Gas Mass Flow Meters -- ST75
from Fluid Components Intl. (FCI)

The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.25 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
LCMass™ Flow Meters -- RHM015
from Liquid Controls Group; a Unit of IDEX Corporation

The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass... [See More]

  • Electrical Output: Current; Frequency
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line (optional feature); Insertion (optional feature)
316 stainless steel gas mass flow transmitter, 1 sL/min -- GO-32658-26
from Cole-Parmer

Mass Flowmeter [See More]

  • Electrical Output: Current
  • Process Media Type: Gas
  • End Fittings: Compression
  • Operating Pressure: 1000
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Controller -- GIC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Flowmeter for Saturated Steam Service -- TVA
from Spirax-Sarco

The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop powered 4 -... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 4.06 to 6.38
  • End Fittings: In-line Flanged
Coriolis Mass Flow Meters -- CPFM 8800 Series
from Malema Sensors

The CPFM Series 8800 is a family of advanced flow meters based on the Coriolis principle fabricated exclusively from PFA* (Perfluoroalkoxy) polymeric material. Series 8800 flow meters are comprised of two assemblies: one containing the sensor, the other containing the supporting electronics. Series... [See More]

  • Electrical Output: Current
  • Pipe Diameter: 0.38
  • Meter Technology: Coriolis
  • Mounting: In-line
MF-6000 Series Gas Flow Meter -- MF6012
from Siargo Ltd.

This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy... [See More]

  • Electrical Output: Current
  • Pipe Diameter: 0.47
  • Meter Technology: MEMS Flow Sensor
  • Mounting: In-line
Mass Flowmeter -- FMA-A2100 / FMA-A2300
from OMEGA Engineering, Inc.

The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No temperature, pressure,... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded
Flow Averaging Tube (FAT) Thermal Mass Flow Meter -- 9700MPNH
from Eldridge Products, Inc.

MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 2.00 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
Digital Mass Flow Controller -- DFC26S-VADN5-C5
from Aalborg Instruments

Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
Rack Flow Meter for Liquids -- FLUXUS® ADM 7907
from FLEXIM AMERICAS Corp.

Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.25 to 432.00
  • End Fittings: In-line Clamp
Mass Flow Transducer -- FP
from Proportion-Air, Inc.

The FP flow transducer is a pressure compensated mass flow transducer. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow measurement in real time, less... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 1.50
  • End Fittings: In-line Threaded
Mass Flow Meter -- MFM 2022
from Axetris AG

MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded
EL-FLOW® Metal Sealed Series Gas Mass Flow Meters & Controllers -- Model F-111CM (1/4" VCR)
from Bronkhorst USA

EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Ultrasonic Liquid Flowmeter -- OPTISONIC 6300 P
from KROHNE Messtechnik

The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 60.00
  • End Fittings: In-line Clamp
TMU - High Performance Coriolis Mass Flowmeter
from KOBOLD Instruments, Inc.

Product Features. Highest Flow Capability Available in the Industry. Line Sizes up to 16 Inches Possible. Liquid or Gas Flow Measurement. Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22, Others on Request. Highly Immune to Piping Induced Measuring Errors Caused by Vibration. [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: In-line Flanged; In-line Threaded
Inline Mass Flow Meter DN15 - DN50 -- EE771
from E+E Elektronik

The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.50 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Elastomer Sealed Thermal Mass Flow Controller & Meter, 4800 Series -- 4850 / 4860
from Brooks Instrument

The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That ’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to optimize control... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Liquid
Insertion Mass Flow Meters -- ST50
from Fluid Components Intl. (FCI)

The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. [See More]

  • Electrical Output: Current; Frequency (optional feature); Voltage
  • Pipe Diameter: 2.00 to 24.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Aluminum gas mass flow transmitter, 1 sL/min -- GO-32658-06
from Cole-Parmer

Mass Flowmeter [See More]

  • Electrical Output: Current
  • Process Media Type: Gas
  • End Fittings: Compression
  • Operating Pressure: 1000
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Meter -- GIE-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Rotor Insertion Flowmeter -- RIM10 Series
from Spirax-Sarco

The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]

  • Electrical Output: Current; Voltage
  • Mounting: Insertion
  • Pipe Diameter: 3.00 to 80.00
  • End Fittings: In-line Flanged
MF-Series Insertion Mass Flow Meter
from Siargo Ltd.

The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN >100mm) gas monitor and measurement. [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 3.94 to 62.99
  • Meter Technology: MEMS Flow Sensor
  • Mounting: Insertion
Mass Flowmeter -- FMA1700 / FMA1800
from OMEGA Engineering, Inc.

The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas mass flow rate, without... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.75
  • End Fittings: Compression
Inline Flow Averaging Tube (FAT) Thermal Mass Flow Meter -- 9700MP
from Eldridge Products, Inc.

MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 2.00 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 4.00 to 36.00
  • Process Media Type: Liquid; Gas; Steam
Ultrasonic Flow Meter for Permanent Installation -- FLUXUS® ADM 7407
from FLEXIM AMERICAS Corp.

FLUXUS ® ADM 7407 - The ultrasonic flow meter for permanent installation. With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.25 to 63.00
  • End Fittings: In-line Clamp
EL-FLOW® Metal Sealed Series Gas Mass Flow Meters & Controllers -- Model F-201CM (1/4' VCR)
from Bronkhorst USA

EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression
Vortex Water Flowmeter -- OPTISWIRL 4200
from KROHNE Messtechnik

The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact measurement of... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 12.00
  • End Fittings: In-line Flanged
Inline Mass Flow Meter DN40 – DN80 -- EE772
from E+E Elektronik

The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 1.50 to 3.00
  • Meter Technology: Thermal
  • Mounting: In-line
Elastomer Sealed Thermal Mass Flow Controller & Meter, GF40 Series -- GF40
from Brooks Instrument

Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument ’s exclusive MultiFlo ™ technology provide the perfect choice for systems, processes and facilities that use a... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Liquid
Insertion Mass Flow Meters -- ST51
from Fluid Components Intl. (FCI)

The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for... [See More]

  • Electrical Output: Current
  • Pipe Diameter: 2.00 to 24.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Compact Gas Mass Flow Controller, 0-1 LPM, H2, Aluminum Body -- GO-32660-64
from Cole-Parmer

Mass Flowmeter [See More]

  • Electrical Output: Current
  • Process Media Type: Gas
  • End Fittings: Compression
  • Operating Pressure: 500
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Meter -- GIM-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Vortex Flowmeter -- VLM10
from Spirax-Sarco

A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 12.00
  • End Fittings: In-line Flanged
Multi Parameter Mass Flowmeter -- FMA6600
from OMEGA Engineering, Inc.

bull;. Multi-Drop Capability of Up to 256 Units (for RS-485 Option). •. Stores Calibration Data for Up to 10 Different Gases. •. Supports 10 Different Engineering Units Including User Defined. •. Programmable 12 Digits Totalizer Indicates Total Gas Volume. •. Flow Alarm Limits... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.38
  • End Fittings: Compression
Inline Remote Flow Averaging Tube (FAT) -- 9100MP
from Eldridge Products, Inc.

MP Series flow meters are approved for use in hazardous locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 2.00 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
Low Cost Mass Controller -- GFC17A-VADL2-A0
from Aalborg Instruments

Model GFC thermal Mass Flow Controllers. are designed to indicate and control set. flow rates of gases. The GFC combines the characteristics and. accuracy of conventional mass flow. devices into a unique compact design at. low costs previously unattainable. Each of these controllers incorporates an. [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.12 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110C
from Bronkhorst USA

Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Mass Flow Meter DN50 - DN300 -- EE776
from E+E Elektronik

The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 2.00 to 12.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Elastomer Sealed Thermal Mass Flow Meter, 5850E and i Series -- 5850E, i / 5860E, i / 5851E, i / 5861E, i / 5853E, i / 5863E, i
from Brooks Instrument

Every product line has a workhorse — our 5850E and 5850i Series thermal mass flow controllers fit the bill. Actively in use for decades in thousands of applications worldwide, they utilize a unique, extremely stable flow sensor to provide the reliable, accurate and repeatable measurement and... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Liquid
Insertion Type Multipoint Thermal Flow Meter - MT100 Series -- MT100M
from Fluid Components Intl. (FCI)

Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 2.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Compact Gas Mass Flowmeter, 0-1 LPM, Air/N2, Aluminum Body -- GO-32648-12
from Cole-Parmer

Mass Flowmeter [See More]

  • Electrical Output: Current
  • Process Media Type: Gas
  • End Fittings: Compression
  • Operating Pressure: 1000
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Programmable Mass Flowmeter / Totalizer -- FMA-4100 / 4300
from OMEGA Engineering, Inc.

The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions including, programmable flow... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.25
  • End Fittings: Compression
Inline Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter -- 9100MPNH
from Eldridge Products, Inc.

MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 2.00 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
Low Cost Mass Controller -- GFC57A-VDDL2-A0
from Aalborg Instruments

Model GFC thermal Mass Flow Controllers. are designed to indicate and control set. flow rates of gases. The GFC combines the characteristics and. accuracy of conventional mass flow. devices into a unique compact design at. low costs previously unattainable. Each of these controllers incorporates an. [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.12 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110CP
from Bronkhorst USA

Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Elastomer Sealed Thermal Mass Flow Meter, SLA5800 Series -- SLA5860 / SLA5861 / SLA5863
from Brooks Instrument

Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That ’s the advanced simplicity you get with the SLA5800 Series... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Liquid
Thermal Dispersion Technology Air/Gas Mass Flow Meter -- ST80
from Fluid Components Intl. (FCI)

ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior... [See More]

  • Electrical Output: Current
  • Pipe Diameter: 2.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Nano Flow Sensor, Thermal, 0.02 to 2 mL/min -- GO-32900-01
from Cole-Parmer

Mass Flowmeter [See More]

  • Electrical Output: Current
  • Operating Pressure: 500
  • End Fittings: 1/8" tube stubs
  • Meter Type: Mass Flow Meter
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Remote Thermal Mass Flow Meter -- 8000-8100MP
from Eldridge Products, Inc.

Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.25 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
Low Cost Mass Flowmeter -- GFM17A-VADL2-A0
from Aalborg Instruments

Metered gases are divided into two laminar. flow paths, one through the primary flow. conduit, and the other through a capillary. sensor tube. Both flow conduits are. designed to ensure laminar flows and there-. fore the ratio of their flow rates is constant. Two precision temperature sensing. [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.12 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-111AC
from Bronkhorst USA

Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Elastomer Sealed Thermal Mass Flow Meter, SLAMf Series -- SLAMf60 / SLAMf61 / SLAMf63
from Brooks Instrument

Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Liquid
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Remote Thermal Mass Flow Meter -- 8000-8100MPNH
from Eldridge Products, Inc.

Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the process gas. Our inline... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.25 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
Mass Flowmeter and Controller -- AFC26S-VADN5-C0
from Aalborg Instruments

In AFC mass flow controllers the combined gas streams. flow through a proportionating electromagnetic valve. with an appropriately selected orifice. The closed loop. control circuit continuously monitors the mass flow out-. put and maintains it at the set flow rate. [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-111B
from Bronkhorst USA

Bronkhorst ® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Metal Sealed Thermal Mass Flow Controller & Meter, GF80 Series -- GF80 / GF81
from Brooks Instrument

For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo ™ technology as our best-selling... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Gas
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Thermal Mass Flow Meter -- 8600-8700MPNH
from Eldridge Products, Inc.

MPNH Series flow meters are approved for use in ordinary locations (see specifications). Inline style thermal mass flow meters include a flow section that is usually specified to match the user ’s flow conduit and is then plumbed directly into the process line. This design has the sensing... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.25 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
Vortex In-Line Flowmeter -- VXF-07*-4S6*A
from Aalborg Instruments

Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Pipe Diameter: 0.75
  • End Fittings: In-line Flanged; In-line Threaded (optional feature); Wafer Flange
EL-FLOW® Prestige Mass Flow Meter -- FG-111BP
from Bronkhorst USA

Bronkhorst ® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Thermal Mass Flow Meter -- ValuMass™ 400
from Eldridge Products, Inc.

Our ValuMass ™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI ’s flow measurement instrumentation. ValuMass ™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and... [See More]

  • Electrical Output: Current; Frequency (optional feature); Voltage
  • Pipe Diameter: 0.25 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-110C
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Thermal Mass Flow Meter -- ValuMass™ 500
from Eldridge Products, Inc.

Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and installation choices, our newest ValuMass ™ flow meters continue our tradition of solving flow... [See More]

  • Electrical Output: Current; Frequency (optional feature); Voltage
  • Pipe Diameter: 0.25 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-112AC
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview,... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Flow Averaging Tube (FAT) Thermal Mass Flow Meter -- 9800MP
from Eldridge Products, Inc.

MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-200CV/F-210CV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-SS
from Vogtlin Massflow USA

Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Flow Averaging Tube (FAT) Thermal Mass Flow Meter -- 9800MPNH
from Eldridge Products, Inc.

Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. Tube... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-201CV/F-211CV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter -- 9200MP
from Eldridge Products, Inc.

MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-203AV/F-213AV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter -- 9200MPNH
from Eldridge Products, Inc.

MPNH Series flow meters are approved for use in ordinary locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow inlet tube. Our insertion style... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
IQ+FLOW Series Mass Flow Meters & Controllers -- Model IQF-200C
from Bronkhorst USA

IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases. Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers have needed a footprint of 1.5", as for... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/4"-Alu
from Vogtlin Massflow USA

Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1 turndown... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Remote Thermal Mass Flow Meter -- 8200 MPNH
from Eldridge Products, Inc.

Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers -- Model D-6390
from Bronkhorst USA

MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]

  • Electrical Output: Current; Voltage
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/4"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Remote Thermal Mass Flow Meter -- 8200MP
from Eldridge Products, Inc.

MP Series flow meters are approved for use in hazardous locations (see specifications). Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
miniCORI-FLOW™ Coriolis Mass Flow Meters -- Model M12
from Bronkhorst USA

General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Multigas Digital Gas Pressure/mass Flow Controller -- GSP-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Remote Thermal Mass Flow Meter High Temperature -- 8800XT 525C R
from Eldridge Products, Inc.

Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2 ″, 3/4 ″, or 1 ″ OD probes. [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion