Programmable Mass Flow Meters and Controllers
from Sierra Instruments, Inc.
Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.38 to 12.00
- Meter Technology: Thermal
- Mounting: In-line
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB100 series delivers: Superior accuracy and speed for filling applications. Full parameter access with up to 115 kBaud. Aluminum housing or... [See More]
- Features: Programmable
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
from Sierra Instruments, Inc.
Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- Mounting: Insertion
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os. – Multivariable meter design. – Optional plug-in cards. – Automatic... [See More]
- Features: Built-in Alarm Indicator; Programmable
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- Mounting: Insertion
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications. – EHEDG certified. Up to five modular I/Os. – Multivariable... [See More]
- Features: Built-in Alarm Indicator; Programmable
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Threaded
from Sierra Instruments, Inc.
Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 3.70 to 24.00
- Meter Technology: Thermal
- Mounting: Insertion
from ABB Measurement & Analytics
StackFlowMaster is a dedicated stack gas flow measuring system based on the Torbar multi port self-averaging pitot flow meter. In most cases the probe is designed to measure across the complete diameter of the stack, but a partial-insertion option (spanning less than half the stack diameter) is... [See More]
- Features: Programmable
- Mounting: In-line
- Pipe Diameter: 1.00 to 2.36
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: Insertion
- Pipe Diameter: 0.50 to 72.00
- End Fittings: In-line Flanged; Hot Tap
from ABB Measurement & Analytics
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]
- Features: Programmable
- Mounting: In-line
- Pipe Diameter: 0.50 to 16.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Smart-Trak ® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology found in our award-winning... [See More]
- Features: Controller; Programmable
- Mounting: In-line
- Pipe Diameter: 0.12 to 0.25
- End Fittings: Compression (optional feature); In-line Threaded (optional feature); VCO® / VCR® (optional feature)
from ABB Measurement & Analytics
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]
- Features: Programmable
- Mounting: In-line
- Pipe Diameter: 0.50 to 16.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]
- Features: Controller; Programmable
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from ABB Measurement & Analytics
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]
- Features: Programmable
- Mounting: In-line
- Pipe Diameter: 0.50 to 12.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Mass Flow Meters. SmartTrak ® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass flow meters give... [See More]
- Features: Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.25 to 0.75
- Meter Technology: Thermal
- Mounting: In-line
from ABB Measurement & Analytics
VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]
- Features: Programmable
- Mounting: In-line
- Pipe Diameter: 0.50 to 12.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 1.00 to 48.00
- Meter Technology: Thermal
- Mounting: Insertion
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.50 to 72.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.50 to 8.00
- Meter Technology: Thermal
- Mounting: In-line
from Sierra Instruments, Inc.
Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra ’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 1.00 to 8.00
- Meter Technology: Thermal
- Mounting: In-line
from Aalborg Instruments
Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]
- Features: Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.12 to 0.38
- Meter Technology: Thermal
- Mounting: In-line
from Liquid Controls Group; a Unit of IDEX Corporation
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass... [See More]
- Features: Controller; Programmable; Sanitary Applications Rated
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line (optional feature); Insertion (optional feature)
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Features: Controller; Programmable
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
from KROHNE Messtechnik
The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]
- Features: Controller; Programmable
- Mounting: In-line
- Pipe Diameter: 0.50 to 60.00
- End Fittings: In-line Clamp
from AW Company
Stainless steel DIN 1.4571 [See More]
- Features: Programmable; Recorder / Totalizer Functions (optional feature); Suspended Solids / Slurries
- Pipe Diameter: 0.16
- Meter Technology: Coriolis
- Mounting: In-line
from Fluid Components Intl. (FCI)
The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant applications. [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 2.50 to 100.00
- Meter Technology: Thermal
- Mounting: Insertion
from Siargo Ltd.
This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen metering system. The measurable gas should be clean and free from corrosive components. The meters are easy... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable
- Pipe Diameter: 0.47
- Meter Technology: MEMS Flow Sensor
- Mounting: In-line
from First Sensor AG
The WBI sensors with I ²C bus interface offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBI series includes unidirectional as well as bidirectional flow ranges. The digital sensors achieve a very high accuracy over the complete... [See More]
- Features: Programmable
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: Plain End
from OMEGA Engineering, Inc.
bull;. Multi-Drop Capability of Up to 256 Units (for RS-485 Option). •. Stores Calibration Data for Up to 10 Different Gases. •. Supports 10 Different Engineering Units Including User Defined. •. Programmable 12 Digits Totalizer Indicates Total Gas Volume. •. Flow Alarm Limits... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.38
- End Fittings: Compression
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Features: Multi-insertion; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 4.00 to 36.00
- Process Media Type: Liquid; Gas; Steam
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.12
- Meter Technology: Thermal
- Mounting: In-line
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Features: Controller; Programmable
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; Side Port SAE 9/16-18 threads
from Fluid Components Intl. (FCI)
Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]
- Features: Multi-insertion; Programmable
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from OMEGA Engineering, Inc.
The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions including, programmable flow... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 0.25
- End Fittings: Compression
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Features: Programmable
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
from Fluid Components Intl. (FCI)
ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Bronkhorst USA
Bronkhorst ® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]
- Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.25
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview,... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples... [See More]
- Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line