Switch Mass Flow Meters and Controllers

28 Results
Coriolis mass flowmeter -- CoriolisMasterFCH130 and FCH150
from ABB Measurement & Analytics

With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]

  • Electrical Output: Frequency; Switch
  • Pipe Diameter: 0.25 to 4.00
  • Meter Technology: Coriolis
  • Mounting: In-line
Insertion Vortex Flow Meter -- PanaFlow MV82
from Panametrics

The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Mounting: Insertion
  • Pipe Diameter: 2.00 to 72.00
  • End Fittings: Compression; Packing Gland Model Available
Compod Programmable Flow Sensor Control Module
from Sierra Instruments, Inc.

With its advanced mass flow sensor capabilities, the Compod ™ control valve, coupled with Sierra ’s SmartTrak ® 100 mass flow meters (MFM ’s) or controllers (MFC ’s) greatly simplifies air flow control systems and permits networking of multiple instruments using... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Electromagneticflowmeter -- HygienicMaster FEH610
from ABB Measurement & Analytics

HygienicMaster FEH610 is ideally suited for hygienic standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: In-line
  • Pipe Diameter: 0.04 to 4.00
  • End Fittings: In-line Clamp (optional feature); In-line Flanged (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature)
Portable Ultrasonic Liquid Flow Meter -- TransPort PT900
from Panametrics

The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: Non-Invasive
  • Pipe Diameter: 0.50 to 300.00
  • End Fittings: In-line Clamp
FlatTrak™ 780S-UHP Ultra High Purity In-line Mass Flow Meter with Flow Conduit
from Sierra Instruments, Inc.

Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 0.38 to 12.00
  • Meter Technology: Thermal
  • Mounting: In-line
Electromagneticflowmeter -- HygienicMaster FEH630
from ABB Measurement & Analytics

HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions at... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: In-line
  • Pipe Diameter: 0.04 to 4.00
  • End Fittings: In-line Flanged; In-line Threaded
Gas Mass Flow Meters - 640S -- SteelMass
from Sierra Instruments, Inc.

Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
TM - Universal, Special Purpose Coriolis Mass Flowmeter
from KOBOLD Instruments, Inc.

Product Features. Widest Range of Wetted Materials Available in the Industry. Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and Inconnel. Others on Request. Liquid or Gas Flow Measurement. Extreme Pressure and... [See More]

  • Electrical Output: Switch
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: In-line Flanged; In-line Threaded
Programmable Mass Flowmeter / Totalizer -- FMA-4100 / 4300
from OMEGA Engineering, Inc.

The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions including, programmable flow... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.25
  • End Fittings: Compression
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/2"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Electrical Output: Switch
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110C
from Bronkhorst USA

Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Thermal Mass Flow Switch -- 7200
from Eldridge Products, Inc.

The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc. Insertion flow... [See More]

  • Electrical Output: Switch
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Air and Gas Duct Flow Meter -- Model 100CS
from Bionetics

Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]

  • Electrical Output: Switch
  • Pipe Diameter: 1.00 to ?
  • Meter Technology: Thermal
  • Mounting: Insertion
Coriolis Flowmeter -- Tricor
from Litre Meter Limited

With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Mounting: In-line
  • Meter Technology: Coriolis
  • End Fittings: In-line Flanged (optional feature); In-line Threaded
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Electrical Output: Switch
  • Mounting: Insertion
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged
FPX-4008 Proximity Air/Oil Switch -- FPX4008-B
from Siargo Ltd.

The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated... [See More]

  • Electrical Output: Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: MEMS Flow Sensor
  • Mounting: In-line
In-line Flow Meter for DN15, DN20 and DN25 -- EE741
from E+E Elektronik

The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
SPX Thermal Dispersion Flow Switch
from FineTek

SPX Thermal Dispersion Flow Switch is a precise flow sensing device for liquids. The principle of operation is based on heat transfer. The SP thermal dispersion flow switch is offered with a variety of output types and materials of construction. No moving parts make the SP series a long lasting and... [See More]

  • Electrical Output: Switch
  • Operating Pressure: 1450
  • Meter Technology: Thermal
  • Meter Type: Mass Flow Meter
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Electrical Output: Switch
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110CP
from Bronkhorst USA

Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Thermal Mass Flow Switch -- 7000
from Eldridge Products, Inc.

The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user ’s flow conduit and is plumbed directly in... [See More]

  • Electrical Output: Switch
  • Pipe Diameter: 0.25 to 4.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93L
from Fluid Components Intl. (FCI)

The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary... [See More]

  • Electrical Output: Switch
  • Pipe Diameter: 0.75 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Mass Flow Meter DN15 - DN50 -- EE771
from E+E Elektronik

The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.50 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • Electrical Output: Switch
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-111AC
from Bronkhorst USA

Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Type Multipoint Thermal Flow Meter - MT100 Series -- MT100M
from Fluid Components Intl. (FCI)

Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]

  • Electrical Output: Current; Switch; Voltage
  • Pipe Diameter: 2.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Inline Mass Flow Meter DN40 – DN80 -- EE772
from E+E Elektronik

The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Pipe Diameter: 1.50 to 3.00
  • Meter Technology: Thermal
  • Mounting: In-line