Articulated Lift Lift Tables

11 Results
Conco Balance Master Pneumatic Manipulator Arm -- LB1100-6P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Mechanism: Articulated
  • Lift Travel: 65
  • Capacity: 1100
  • Actuation: Air
Conco Balance Master Pneumatic Manipulator Arm -- LB225-4P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Mechanism: Articulated
  • Lift Travel: 37
  • Capacity: 225
  • Actuation: Air
Conco Balance Master Pneumatic Manipulator Arm -- LB240-10P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Mechanism: Articulated
  • Lift Travel: 90
  • Capacity: 240
  • Actuation: Air
Conco Clearance Master -- CM-300-8P
from Positech Corporation

The Conco ® Clearance Master is a low-headroom manipulator designed and developed to perform in work areas with overhead limitations as low as 8 feet. It eliminates the need to reconstruct the work area to improve the ability to handle loads. Tight overhead restrictions that might prohibit the... [See More]

  • Mechanism: Articulated
  • Lift Travel: 56
  • Capacity: 300
  • Actuation: Air
LodeArm ™ Pneumatic Lift Assist -- LA-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]

  • Mechanism: Articulated
  • Lift Travel: 54
  • Capacity: 225
  • Actuation: Hand; Air
LodeArm II™ Pneumatic Lift Assist -- LAII-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]

  • Mechanism: Articulated
  • Lift Travel: 54
  • Capacity: 225
  • Actuation: Hand; Air
Reaction Arm® -- Tabletop Unit
from Positech Corporation

Positech ’s pneumatic ReactionArm ® (RA), a torque reaction arm, absorbs shock, torsional forces and impact force from power tools; therefore, reducing carpal tunnel injury and cumulative trauma disorders. This reaction arm moves up and down without pushing any buttons with very little... [See More]

  • Mechanism: Articulated
  • Lift Travel: 13
  • Capacity: 20
  • Actuation: Hand; Air
SAM™ Simple Air Manipulator -- Model G
from Positech Corporation

For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]

  • Mechanism: Articulated
  • Lift Travel: 87
  • Capacity: 370
  • Actuation: Hand; Air
Taurus ™ Hydraulic Manipulator -- TPA-5
from Positech Corporation

The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]

  • Mechanism: Articulated
  • Lift Travel: 55
  • Capacity: 500
  • Actuation: Hand; Hydraulic; Motor
Transfer Arm™ -- ATA-3
from Positech Corporation

Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]

  • Mechanism: Articulated
  • Lift Travel: 24
  • Capacity: 300
  • Actuation: Hand; Air; Hydraulic (optional feature)
World Manipulator™ Pneumatic Manipulator Arm -- WM200
from Positech Corporation

Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]

  • Mechanism: Articulated
  • Lift Travel: 55
  • Capacity: 440
  • Actuation: Hand; Air