Hydraulic Lift Tables
from Advance Lifts, Inc.
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most... [See More]
- Actuation: Hydraulic
- Lift Travel: 60
- Capacity: 2000
- Length: 96
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 16000
- Length: 98 to 122
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 12000
- Length: 74 to 98
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are... [See More]
- Actuation: Hydraulic
- Lift Travel: 48
- Capacity: 12000
- Length: 130 to 160
from Advance Lifts, Inc.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. SPECIAL FEATURES. All of the controllers are... [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 10000
- Length: 192
from Advance Lifts, Inc.
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES. All of the... [See More]
- Actuation: Hydraulic
- Lift Travel: 87
- Capacity: 20000
- Length: 600
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Actuation: Hydraulic
- Lift Travel: 22
- Capacity: 12800
- Length: 48 to 78
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES. ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of... [See More]
- Actuation: Hydraulic
- Lift Travel: 22
- Capacity: 4000
- Length: 36 to 60
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 8000
- Length: 48 to 78
from Advance Lifts, Inc.
These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC lifts. This high... [See More]
- Actuation: Hydraulic
- Lift Travel: 18
- Capacity: 2500
- Length: 36 to 48
from Advance Lifts, Inc.
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 1500
- Length: 48
from Advance Lifts, Inc.
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 2000
- Length: 36 to 60
from Advance Lifts, Inc.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 2000
- Length: 36 to 60
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 2500
- Length: 36 to 60
from Advance Lifts, Inc.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are... [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 5000
- Length: 96
from Advance Lifts, Inc.
When heavy loads need to be moved quickly, precisely and with consistent repeatability and/or a lift is expected to operate in an application which will exceed millions of cycles, an ultra high cycle lift should be considered. Our Ultra High Cycle (UHC) lifts offer not only accuracy and durability,... [See More]
- Actuation: Hydraulic
- Lift Travel: 32
- Capacity: 3000
- Length: 50 to 90
from Unidex, Inc.
The PHL Series Workstation is versatile enough for transferring loads high or low in hundreds of applications. The work surface is elevated by means of foot pedal hydraulics. With its cantilevered design, the area between the legs and table/forks is unobstructed, for easy accessibility to racks,... [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 48
- Capacity: 250
- Length: 24
from Electro Kinetic Technologies
The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering. MODEL... [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 27
- Capacity: 1000
- Length: 40
from David Round
The Ruger Stainless Steel Full Power Lift Table is ideal for loading and unloading or any other application that requires controlled lifting in a cleanroom environment. They are designed for ease of operation and easy clean up. [See More]
- Actuation: Hydraulic
- Mechanism: Telescoping
- Capacity: 2000
- Tires: Solid
from Positech Corporation
The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 55
- Capacity: 500
- Mechanism: Articulated
from Southland Equipment Service
Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that 's right for you. Choose a lift table to suit your application based on required platform size, capacity, power, or frame... [See More]
- Actuation: Air; Hydraulic
- Width: 24
- Length: 36
from Southworth Products Corp.
This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully adjustable down... [See More]
- Actuation: Hydraulic
- Capacity: 2000
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 72 ” long. Base sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ” long travel. 48 ”, 72 ” vertical travel. Lowered heights. 12 ”, 18 ”. Safety. Velocity fuse is standard... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 500
- Length: 24
from Autoquip Corporation
Air Cargo Container Lift – Premium High Capacity Dock Lift with Conveyor for Safe Transfer of Cargo between Trucks and Dock. Because of its premium features and ability to provide up to five times the number of cycles as competing brands, the Air Cargo Scissors Lift has become the standard for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 49
- Capacity: 15000
- Length: 120 to 180
from Titan Worldwide
Standard 1 HP power pack c/w hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 48
- Capacity: 1000
- Length: 36
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Actuation: Hydraulic
- Mechanism: Scissor
from Lift-Tables.net
Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]
- Actuation: Hydraulic
- Lift Travel: 39
- Capacity: 1000 to 3500
- Length: 60
from Unidex, Inc.
The basic PH Series table can be configured with many special features and options to meet specific requirements including cleanroom and other electrostatic-free operation, or as part of lean manufacturing assembly systems. Stainless steel models are available for sanitary or corrosive environments... [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 16
- Capacity: 500
- Length: 24
from David Round
Ruger Stainless Steel Lift Tables are specifically designed for use in controlled environments found in pharmaceutical, food handling and electronics industries. These carefully designed Lift Tables meet or exceed cleanroom requirements. [See More]
- Actuation: Hydraulic
- Mechanism: Scissor
- Capacity: 500 to 4000
- Tires: Solid
from Positech Corporation
Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]
- Actuation: Air; Hydraulic
- Lift Travel: 48
- Capacity: 400
- Mechanism: Lift Cylinder
from Southworth Products Corp.
This 2,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Capacity: 2000
from Econo Lift Limited
Travel. 30 ”, 38 ”. Safety. •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 1000
- Length: 50
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 50
- Capacity: 3000
- Length: 72
from Titan Worldwide
Standard power pack c/w hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 32
- Capacity: 2000
- Length: 48
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Actuation: Hydraulic
- Mechanism: Scissor
- Capacity: 6000 to 20000
- Features: Tilting (optional feature); Rotating (optional feature)
from Unidex, Inc.
The QL Series "Quick Lifter" from Unidex is a low-cost, high-performance mobile lift table ideal for a wide range of applications from automotive service to OEM production. Produced for "off-the-shelf" availability, it designed to provide dependable, trouble-free operation. [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 16
- Capacity: 500
- Length: 24
from David Round
Ruger Stainless Steel Ride On Lift Tables are designed to safely and efficiently handle large loads. With Ride On convenience these Lift Tables feature an ergonomic design that maximizes productivity by eliminating strain and fatigue. [See More]
- Actuation: Hydraulic
- Width: 37
- Capacity: 2000
- Mechanism: Telescoping
from Southworth Products Corp.
This 2,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Capacity: 2000
from Econo Lift Limited
Travel. 30 ”, 38 ”. Tilt angle. 0-45 °. Safety. Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 110 volt. Single phase motor. (hand or foot controls. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 1000
- Length: 50
from Autoquip Corporation
Compact Scissor Lifts – Premium Quality Work Station Lifts. The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 25
- Capacity: 500
- Length: 25 to 36
from Titan Worldwide
Power packs c/w standard hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 59
- Capacity: 12000
- Length: 96
from David Round
You can count on Ruger Industries to solve your most challenging Roll Handling problems. No matter what your Roll Handling application, lifting, turning or transporting rolls, coils or spools, Ruger has a Stainless Steel Roll Handling unit to satisfy even the most difficult requirements. [See More]
- Actuation: Hydraulic
- Tires: Solid
from Southworth Products Corp.
This 2,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Capacity: 2000
from Econo Lift Limited
Vertical travel. 28 ”. Safety. •Velocity fuse on each cylinder to eliminate collapsing due tohose failure. •Hold down tabs on all four corners. •Photo eye to interrupt lowering in the event of an obstruction (optional). Lowered height. Floor level. Beveled edge. on platform. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 28
- Capacity: 1000
- Length: 50
from Autoquip Corporation
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 60
- Capacity: 3000
- Length: 84
from Titan Worldwide
Standard 1 HP power pack c/w hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 500
- Length: 36
from Southworth Products Corp.
This 2,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Capacity: 2000
from Econo Lift Limited
Platform Sizes. 36 ” wide x 48 ” long to 72 ” wide x 96 ” long. base sizes. Standard 36 ”,48 ” wide x 48 ”,60 ”,72 ” long. Travel. 36 ”,42 ”,48 ” vertical travel. Lowered height. 12 ”. Safety. Velocity fuse is standard on... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 8000
- Length: 48
from Autoquip Corporation
HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation. Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball screw is mounted to the center axle of... [See More]
- Actuation: Hydraulic; Motor
- Mechanism: Scissor; Screw
from Southworth Products Corp.
This 2,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Capacity: 2000
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 96 ” long. Base Sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ”,60 ”,72 ” long. Travel. 24 ”,36 ”,42 ”,48 ” vertical travel. Lowered height. 7 ” &... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2000
- Length: 36
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 50
- Capacity: 3000
- Length: 72
from Southworth Products Corp.
This 4,000 pound capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully adjustable down... [See More]
- Actuation: Hydraulic
- Capacity: 4000
from Econo Lift Limited
Safety. Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure. Tilt angle. 0-30/45 degrees. Lowered height. 12 ”. Travel. 24 ”, 36 ”, 42 ” front retaining lip. 8 ” high (standard). Power supplies. A/C 110/1/60 volt. (standard). Hand... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 1000
- Length: 36
from Autoquip Corporation
PDQ Dock Lift – Simple Dock Lifting. Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 56
- Capacity: 4000
- Length: 84
from Southworth Products Corp.
This 4,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Capacity: 4000
from Econo Lift Limited
Platform Sizes. 24 ” wide x 48 ” long to 72 ” wide x 72 ” long. Base sizes. 24 ” wide x 48 ” wide and x 48 ” wide x 48 ” wide. Travel. 29 ”. Lowered heights. 4 ” to 4.3 ”. Safety. Velocity fuses. Pressure compensated flow divider. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 29
- Capacity: 500
- Length: 48
from Autoquip Corporation
PLD Dock Lift – Convenient Dock Lifting. Autoquip ’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 56
- Capacity: 2000
- Length: 84
from Southworth Products Corp.
This 4,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Capacity: 4000
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 60 ” wide x 96 ” long. Base sizes. Standard 24, 36 ” wide x 36 ”, 48 ”, 60 ”, 72 ” long. Travel. 24 ”, 36 ”, 42 ”, 48 ” vertical travel. Lowered height of liFt table. 12 ”. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2000
- Length: 36
from Autoquip Corporation
PLTC Dock Lift – Convenient Dock Lifting. Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 58
- Capacity: 12000
- Length: 100
from Southworth Products Corp.
This 4,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Capacity: 4000
from Econo Lift Limited
Platform Sizes. 24 ” wide x 96 ” long to 48 ” wide x 240 ” long. Travel. 36 ”, 48 ”, 60 ”. Lowered height. 9 ” & 12 ”. Safety. Velocity fuse is standard on each cylinder. Safety maintenance stop included with each lift. Power supplies. A/C... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 1000
- Length: 96
from Autoquip Corporation
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts. Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 54
- Capacity: 1500
- Length: 72
from Southworth Products Corp.
This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Capacity: 4000
from Autoquip Corporation
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size. Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 48
- Capacity: 2000
- Length: 60
from Southworth Products Corp.
This 4,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Capacity: 4000
from Autoquip Corporation
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important!. Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2500
- Length: 36 to 60
from Southworth Products Corp.
This 6,000 pound, high capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Capacity: 6000
from Autoquip Corporation
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads. Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 4000
- Length: 74 to 98
from Southworth Products Corp.
This 6,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Capacity: 6000
from Autoquip Corporation
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads!. The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2500
- Length: 36 to 60
from Southworth Products Corp.
This 6,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Capacity: 6000
from Autoquip Corporation
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height. Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 1000
- Length: 36 to 60
from Southworth Products Corp.
This 6,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Capacity: 6000
from Autoquip Corporation
Series 35 Rover Mobile – DC Powered Mobile Scissor Lift Tables Allow the Flexibility of One Lift Serving Multiple Locations!. Completely self-contained and battery powered, these lifts are designed to be safe, reliable, cost-effective solutions for applications requiring one hydraulic scissors... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 2500
- Length: 48 to 72
from Southworth Products Corp.
This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Capacity: 6000
from Autoquip Corporation
Series 35 Scissor Lift Tables – Proven Versatility, Reliability, Durability, and Simplicity. The Series 35 family of lift tables is simply the most proven, versatile, and popular lineup of lifts sold today. They're competitively priced, yet provide a significantly higher level of quality,... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2500
- Length: 36
from Southworth Products Corp.
This 6,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Capacity: 6000
from Autoquip Corporation
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size. Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 72
- Capacity: 1500
- Length: 36 to 60
from Autoquip Corporation
Single Arm Scissors Lifts – Premium American Lift Family. Originally developed and built by American Lifts, the Single Arm family of scissors lift has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the production of the Single Arm series has... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 4000
- Length: 60 to 96
from Autoquip Corporation
Super Titan Quad Scissor Lift – High Strength & Durability. The Super Titan Quad family touts the heaviest lifting capabilities of all Autoquip products. With Autoquip's Super Titan at its core, the Super Titan Quad lifts give you nearly four times the platform size and lifting capacity. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 60000
- Length: 122 to 144
from Autoquip Corporation
Super Titan Scissor Lift Tables – Premium Quality & Durability. As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super Titan lifts are engineered to efficiently... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 12
- Capacity: 18000
- Length: 96
from Autoquip Corporation
TiltLift Non-Intrusive Tilter – Premium Quality Work Station Tilter. The TiltLift family is Autoquip's premium series of work station tilters. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 23
- Capacity: 2000
- Length: 30 to 48
from Autoquip Corporation
Titan Scissor Lift Tables – Strength and Flexibility. The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust products for in-plant... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 13
- Capacity: 1500
- Length: 96
from Autoquip Corporation
TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability. The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2200
- Length: 36 to 48
from Autoquip Corporation
TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability. The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 2000
- Length: 32