Hand Lift Tables
from Omtec Corporation
Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]
- Actuation: Hand; Foot
- Mechanism: Scissor
from Positech Corporation
The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]
- Actuation: Hand; Air
- Mechanism: Telescoping
- Capacity: 78
from Omtec Corporation
Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]
- Actuation: Hand; Foot
- Features: Tilting
- Mechanism: Scissor
from Positech Corporation
Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]
- Actuation: Hand; Air
- Lift Travel: 54
- Capacity: 225
- Mechanism: Articulated
from Positech Corporation
Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]
- Actuation: Hand; Air
- Lift Travel: 54
- Capacity: 225
- Mechanism: Articulated
from Positech Corporation
Positech ’s pneumatic ReactionArm ® (RA), a torque reaction arm, absorbs shock, torsional forces and impact force from power tools; therefore, reducing carpal tunnel injury and cumulative trauma disorders. This reaction arm moves up and down without pushing any buttons with very little... [See More]
- Actuation: Hand; Air
- Lift Travel: 13
- Capacity: 20
- Mechanism: Articulated
from Positech Corporation
For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]
- Actuation: Hand; Air
- Lift Travel: 87
- Capacity: 370
- Mechanism: Articulated
from Positech Corporation
The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 55
- Capacity: 500
- Mechanism: Articulated
from Positech Corporation
Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]
- Actuation: Hand; Air; Hydraulic (optional feature)
- Lift Travel: 24
- Capacity: 300
- Mechanism: Articulated
from Positech Corporation
Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]
- Actuation: Hand; Air
- Lift Travel: 55
- Capacity: 440
- Mechanism: Articulated