Screw Lift Lift Tables

5 Results
Vertical Lift Platform -- ZP200 Series
from Parker Hannifin / Automation / Electromechanical Division - Europe

Parker ’s ZP200 Vertical Lift Platform offers precise vertical translation for elevating small or large payloads (up to 76 kg). A unique wedge design converts horizontal motion, generated by a ball-screw drive, into true vertical elevation of the platform. A rugged bearing design provides... [See More]

  • Mechanism: Screw; Ball Screw Lift
  • Length: 8
  • Capacity: 33 to 165
  • Width: 8
HBS Mechanical Scissors Lift -- HBSTBD
from Autoquip Corporation

HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation. Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball screw is mounted to the center axle of... [See More]

  • Mechanism: Scissor; Screw
  • Actuation: Hydraulic; Motor
Electric Powered LiftTable -- LT-1
from PowerMate - L P International Inc.

PowerMate ® Electric Powered LiftTable Model #LT-1. Solid State Pulse Width Modulation (PWM) Advanced Microprocessor Based Control - Utilizes State-of-the-Art Mosfet Motor Drive Technology. Fully Automatic Braking System. Override Clutch. Extruded Aluminum and Steel Construction. Lifting... [See More]

  • Mechanism: Screw
  • Tires: Solid
  • Actuation: Motor
Spiralift Mechanical Scissor Lift -- 24-SL-020
from Autoquip Corporation

Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting. A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of... [See More]

  • Mechanism: Scissor; Screw
  • Lift Travel: 24
  • Capacity: 2000
  • Length: 44 to 68
VBS Mechanical Scissors Lift -- 24-VB-020
from Autoquip Corporation

VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting. VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and load from beneath and raising with a vertical... [See More]

  • Mechanism: Scissor; Screw
  • Lift Travel: 24
  • Capacity: 2000
  • Length: 36 to 60