Telescoping Lift Lift Tables

10 Results
Telescopic Lifting Column -- A13
from Isotech, Inc.

The A-series lifting column is a square high-performance model which is suitable for a broad range of applications where a very robust and small column is needed. Our A-series columns are developed for stable performances, both with heavy centric and offset loads. The A56, A46, A45 and A35 models... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 118
  • Capacity: 2698
Telescopic Lifting Column -- B13
from Isotech, Inc.

Our B-series lifting columns has a rectangular shape which works great in applications with heavy loads. The B-series is developed for demanding applications with both centric and offset loads. It is available as 2- or 3-section columns. Both the 2-section B23 lifting columns and the 3-section B13... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 118
  • Capacity: 2698
Telescopic Lifting Column -- E23
from Isotech, Inc.

The E-series is the light version series among the rectangular lifting columns. It is our smallest rectangular column with dimensions of 134 ×103 mm. E-series is designed for applications that needs a highly efficient and small lifting column to lift lighter loads. It is recommended for... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 28
  • Capacity: 562
Telescopic Lifting Column -- F13
from Isotech, Inc.

The F-series lifting column consists of asymmetric tubes with a softer design in comparison to the traditional lifting columns. F-series are available as 2- and 3-section columns. With the small size and asymmetric shape, the F-series lifting columns suits applications that needs a compact lifting... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 31
  • Capacity: 562
Telescopic Lifting Column -- G13
from Isotech, Inc.

Our G-series is a small rectangular lifting column. It is developed for applications that needs a small and robust lifting solution to lift centric or offset loads. G-series are available as 2- or 3-section columns. With its stability and compact design, the G-series lifting columns are used in... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 39
  • Capacity: 674
Telescopic Lifting Column -- X13
from Isotech, Inc.

The X-series is our extreme series with the most robust lifting columns in the whole industry. X-series lifting columns are developed to manage a very safe and reliable run with extreme offset loads. Combined with our patented drive, X-series columns has a capacity of lifting loads up to 600 kg at 1... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 118
  • Capacity: 2698
Stainless Steel Full Power Lift Table -- FP-1DM
from David Round

The Ruger Stainless Steel Full Power Lift Table is ideal for loading and unloading or any other application that requires controlled lifting in a cleanroom environment.  They are designed for ease of operation and easy clean up. [See More]

  • Mechanism: Telescoping
  • Actuation: Hydraulic
  • Capacity: 2000
  • Tires: Solid
Quick Lifter -- QL Series
from Unidex, Inc.

The QL Series "Quick Lifter" from Unidex is a low-cost, high-performance mobile lift table ideal for a wide range of applications from automotive service to OEM production. Produced for "off-the-shelf" availability, it designed to provide dependable, trouble-free operation. [See More]

  • Mechanism: Telescoping; Hydraulic Lift Mechanism
  • Lift Travel: 16
  • Capacity: 500
  • Length: 24
EzLift Lift Assist -- EZ64-AG
from Positech Corporation

The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]

  • Mechanism: Telescoping
  • Actuation: Hand; Air
  • Capacity: 78
Stainless Steel Ride On Lift Table -- 1RDR-LT
from David Round

Ruger Stainless Steel Ride On Lift Tables are designed to safely and efficiently handle large loads.  With Ride On convenience these Lift Tables feature an ergonomic design that maximizes productivity by eliminating strain and fatigue. [See More]

  • Mechanism: Telescoping
  • Width: 37
  • Capacity: 2000
  • Actuation: Hydraulic