Air / Pneumatic Lift Tables

51 Results
Air Operated Lift & Turn Table -- ATR-1524
from Advance Lifts, Inc.

These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 15000
  • Length: 48
Air Spring Actuated Lift Table -- AT-1024
from Advance Lifts, Inc.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 1000
  • Length: 48 to 72
Air Spring Actuated Lift Table -- ATDL-2024
from Advance Lifts, Inc.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000
  • Length: 96 to 144
Air Spring Actuated Lift Table -- ATDW-2024
from Advance Lifts, Inc.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000
  • Length: 48 to 96
TSP Standard Pneumatic Scissor Lift -- TSP20-3648
from Titan Worldwide

Heavy duty airbag actuator [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000
  • Length: 48
ABS Air Bag Lift -- 5ABS20
from Autoquip Corporation

ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems. Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or... [See More]

  • Actuation: Air
  • Lift Travel: 5
  • Capacity: 2000
  • Length: 48 to 96
Pneumatic Lift and Tilt Tables
from Superlift Material Handling Inc.

Firestone Airbags. Airbags have lifetime guarantee. Heavy Duty welded structure. Simple operation. Low maintenance [See More]

  • Actuation: Air
  • Length: 36 to 60
  • Capacity: 2000 to 4000
  • Width: 48
Pneumatic Lift Table -- GLSA2-24
from Southworth Products Corp.

These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 2000 lbs. with as little as 80 p.s.i. They require less maintenance than conventional lifts, and because they are powered by air there is no risk of hydraulics or process... [See More]

  • Actuation: Air
  • Capacity: 2000
Conco Balance Master Pneumatic Manipulator Arm -- LB1100-6P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Actuation: Air
  • Lift Travel: 65
  • Capacity: 1100
  • Mechanism: Articulated
Low Profile, Pneumatic Lift Table -- ABLT-H-LP Series
from Lift-Tables.net

Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]

  • Actuation: Air
  • Lift Travel: 19 to 25
  • Capacity: 1000 to 6000
  • Length: 47
Ergo Self Leveler -- ESL45
from Econo Lift Limited

Capacity. 450-4,500 lbs. Platform Sizes. 32 ” wide x 48 ” long to 56 ” wide x 72 ” long. Base Size. 32 ” wide x 48 ” wide. Travel. 24 ”. Lowered Height. 9 ”. Safety. Restraining Chain. Maintenance Bar. Power Supply. Ai. Maintenance. Hinged table top... [See More]

  • Actuation: Air; Air Bag
  • Lift Travel: 15
  • Capacity: 4500
  • Length: 48
TABLE TOPS FOR EITHER HYDRAULIC OR PNEUMATIC -- HT2436
from Southland Equipment Service

Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that 's right for you. Choose a lift table to suit your application based on required platform size, capacity, power, or frame... [See More]

  • Actuation: Air; Hydraulic
  • Width: 24
  • Length: 36
Air Caster Scissor Lift Tables
from AeroGo, Inc.

Move heavy loads safely and ergonomically on an AeroGo air caster scissor lift table. AeroGo ’s scissor lift tables provide precise positioning with a scissor lift table ’s vertical adjustability. Move and position heavy loads to work cells. Ideally suited for assembling, tooling or... [See More]

  • Actuation: Air
AFB Pneumatic Air Bag Scissor Lift -- 24-AF-025-1
from Autoquip Corporation

AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity. Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2500
  • Length: 48 to 60
Pneumatic Lift Tables
from Superlift Material Handling Inc.

Heavy Duty all welded frames. DU bushings. Life time guarantee on Firestone Airbags. Cam Followers. Low maintenance. Easy operation [See More]

  • Actuation: Air
  • Mechanism: Scissor
Pneumatic Lift Table -- GLSA4-24
from Southworth Products Corp.

These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 4000 lbs. with as little as 80 p.s.i. They require less maintenance than conventional lifts, and because they are powered by air there is no risk of hydraulics or process... [See More]

  • Actuation: Air
  • Capacity: 4000
Conco Balance Master Pneumatic Manipulator Arm -- LB225-4P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Actuation: Air
  • Lift Travel: 37
  • Capacity: 225
  • Mechanism: Articulated
Pneumatic Lift Table -- ABLT Series
from Lift-Tables.net

Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]

  • Actuation: Air
  • Lift Travel: 24 to 28
  • Capacity: 1000 to 4000
  • Length: 72
Lift Table -- ABSL 10-3248
from Econo Lift Limited

Capacity. 1,000/2,000/4,000/6,000 lbs. Platform Sizes. 32 ” wide x 48 ” long to 72 ” wide x 72 ” long. Base Sizes. Standard 32 ” and 48 ” wide x 48 ”. Long travel. 24 ”vertical travel. Lowered height. 9 ”. Safety. Flip over maintenance stop. [See More]

  • Actuation: Air; Air Bag
  • Lift Travel: 24
  • Capacity: 1000
  • Length: 32
Lift Load Modules -- High Lift
from AeroGo, Inc.

High Lift Load Modules, also referred to as Auxiliary Lift, provide additional stroke to raise tooling above existing wheeled casters. This system allows long distance moves on existing wheels, and precise, easy movement when Aero-Casters are engaged, using shop air. A safe and effective method for... [See More]

  • Actuation: Air
Air Force Air Bag Lift and Tilt -- 24AFT30
from Autoquip Corporation

Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity. Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 3000
  • Length: 48
Stainless Steel Pneumatic Lift Table
from Superlift Material Handling Inc.

Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]

  • Actuation: Air
  • Length: 36 to 48
  • Capacity: 2000 to 4000
  • Width: 48
Conco Balance Master Pneumatic Manipulator Arm -- LB240-10P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Actuation: Air
  • Lift Travel: 90
  • Capacity: 240
  • Mechanism: Articulated
Pneumatic Lift Table -- AHLT Series
from Lift-Tables.net

Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]

  • Actuation: Air
  • Lift Travel: 36
  • Capacity: 3000
  • Length: 72
Lift/Tilt Table -- ABTR-SL10-3660
from Econo Lift Limited

Capacity. 1,000/2,000/4,000/6,000 lbs. Tilt angle. 0-40 degrees (standard). Lowered height. 15 ”. Travel. 24 ”. Front retaining lip. 8 ” high (standard). Power supply air. Pedestal Mounted Hand Control (up/down valve). Covered Foot Control (optional). Options. Platforms: wider or... [See More]

  • Actuation: Air; Air Bag
  • Lift Travel: 24
  • Capacity: 1000
  • Length: 48
XLRA Ground Level Lift -- 36XLRA5248-30
from Autoquip Corporation

XLRA Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance, and 48" of Travel in a Pneumatic Pan-Style Scissors Lift. Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquip's XLR Air (XLRA) family of pneumatic hydraulic scissors lifts... [See More]

  • Actuation: Air
  • Lift Travel: 36
  • Capacity: 3000
  • Length: 48
Stainless Steel Portable Lift Table
from Superlift Material Handling Inc.

Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]

  • Actuation: Air
  • Length: 24 to 36
  • Capacity: 500 to 4000
  • Width: 36 to 48
Conco Clearance Master -- CM-300-8P
from Positech Corporation

The Conco ® Clearance Master is a low-headroom manipulator designed and developed to perform in work areas with overhead limitations as low as 8 feet. It eliminates the need to reconstruct the work area to improve the ability to handle loads. Tight overhead restrictions that might prohibit the... [See More]

  • Actuation: Air
  • Lift Travel: 56
  • Capacity: 300
  • Mechanism: Articulated
Pneumatic, Auto-Leveling Lift Table -- EZ Loader Series
from Lift-Tables.net

Bishamon realizes that servicing their customer's needs is paramount. Bishamon's vision statement says it all. "At Bishamon, We're Working Harder to Make Your Life Easier" This statement serves as an inspiration to all of Bishamon's employees. It illustrates Bishamon's commitment to being a customer... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 3000 to 4500
  • Width: 43
EzLift Lift Assist -- EZ64-AG
from Positech Corporation

The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]

  • Actuation: Hand; Air
  • Mechanism: Telescoping
  • Capacity: 78
Pneumatic, Auto-Leveling Lift Table -- P3 Pallet Positioner
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 4500
  • Width: 44
LodeArm ™ Pneumatic Lift Assist -- LA-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 54
  • Capacity: 225
  • Mechanism: Articulated
Pneumatic, Auto-Leveling Lift Table -- Pneumatic PalletPal
from Lift-Tables.net

Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 400 to 4500
  • Width: 43
LodeArm II™ Pneumatic Lift Assist -- LAII-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 54
  • Capacity: 225
  • Mechanism: Articulated
Pneumatic, Compact Lift Table -- A1010 Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 12
  • Capacity: 1000 to 3000
  • Length: 48
Reaction Arm® -- Tabletop Unit
from Positech Corporation

Positech ’s pneumatic ReactionArm ® (RA), a torque reaction arm, absorbs shock, torsional forces and impact force from power tools; therefore, reducing carpal tunnel injury and cumulative trauma disorders. This reaction arm moves up and down without pushing any buttons with very little... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 13
  • Capacity: 20
  • Mechanism: Articulated
Pneumatic, Compact Lift Table -- AirLift Series
from Lift-Tables.net

ECOA was founded in 1960 in Hialeah, Florida. For over 40 years, ECOA has been providing the best in hydraulic scissor lift and loading dock equipment for the material handling industry. ECOA Industrial Products, Inc. is now located in Medley, Florida, just 5 miles north of the Miami International... [See More]

  • Actuation: Air
  • Lift Travel: 12 to 24
  • Capacity: 2000 to 4000
  • Length: 60
SAM™ Simple Air Manipulator -- Model G
from Positech Corporation

For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 87
  • Capacity: 370
  • Mechanism: Articulated
Pneumatic, Double High Lift Table -- A1300 Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 33
  • Capacity: 3000
  • Length: 48
Transfer Arm™ -- ATA-3
from Positech Corporation

Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]

  • Actuation: Hand; Air; Hydraulic (optional feature)
  • Lift Travel: 24
  • Capacity: 300
  • Mechanism: Articulated
Pneumatic, Rotating Lift Table -- A1050-R Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 25
  • Capacity: 1000 to 6000
  • Length: 48
Vertical Lift Cylinder -- Lite Lift Model
from Positech Corporation

Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]

  • Actuation: Air; Hydraulic
  • Lift Travel: 48
  • Capacity: 400
  • Mechanism: Lift Cylinder
Pneumatic, Rotating Lift Table -- AXR Series
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 21 to 24
  • Capacity: 1000 to 4000
  • Length: 60
World Manipulator™ Pneumatic Manipulator Arm -- WM200
from Positech Corporation

Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 55
  • Capacity: 440
  • Mechanism: Articulated
Pneumatic, Rotating Lift Table -- AXSR Series
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000 to 8000
  • Length: 60
Pneumatic, Rotating Lift Table -- PalletPal Powered - Pneumatic Series
from Lift-Tables.net

Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000 to 4000
  • Width: 44
Pneumatic, Standard Lift Table -- A1050 Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 25
  • Capacity: 1000 to 6000
  • Length: 48
Pneumatic, Standard Lift Table -- AX Pnuematic Lift Table
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 21 to 24
  • Capacity: 1000 to 4000
  • Length: 60
Pneumatic, Standard Lift Table -- AXS Series
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000 to 8000
  • Length: 60
Pneumatic, Standard Lift Table -- EZ-UP Series
from Lift-Tables.net

Bishamon realizes that servicing their customer's needs is paramount. Bishamon's vision statement says it all. "At Bishamon, We're Working Harder to Make Your Life Easier" This statement serves as an inspiration to all of Bishamon's employees. It illustrates Bishamon's commitment to being a customer... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 1500
  • Length: 51
Pneumatic, Standard Lift Table -- GLSA Series
from Lift-Tables.net

Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000 to 4000
  • Length: 48