Lift Chain Lift Tables
2 Results
Drive On Platform Lift -- DO-PL44-10
from Econo Lift Limited
from Econo Lift Limited
Vertical travel. 28 ”. Safety. •Velocity fuse on each cylinder to eliminate collapsing due tohose failure. •Hold down tabs on all four corners. •Photo eye to interrupt lowering in the event of an obstruction (optional). Lowered height. Floor level. Beveled edge. on platform. [See More]
- Mechanism: LiftChain
- Lift Travel: 28
- Capacity: 1000
- Length: 50
Serapid Mechanical Scissors Lift -- 24-SC-020
from Autoquip Corporation
from Autoquip Corporation
Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting. Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the load from beneath with a column of heavy duty interlocked... [See More]
- Mechanism: Scissor; LiftChain
- Lift Travel: 24
- Capacity: 2000
- Length: 44 to 68