Separators / Filtration Systems Ultrasonic Cleaners and Cleaning Systems
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Tank Capacity: 2.5
- Machine Type: (CompleteSystem)
- Frequency: 40
from Stoelting Cleaning Equipment
Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Frequency: 16 to 20
- Machine Type: (CompleteSystem)
- Part Loading: Conveyor
from Safety-Kleen Systems, Inc.
Versatile all-purpose dual-filtration system, oil-removing surface sprayer [See More]
- Components: Ultrasonic Transducer; Filtration System or Oil Separator
- Temperature: 130
- Machine Type: (CompleteSystem)
- Source: Electric
from Terra Universal, Inc.
Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Tank Capacity: 10
- Machine Type: (CompleteSystem)
- Frequency: 25
from Stoelting Cleaning Equipment
Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator
- Part Loading: Hoist
- Machine Type: (CompleteSystem)
- Tank Material: Stainless
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Tank Capacity: 0.1172
- Machine Type: (CompleteSystem)
- Frequency: 55
from Stoelting Cleaning Equipment
A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Tank Capacity: 80 to 350
- Machine Type: (CompleteSystem)
- Frequency: 20