Aqueous Cleaning Ultrasonic Cleaners and Cleaning Systems

30 Results
Aqueous Ultrasonic Cleaning
from Technic, Inc.

Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness. [See More]

  • Process: Aqueous Cleaning System
  • Heater: 1000 to 3000
  • Tank Capacity: 5.2 to 41
  • Internal Length: 10.0 to 20.0
Benchtop Cleaning Parts Washers
from Cleaning Technologies Group

Benchtop ultrasonic cleaning tanks provide a cost effective way to introduce the power of ultrasonics into any parts washing process. These portable and self-contained ultrasonic cleaning tanks are equipped with electric heat and operate from readily available electrical supplies. They are offered... [See More]

  • Process: Aqueous Cleaning System
  • Source: Electric
  • Machine Type: (Component)
Ultrasonic Benchtop Parts Washer -- Part # 1736
from Safety-Kleen Systems, Inc.

Ultrasonic parts washer ideal for cleaning smaller parts [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Source: Electric
Production Cleaning System -- PCS
from Precision Surfacing Solutions

The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove... [See More]

  • Process: Ultrasonic Cleaning; Aqueous Cleaning System
  • Machine Mounting: Floor or Skid
  • Tank Material: Stainless
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Process: Heated Cleaning Solution; Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 2.5
Complete In-line System -- Lewis SC Strip Cleaner
from Stoelting Cleaning Equipment

Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: (CompleteSystem)
  • Frequency: 16 to 20
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 25
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 1.51
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Process: Aqueous Cleaning System
  • Tank Capacity: 0.5000
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Frequency: 40
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Process: Aqueous Cleaning System
  • Source: Electric
  • Machine Type: (CompleteSystem)
  • Part Loading: Conveyor
Ultrasonic Cleaners
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Process: Ultrasonic Cleaning; Aqueous Cleaning System
  • Source: Electric
  • Tank Capacity: 0.5000
  • Part Loading: TopLoad
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 10
Conveyorized Nearfield Cleaning System -- NF-1803
from Stoelting Cleaning Equipment

Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: (CompleteSystem)
  • Tank Material: Stainless
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 39
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Process: Aqueous Cleaning System
  • Source: Electric
  • Machine Type: (CompleteSystem)
  • Part Loading: FrontLoad; Conveyor; TopLoad (optional feature)
Ultrasonic Cleaning Systems for Industrial Applications
from Precision Surfacing Solutions

For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]

  • Process: Ultrasonic Cleaning; Aqueous Cleaning System
  • Frequency: 38 to 42
  • Tank Capacity: 4 to 13
  • Source: Electric
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 0.1172
Large Series Ultrasonic Cleaning System -- L-174-26-SP
from Stoelting Cleaning Equipment

Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: (CompleteSystem)
  • Tank Material: Stainless
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 2
Immersible/Submersible Ultrasonic Parts Washers Tranducers
from Cleaning Technologies Group

Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to existing equipment, often... [See More]

  • Process: Aqueous Cleaning System
  • Source: Electric
  • Machine Type: (Component)
Lewis Self-Contained Cabinet Series Ultrasonic Cleaner
from Stoelting Cleaning Equipment

Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Heater; Pump
  • Machine Type: (CompleteSystem)
  • Part Loading: TopLoad
Ultrasonic Gun Cleaning Systems -- LG 3606
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 6
Megasonic Generators
from Cleaning Technologies Group

multiMEG ® Generator. 430 kHz conventional micro streaming. 430 kHz dualSWEEP ® cavitation. 1.3 MHz conventional micro streaming. 1.3 MHz dualSWEEP ® cavitation. The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output (sweeping and... [See More]

  • Process: Aqueous Cleaning System
  • Frequency: 430 to 1300
  • Machine Type: (Component)
  • Source: Electric
Parts Washer with Immersion -- VersaForce (i)™
from Stoelting Cleaning Equipment

Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features. Stainless steel construction for long life. Modular design for easy expansion. [See More]

  • Process: Aqueous Cleaning System
  • Part Loading: Conveyor
  • Machine Type: (CompleteSystem)
  • Tank Material: Stainless
Megasonic Plates
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer
  • Machine Type: (Component)
  • Frequency: 430 to 1300
Portable Ultrasonic Cleaner -- Lewis Separate Series
from Stoelting Cleaning Equipment

Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 3 to 60
Rotary Basket Washers
from Cleaning Technologies Group

Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]

  • Process: Aqueous Cleaning System
  • Source: Electric
  • Machine Type: (CompleteSystem)
  • Part Loading: FrontLoad
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet -- Lewis WRD Series
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater; Pump
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 19.8 to 35
Ultrasonic Generators
from Cleaning Technologies Group

Signal Frequency. Blackstone-NEY Ultrasonics manufactures two generators for use at single frequencies of 25 kHz through 104 kHz. The Neptune ®D powers both 25 kHz and 40 kHz Blackstone-NEY transducers. The sweepSONIK ®3 generator powers Blackstone-NEY transducers at frequencies of 40 kHz,... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Generator
  • Machine Type: (Component)
  • Source: Electric
Ultrasonic Cleaner -- Lewis Large Series
from Stoelting Cleaning Equipment

A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]

  • Process: Aqueous Cleaning System
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 80 to 350