Portable Machine Ultrasonic Cleaners and Cleaning Systems
from Ultrasonic Power Corporation
The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]
- Machine Mounting: Portable
- Components: Ultrasonic Transducer
- Machine Type: (CompleteSystem)
- Tank Capacity: 39
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: (CompleteSystem)
- Part Loading: FrontLoad; Conveyor; TopLoad (optional feature)
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Machine Type: (CompleteSystem)
- Tank Capacity: 1.51
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: (CompleteSystem)
- Tank Capacity: 0.1172
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: (CompleteSystem)
- Part Loading: FrontLoad; Conveyor; TopLoad