Benchtop / Pedestal Ultrasonic Cleaners and Cleaning Systems
from Stoelting Cleaning Equipment
Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
- Machine Type: (CompleteSystem)
- Tank Capacity: 3 to 60
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Machine Mounting: Bench or Pedestal
- Tank Capacity: 0.5000
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Frequency: 40
from Ultrasonic Power Corporation
Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer
- Machine Type: (CompleteSystem)
- Tank Capacity: 25
from Cleaning Technologies Group
Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer; Wash Tank or Sump Tub
- Machine Type: (CompleteSystem)
- Source: Electric
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Machine Type: (CompleteSystem)
- Tank Capacity: 1.51
from Gesswein Co., Inc.
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]
- Machine Mounting: Bench or Pedestal
- Tank Capacity: 0.8400
- Components: Ultrasonic Transducer
- Source: Electric
from Fritsch GmbH - Milling and Sizing
For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive parts... [See More]
- Machine Mounting: Bench or Pedestal
- Tank Capacity: 2
- Machine Type: (CompleteSystem)
- Frequency: 35
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: (CompleteSystem)
- Tank Capacity: 0.1172
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: (CompleteSystem)
- Tank Capacity: 13
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: (CompleteSystem)
- Part Loading: FrontLoad; Conveyor; TopLoad (optional feature)
from Fritsch GmbH - Milling and Sizing
For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive... [See More]
- Machine Mounting: Bench or Pedestal
- Tank Capacity: 9
- Machine Type: (CompleteSystem)
- Frequency: 35
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: (CompleteSystem)
- Tank Capacity: 6
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: (CompleteSystem)
- Part Loading: FrontLoad; Conveyor; TopLoad
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer
- Machine Type: (CompleteSystem)
- Tank Capacity: 2