Top Loading Ultrasonic Cleaners and Cleaning Systems

23 Results
Ultrasonic Cleaner LABORETTE 17, size I
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive parts... [See More]

  • Part Loading: TopLoad; Basket
  • Tank Capacity: 2
  • Machine Type: (CompleteSystem)
  • Frequency: 35
Ultrasonic Benchtop Parts Washer -- Part # 1736
from Safety-Kleen Systems, Inc.

Ultrasonic parts washer ideal for cleaning smaller parts [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Source: Electric
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 2.5
Gesswein Sweep Ultrasonic -- 851-5046
from Gesswein Co., Inc.

The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]

  • Part Loading: TopLoad
  • Tank Capacity: 0.8400
  • Components: Ultrasonic Transducer
  • Source: Electric
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Part Loading: Suspension; TopLoad; Basket
  • Tank Capacity: 0.5000
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Frequency: 40
Lewis Self-Contained Cabinet Series Ultrasonic Cleaner
from Stoelting Cleaning Equipment

Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Heater; Pump
  • Machine Type: (CompleteSystem)
  • Tank Material: Stainless
Ultrasonic Cleaners
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Part Loading: TopLoad
  • Source: Electric
  • Tank Capacity: 0.5000
  • Tank Material: Stainless
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Part Loading: FrontLoad; Conveyor; TopLoad
  • Source: Electric
  • Machine Type: (CompleteSystem)
  • Part Capacity: 300
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Part Loading: TopLoad; Basket
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 1.51
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 25
Ultrasonic Cleaner LABORETTE 17, size II
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive... [See More]

  • Part Loading: TopLoad; Basket
  • Tank Capacity: 9
  • Machine Type: (CompleteSystem)
  • Frequency: 35
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 10
Portable Ultrasonic Cleaner -- Lewis Separate Series
from Stoelting Cleaning Equipment

Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 3 to 60
Ultrasonic Cleaning Systems for Industrial Applications
from Precision Surfacing Solutions

For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]

  • Part Loading: TopLoad
  • Frequency: 38 to 42
  • Tank Capacity: 4 to 13
  • Source: Electric
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 13
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Part Loading: TopLoad; Basket
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 0.1172
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet -- Lewis WRD Series
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater; Pump
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 19.8 to 35
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 6
Ultrasonic Cleaner -- Lewis Large Series
from Stoelting Cleaning Equipment

A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 80 to 350
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 39
Ultrasonic Cleaning System -- Lewis Nearfield®
from Stoelting Cleaning Equipment

Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Frequency: 16 to 20
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 2
Ultrasonic Gun Cleaning Systems -- LG 3606
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 6