Sterilizing / Disinfecting Ultrasonic Cleaners and Cleaning Systems
2 Results
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Machine Type: (CompleteSystem)
- Tank Capacity: 13
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Frequency: 40
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Machine Type: (CompleteSystem)
- Tank Capacity: 6
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Frequency: 40