Pan / Tilt Video Cameras
from RDI Technologies Inc.
Iris Edge ™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge ™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all... [See More]
- Physical: Pan / Tilt
- Imaging Technology: CMOS Camera; Digital Camera
- Camera Function: Video
- Application / Industry: Industrial
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD for Configuration Setup (Dip-switch free setup), Path Memory Function, Privacy Masking, 128 Presets, 4.2 ~... [See More]
- Physical: Pan / Tilt
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Horizontal Resolution: 470 to 540
from Fiberscope.net by MEDIT
The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6 ” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would otherwise be... [See More]
- Physical: Underwater Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from SFCable.com
Pan Tilt 1/3" Super HAD. 530TVL Color. 4.3mm Lens. 12VDC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Fiber Instrument Sales, Inc./FIS
Built in heater and fan/IP6 weather-proof, vandle proof [See More]
- Physical: Outdoor Rated; Pan / Tilt; Dome
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Panavision, Inc.
The Alexa has proved itself as a powerful and high quality camera for Film, Television and Commercial markets. With exceptional image performance, versatile workflows and robust reliability, the Alexa Classic sets a new standard in image capture. 4:3 or 16:9 sensor. ProRes Recording to SXS Cards... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera
from TRENDnet Inc.
Easy remote camera viewing with free TRENDnet Cloud service. Pan and tilt from a mobile device. 720p HD resolution. Night vision up to 7.5 meters (25 ft.). Receive motion and sound detection video clips via email. Record video to a Micro SD card or NAS device (sold separately). Two way audio. Free... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; Smart Camera
from Photron
Full HD Resolution to 2,000 frames per second (fps). The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps!. Engineered to Photron's usual very high standards... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Clinton Electronics Corporation
1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm Lens, 18x Optical Zoom, 12x Digital Zoom, 0.4 - 300 ° /sec. Pan Speed,... [See More]
- Physical: Pan / Tilt
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Horizontal Resolution: 470
from Fiberscope.net by MEDIT
This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5 ” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way camera head... [See More]
- Physical: Underwater Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from SFCable.com
Pan Tilt 1/3" Super HAD. 530TVL Color. 6.0mm Lens. 12VDC 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Panavision, Inc.
Optics, Camera and Color working together in as an integrated system. Living Color. A decade into the file-based era, cinematographers finally have a digital camera that offers an aesthetic worth craving. DXL ’s revolutionary image mapping process, Light Iron Color, delivers a rich cinematic... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from TRENDnet Inc.
Motorized PTZ. 3 MP HD resolution. 4x optical zoom, 16x digital zoom, and autofocus. Outdoor IP66 weather rating. Digital Wide Dynamic Range image balancing [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; Smart Camera
from Photron
The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Clinton Electronics Corporation
1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 3.5 ~... [See More]
- Physical: Pan / Tilt
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Horizontal Resolution: 470 to 540
from Fiberscope.net by MEDIT
Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in Articulation. Camera... [See More]
- Physical: Underwater Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from SFCable.com
Pan Tilt 1/3" Super HAD. 530TVL Color. 4.3mm Lens 17LED Day and Night. 12VDC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Panavision, Inc.
Now available for Panavision rental, the RED Helium 8k. Capable of shooting motion and stills in 8K 2.4:1 at up to 75 frames per second (fps), or 8K Full Format at 60 fps —WEAPON 8K S35 delivers unrivaled performance. At full 8K resolution, the HELIUM sensor captures 35.4 Megapixel motion and... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from TRENDnet Inc.
2 MP 1080p HD resolution. Night vision up to 10 m (32.8 ft.). Increase bandwidth efficiency with H.264+ video compression. Save installation costs with Power over Ethernet (PoE). Digital Wide Dynamic Range image balancing. Program motion detection recording and email alerts. MicroSD card slot (up to... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; Smart Camera
from Photron
High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution. To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Fiberscope.net by MEDIT
CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for pipes with diameter from 200 mm (8 ’... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from SFCable.com
Pan Tilt 1/3" Super HAD. 530TVL Color. 6.0mm Lens. 17LED Day & Night. 12VDC. 1 Year Warranty [See More]
- Physical: Outdoor Rated; Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Panavision, Inc.
The Sony F55 has all the features you need to capture highest-quality digital images. With 8.9 megapixels (effective), the F55's 4K image sensor enables a single camera to provide gorgeous and super-sampled HD. The sensor incorporates electronic global shutter and has 14 stops of exposure latitude,... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera
from TRENDnet Inc.
Pan and tilt from a mobile device. Megapixel 720p HD resolution. Night vision up to 7.5 meters (25 ft.). Power and data are received through a single Ethernet cable with PoE. Receive motion and sound detection video clips via email. Record video to a Micro SD card or NAS device (sold separately). [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; Smart Camera
from Photron
In the rapidly evolving automated manufacturing environment, the ability to analyze high-speed processes in order to increase quality and efficiency, and to identify and resolve immediate manufacturing line problems is essential. Factory floor personnel are required to accurately and quickly analyze... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Fiberscope.net by MEDIT
CYCLOPS-E Pole Camera with zoom feature is an affordable version of our CYCLOPS system but still featuring all the outstanding characteristics of this rugged and reliable camera ideal for a wide range of vertical structure inspections. Equipped with patented LED light technology that provides superb... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Panavision, Inc.
Building on the success of the original Panaflex 35mm camera introduced in 1972, the Gold (1976) and Gold II (1987) continue to provide reliable film capture. The Gold and GII accept the complete complement of Panavision ® 35mm lenses and accessories. Top- or rear-mountable 500 foot or 1000 foot... [See More]
- Physical: Pan / Tilt
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Film Camera