12 bits Video Cameras

113 Results
10-Gigabit Ethernet Camera -- Genie Nano 10GigE
from Teledyne DALSA

High speed, redefined. Engineered for imaging applications that require next generation speeds and resolutions, the all-new Genie Nano-10GigE series is an easy replacement for gigabit ethernet cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Charge-domain CMOS TDI Line Scan Camera -- Linea HS 16k
from Teledyne DALSA

A New Definition of Speed. The all new Linea HS ™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here. Building on Teledyne DALSA ’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Contact Image Sensor -- AxCIS
from Teledyne DALSA

AxCIS ™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome; Color (optional feature)
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Genie Nano 5GigE Vision CMOS Cameras -- G5-GC31-C4505
from Teledyne DALSA

The new standard for speed. Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new Genie Nano 5GigE models feature... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Linea GigE CMOS Cameras -- LA-GM Series
from Teledyne DALSA

Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also packed... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
A100 Series -- A102k
from Basler Vision Technologies

The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
1 Megapixel High Speed Camera -- Phantom® V-Series Camera
from Vision Research

The Phantom ® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput. ISO Color 2,000D* 2,500T*. ISO Mono 6,400D* 20,000T. 1280 x 800 maximum resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional). 1 µs... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Compact 4-Megapixel High-speed Camera -- FASTCAM Mini WX100
from Photron

The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames per second (fps), and... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
CCD Research Camera -- CS/MS
from JENOPTIK Optical Systems, Inc.

The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
10 Gigabit Color Industrial Camera -- SMI-C10Gi-2592P-01
from Smartmore Corporation Limited

When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
MX Series Gigabit Ethernet Industrial Camera -- MXGC20
from Baumer Ltd.

2/3" progressive scan CMOS, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Camera Link CCD Camera -- STC-CL338A
from Sentech America

The STC-CL338A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 240fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera; Digital Camera
Dicam Series -- Model Dicam Pro
from PCO AG

High powered intensified camera, maybe triggered by light or electricity [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Global Shutter Cmos Image Sensor -- CMV8000
from CMOSIS nv

The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3 “ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise... [See More]

  • Resolution: 10 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
A300 Series -- A311f
from Basler Vision Technologies

The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Broadcast High Speed Camera -- Phantom® v642
from Vision Research

Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Compact High-Speed Camera -- FASTCAM Mini AX100
from Photron

FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
CCD Routine Camera -- C3
from JENOPTIK Optical Systems, Inc.

Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes ® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Smart Camera
MX Series USB Industrial Camera -- MXUC20
from Baumer Ltd.

2/3" progressive scan CMOS, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
FireWire CCD Microscopy Camera -- PL-B872MF-KIT
from PixeLINK

Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
GigE Vision, CMOS, 2.3 MP, Mono, Cased -- STC-SBS241POE
from Sentech America

Sentech is releasing a brand new GigE Vision, 2.3MP monochrome GigE Vision camera. The STC-SBS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SBS241POE is capable of capturing moving objects without any motion blur. By utilizing the GigE Vision... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera; Digital Camera
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV12000
from CMOSIS nv

The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out is possible. The state-of-the-art pixel design makes true correlated double sampling (CDS) possible which reduces... [See More]

  • Resolution: 10 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
A600 Series -- A631f
from Basler Vision Technologies

A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality for industrial use, the A600 series is the right fit. Their compact size and the ease of... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Digital High-Speed Camera -- Phantom® Miro® 210J / C210
from Vision Research

1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Compact High-Speed Camera -- FASTCAM Mini AX200
from Photron

Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]

  • Resolution: 12 bits; 36-bit Single Sensor
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Digital Microscope Camera -- SpeedXT® Core 3
from JENOPTIK Optical Systems, Inc.

ProgRes ® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik ’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
10-Gigabit Industrial Camera -- SMI-C10Gi-7912P-01
from Smartmore Corporation Limited

The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;. - 10Gbit bandwidth;. - Optical fiber 20 kilometers transmission,... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: Digital Camera
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
FireWire CMOS Microscopy Camera -- PL-B625CF-KIT
from PixeLINK

Details. The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The sensor features... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GigE Xilinx FPGA Camera -- STC-GE152OX
from Sentech America

The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera; Digital Camera
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV2000
from CMOSIS nv

The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]

  • Resolution: 10 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
Aviator Series -- avA1000-120kc
from Basler Vision Technologies

The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Flex4K
from Vision Research

Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Compact High-speed Camera System -- FASTCAM Mini UX100
from Photron

The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]

  • Resolution: 12 bits; 36-bit for Color
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera; Digital Camera
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV20000
from CMOSIS nv

The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
eXcite Series -- exA1390-19c
from Basler Vision Technologies

Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision component for capturing and processing images based on your software application. The 1.0 GHz performance provides... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 0
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
High Speed Camera -- Phantom® Miro® 110/111
from Vision Research

Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Compact High-speed Camera System -- FASTCAM Mini UX50
from Photron

The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to 2,000fps and frame rates up to 160,000fps at reduced image resolution, the Mini UX50... [See More]

  • Resolution: 12 bits; 36-bit for Color
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: Digital Camera
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
GC Series -- Prosilica GC1020
from Allied Vision Technologies GmbH

XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
USB 2.0 CCD Cased Camera -- STC-MC33USB
from Sentech America

The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera; Digital Camera
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV4000
from CMOSIS nv

The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]

  • Resolution: 10 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
Pilot Series -- piA2400-17gc
from Basler Vision Technologies

The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Miro® 120/121
from Vision Research

1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
High Definition High-speed Camera -- Fastcam SA2
from Photron

Full HD Resolution to 2,000 frames per second (fps). The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps!. Engineered to Photron's usual very high standards... [See More]

  • Resolution: 12 bits; 36-bit for Color
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Intelligent Camera -- SMI-CS-1280P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera; Smart Camera
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
USB 2.0 CCD Cased Camera -- STC-SB133USB
from Sentech America

The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration, Pixel Blemish... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still; Video
  • Imaging Technology: CCD Camera; Digital Camera
Quad Linear Line Scan Sensor -- 4LS Line Scan
from CMOSIS nv

The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved readout during integration. Each... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
Runner Series -- ruL1024-57gm
from Basler Vision Technologies

The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a tri-linear... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Miro® 14x/34x
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M & LAB styles. Up to 2560 x 1600 resolution. 1.6 Gpx/s throughput on the 140. 3.2 Gpx/s throughput on the 340. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
High Performance High-speed Camera System -- FASTCAM SA-X2
from Photron

To meet the requirements of the most demanding high-speed imaging applications, a balance of high frame rate, image resolution, dynamic range and light sensitivity is required. The FASTCAM SA-X2 high-speed camera system provides an optimal combination of these critical parameters, with sufficient... [See More]

  • Resolution: 12 bits; 36-bit for Color
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Mini Gigabit Ethernet Industrial Camera -- SMI-CGi-2448P-02
from Smartmore Corporation Limited

This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]

  • Resolution: 12 bits
  • Imaging Technology: CMOS Camera; Digital Camera
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor
GC Series -- Prosilica GC1350
from Allied Vision Technologies GmbH

1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
USB 3.0 CMOS Camera -- STC-MCA5MUSB3
from Sentech America

The STC-MCA5MUSB3 USB 3.0 color camera features a 1/2.5" CMOS Aptina sensor with a scalable 5MP (14fps) to 32 x 32 pixels (2,106fps) resolution. This low cost, high performance camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera; Digital Camera
Scout Light Series -- slA1000-30fm
from Basler Vision Technologies

The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b ™ interface, the cameras in this family are defined by state of the... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Miro® 310/311
from Vision Research

ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
High Performance High-speed Camera System -- FASTCAM SA-Z
from Photron

The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high... [See More]

  • Resolution: 12 bits; 36-bit for Color
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
USB2.0 Black and White Industrial Camera -- SMI-CU2-1280P-01
from Smartmore Corporation Limited

Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera; Digital Camera
GC Series -- Prosilica GC1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
USB3 Vision CMOS, 2.35 MP, Color, Cased -- STC-MCS241U3V
from Sentech America

Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera; Digital Camera
Scout Series -- scA1000-20fc
from Basler Vision Technologies

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]

  • Resolution: 8 bits; 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Miro® 320
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in LAB body style. 1,380 fps at 1920 x 1200. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. All Phantom Miro cameras are small, lightweight, rugged digital high-speed... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
High-speed Camera System -- Fastcam SA6
from Photron

The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
USB3.0 Color Industrial Camera -- SMI-CU3-2448P-02
from Smartmore Corporation Limited

This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Sprint Series -- spL2048-140km
from Basler Vision Technologies

The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler sprint is the fastest line scan camera on the market! These extremely high line capture rates and the resulting short integration times... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
High Speed Camera -- Phantom® Miro® 320S/321S
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
High-speed Imaging System -- Fastcam SA4
from Photron

High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution. To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system... [See More]

  • Resolution: 12 bits; 36-bit for Color
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
USB3.0 Frame Color Series Cameras -- SMI-CU3-3072P-01
from Smartmore Corporation Limited

The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on stability,... [See More]

  • Resolution: 12 bits
  • Imaging Technology: CMOS Camera; Digital Camera
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor
GC Series -- Prosilica GC1600
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Miro® 3A10
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available only in the LAB body style. 1,850 fps at 1280 x 1280. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Multi Head High-speed Camera System -- FASTCAM Multi
from Photron

The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Miro® C110
from Vision Research

800 fps at 1280 x 1024. 12 bit, 1.3 megapixel CMOS sensor. ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable. Standard BNC and Ethernet connectors. Small: 73 mm x 93 mm x 82.5 mm (H x W x D). Cost Effective and Flexible. Available on the Vision Research Web Store (USA only). The Phantom ®... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Ultra High-speed Video System -- FASTCAM SA1.1
from Photron

The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® Miro® C210
from Vision Research

1800 fps at 1280 x 1024. 12 bit, 1.3 megapixel CMOS sensor. ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; adjustable. Versatile, compatible with all Miro cables. 128GB internal CineFlash ® standard. Small: 73 mm x 73 mm x 82.5mm (H x W x D). The Phantom ® Miro ® C210 is a small, light and... [See More]

  • Resolution: 12 bits
  • Application / Industry: Industrial; Scientific / Research
  • Camera Function: Video
  • Horizontal Resolution: 64 to 1280
Ultra High-speed Video System -- Fastcam SA5
from Photron

Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per... [See More]

  • Resolution: 12 bits; 36-bit for Color
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GC Series -- Prosilica GC650
from Allied Vision Technologies GmbH

Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® v341
from Vision Research

4 megapixel image. 3 gigapixel/second throughput. 10-800 frames-per-second (fps) at full resolution. 1 μs minimum exposure. CineMag compatible. Range ready. The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GC Series -- Prosilica GC655
from Allied Vision Technologies GmbH

Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® v411
from Vision Research

Custom-designed 1280 x 800 CMOS sensor. Extreme Dynamic Range (EDR): two exposures per frame. Internal Mechanical Shutter mechanism for hands-free / remote CSRs. Memory Segmentation: up to 63 segments. Non-volatile, hot-swappable Phantom CineMag memory magazines. ISO Monochrome 20,000T; 6,400D;... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GC Series -- Prosilica GC660
from Allied Vision Technologies GmbH

The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
High Speed Camera -- Phantom® v711
from Vision Research

The Phantom ® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput. 1280 x 800 resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,400,000 fps (optional). 1 μs minimum exposure, 300 ns with the FAST option. ISO Monochrome... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Ultrahigh-Speed Camera -- Phantom® v1212
from Vision Research

The Phantom ® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome 32,000D; Color 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Ultrahigh-Speed Camera -- Phantom® v1612
from Vision Research

The Phantom ® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Ultrahigh-Speed Camera -- Phantom® v2012
from Vision Research

The Phantom ®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 305ns minimum exposure with the FAST option. 1... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GE Series -- Prosilica GE1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Ultrahigh-Speed Camera -- Phantom® v2512
from Vision Research

The Phantom ® v2512 provides a widescreen CMOS sensor and delivers a speed of over 25,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color; 6,400D. 280ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
GE Series -- Prosilica GE1600
from Allied Vision Technologies GmbH

2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GE1600 runs 15... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
GE Series -- Prosilica GE1650
from Allied Vision Technologies GmbH

2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1650 incorporates a high-quality Kodak KAI-2020 CCD sensor providing excellent monochrome and color image... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
GE Series -- Prosilica GE1660
from Allied Vision Technologies GmbH

2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1660 incorporates a high-quality 2/3" Kodak KAI-2020 CCD sensor providing excellent monochrome... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
GE Series -- Prosilica GE1900
from Allied Vision Technologies GmbH

High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
GE Series -- Prosilica GE1910
from Allied Vision Technologies GmbH

High Definition Resolution CCD camera with GigE Vision interface - 30 frames per secondThe new 2/3" format, HD-resolution, 2 megapixel GE1910 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1910 incorporates the new Kodak KAI-02150 CCD sensor... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
GE Series -- Prosilica GE2040
from Allied Vision Technologies GmbH

High-performance 4 megapixel CCD camera - 15 fpsThe 4-megapixel GE2040 is a very high-resolution CCD camera with Gigabit Ethernet output. The GE2040 has a fast frame rate of 15 fps at 2040x2040 resolution. The sensor used in the GE2040 is the high-quality KAI-04022 CCD image sensor from Kodak and... [See More]

  • Resolution: 12 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera