Global Shutter Video Cameras

16 Results
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera
from JEOL USA, Inc.

Features. High-sensitivity, low-noise 19 M pixel CMOS sensor enables clearer imaging with fine specimen details observable even at low electron doses. Its global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less artifacts during dynamic observation. [See More]

  • Shutter Type: Global Shutter
  • Imaging Technology: CMOS Camera; Digital Camera
  • Camera Function: Still; Video
  • Format / Output: TIFF (Image, Video), BMP (Image), JPG (Image)
Aviator Series -- avA1000-120kc
from Basler Vision Technologies

The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; Digital Camera
Global Shutter Cmos Image Sensor -- CMV8000
from CMOSIS nv

The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3 “ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
1.3 MP Global Shutter Camera (Monochrome) -- See3CAM_10CUG
from e-con Systems™ Inc

Tags: Global Shutter Cameras | Monochrome Cameras. Overview. The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi ® AR0134 CMOS sensor. [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
Small Form Factor High Sensitivity Global Shutter Sensor -- NanEye GS
from CMOSIS nv

NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter pixel with 3.6um pitch. The global shutter property permits easy synchronization with external light sources or... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP Global Shutter Monochrome Camera for NVIDIA® Jetson AGX Xavier™ -- e-CAM24_CUXVR
from e-con Systems™ Inc

Houses e-CAM222_CUMI2311_MOD - 2MP Camera Module with S-Mount lens holder. Superior low light performance and IR performance. High-speed 2-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™. Up to 4 cameras can be connected to NVIDIA ® Jetson... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP Global Shutter Monochrome Camera for NVIDIA® Jetson Xavier™ NX -- e-CAM23_CUNX
from e-con Systems™ Inc

Houses e-CAM222_CUMI2311_MOD - 2MP Camera Module with S-Mount lens holder. Superior low light performance and IR performance. High-speed 2-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson Xavier ™ NX. Up to 2 cameras can be connected to NVIDIA ® Jetson... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2311 Global Shutter Monochrome camera for Raspberry Pi 4 -- e-CAM21_CURB
from e-con Systems™ Inc

Houses Full HD Camera Module with S-mount lens holder. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in to Raspberry Pi 4 kit. Frame Rate: Streams HD @ 90 fps & 2M @ 60 fps. Refer Datasheet for complete frame rate details. Output Format: RAW8/10. Operating Temperature Range: -30... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2311 Global Shutter Monochrome Camera Module -- e-CAM222_CUMI2311_MOD
from e-con Systems™ Inc

2.0 MP Global Shutter Monochrome camera with 2-lane MIPI CSI-2 interface. Superior low light performance and IR performance. 1/2.9" Optical Form-factor. 8-bit/10-bit Monochrome output format. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2311 Global Shutter Monochrome GMSL2™ Camera with 15m cable support -- NileCAM29
from e-con Systems™ Inc

Tags: GMSL2 ™ Cameras. Overview. NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3 μm x 3 μm OmniPixel ® 3-GS technology, this camera excels in capturing detailed images... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2311 Monochrome Global Shutter Camera -- See3CAM_20CUG
from e-con Systems™ Inc

Tags: Global Shutter Cameras | Monochrome Cameras. Overview. See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3 μm x 3 μm pixel OmniPixel ® 3-GS technology. This monochrome USB... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2312 Global shutter RGB-IR camera for i.MX8 Processors -- e-CAM27_CUiMX8
from e-con Systems™ Inc

Overview. This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. Refer Datasheet  for complete frame rate details. Specifications. Key features: Houses e-CAM227_CUMI2312C_MOD - 2MP RGB-IR MIPI... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2312 Global Shutter RGB-IR camera for Jetson AGX Orin™ -- e-CAM27_CUOAGX
from e-con Systems™ Inc

Overview. e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA ® Jetson AGX Orin ™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA ® Jetson AGX Orin ™ platform. This camera is based on the 1/2.9"... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2312 Global Shutter RGB-IR Camera Module -- e-CAM227_CUMI2312C_MOD
from e-con Systems™ Inc

Overview. e-CAM227_CUMI2312C_MOD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3 μm x 3 μm pixel OmniPixel ® 3-GS technology. It can capture high frame rate images without any motion blur and its IR... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2312 Global Shutter RGB-IR GMSL2™ Camera with 15m cable support -- NileCAM27
from e-con Systems™ Inc

Tags: GMSL2 ™ Cameras. Overview. NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3 μm x 3 μm OmniPixel ® 3-GS technology, this camera captures high-resolution images with... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera
2MP OV2312 Global Shutter RGB-IR USB 3.2 Gen 1 Camera -- See3CAM_27CUG
from e-con Systems™ Inc

Overview. See3CAM_27CUG is a 2MP RGB-IR global shutter USB 3.2 Gen 1 camera for accurate and fast capture of moving scenes at 36fps in full resolution. This Global shutter USB camera features the OV2312 CMOS Image Sensor with a pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image... [See More]

  • Shutter Type: Global Shutter
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera; Digital Camera