Outdoor Rated Video Cameras
from TRENDnet Inc.
4 MP Full HD resolution. Compact IP66 weather rated housing. IK10 vandal proof protection. Night vision up to 30 m (100 ft.). Save installation costs with Power over Ethernet (PoE). Program motion detection recording and email alerts. Wide Dynamic Range image balancing. ONVIF and IPv6 support [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; Smart Camera
from LJ Star
LJ Star ’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process monitoring, even in the harshest... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Matrox Imaging
The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from SFCable.com
IR Distance up to 395ft / 120m. 11 Super Power IR LED, 6pc x 25 º / 5pc x 45 º IR Distance up to 395ft / 120m. IP66 Rating. User Adjustable IR LED Intensity (VR), Factory Default 80%. Fully-Cable Managed Mounting Bracket. Uses professional rust-proof stainless steel screws. Heater and... [See More]
- Physical: Outdoor Rated
- Imaging Technology: IR
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from Moxa Inc.
The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the outdoor environment... [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from IC Realtime, LLC
EL790 - Black case. EL790W - White case. EL790IR - IR with black case. EL790IRW - IR with white case. The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on... [See More]
- Physical: Outdoor Rated; Dome
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Horizontal Resolution: 600
from e-con Systems™ Inc
Highlights: Streams both 3D depth and IR imaging. Suitable for Outdoor/Indoor applications. Hardware Trigger. Plugs into NVIDIA ® Jetson AGX Orin ™/ Xavier ™ development kits. Multi-camera support upto 3 cameras (without interference). Depth range up to 8.5m (6m by default). Model... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Fiber Instrument Sales, Inc./FIS
Vandal resistant fiber optic cameras can transmit up to 8 kilometers [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Campbell Scientific, Inc.
The CC5MPX is a high-resolution digital network camera with video capabilities. It requires little power, making it ideal for battery-powered installations. The camera can produce images of up to 5 megapixels, and has a rugged environmental case that allows it to be used outside in extremes of... [See More]
- Physical: Outdoor Rated; Underwater Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial; Scientific / Research
from OFIL Systems
DayCor ® ORSOLAR is a powerful high-speed oil-spill monitoring eye, an imager that adds visual information about existing floating slicks and sheens, their boundaries, thickness and location. ORSOLAR can be fit into a variety of airplanes gimbaled payloads. Based on UV polarization imaging,... [See More]
- Physical: Outdoor Rated; Dome
- Imaging Technology: Digital Camera; UV Camera
- Camera Function: Still; Video
- Application / Industry: Industrial
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Physical: Outdoor Rated; Underwater Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from TRENDnet Inc.
2MP 1080p HD resolution. Endless 360° pan / 90° tilt with auto-flip. 20x optical zoom and 16x digital zoom. Intelligent 3D Zoom. Auto-Focus and Auto-Iris Lens. Night vision up to 100 meters (328 ft.). Outdoor IP66 weather rating. Save installation costs with Power over Ethernet (PoE). Digital Wide... [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; Smart Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from SFCable.com
18x Indoor Ex-View Surface-SEM18S-V48DN [See More]
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
from IC Realtime, LLC
The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available... [See More]
- Physical: Outdoor Rated; Dome
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Horizontal Resolution: 600 to 630
from e-con Systems™ Inc
Overview. STURDeCAM31_CUR360 is a small form factor GMSL2 IP69K HDR camera powered by a 1/2.42" Sony ® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional image quality at low lighting conditions. Its 120dB High... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from OFIL Systems
Inspection is semiautomatic, letting operators the option to configure preset shooting positions and profiles and control recording. DayCor ® Ranger HD is remotely controlled by the operator who sits inside the vehicle. The detecting unit is mounted either on the vehicle roof or elsewhere,... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from SFCable.com
18x Outdoor HB Ex-View celling Mount, SEM18H-V48DNC [See More]
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
from IC Realtime, LLC
The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its... [See More]
- Physical: Outdoor Rated
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from e-con Systems™ Inc
GMSL ™ Cameras | HDR Cameras | Sony ISX031 Cameras. Overview. STURDeCAM31 is a small form factor GMSL2 ™ IP69K HDR camera powered by a 1/2.42" Sony ® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from SFCable.com
18x Outdoor HB Ex-View wall Mount, SEM18H-V48DNW [See More]
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
from IC Realtime, LLC
PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability. This PTZ camera incorporates a 1/4" SONY EXview HAD � CCD for high... [See More]
- Physical: Outdoor Rated; Dome
- Specialty Camera Type: High Speed Camera
- Camera Function: Video
- Horizontal Resolution: 480 to 540
from e-con Systems™ Inc
NVIDIA Orin Cameras | GMSL ™ Cameras. Overview. NileCAM21 is a Full HD GMSL2 ™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is based on the 1/2.5" AR0233AT CMOS image sensor with new 3.0 µm dual conversion gain BSI pixel... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera; IR
from IC Realtime, LLC
The ICR-149 is a compact vari-focal weather proof day/night bullet camera. It has a 3.5mm-16mm vari-focal lens and utilizes the new Sony SS-11X chipset with 500 TV lines. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its compact size and low profile... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from e-con Systems™ Inc
e-con Systems' DepthVista series comprises a range of 3D cameras - powered by Time-of-Flight technology. These Time of Flight(ToF) Cameras work in the NIR range (940nm/850nm) for providing accurate 3D imaging in indoor and outdoor conditions. e-con's DepthVista ToF series can perform end-to-end... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Physical: Outdoor Rated; Underwater Rated; Pan / Tilt
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from SFCable.com
1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 28 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera; IR
from IC Realtime, LLC
The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something to behold. [See More]
- Physical: Outdoor Rated
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from e-con Systems™ Inc
Overview. DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480 @ 30fps. It... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera
from SFCable.com
26x Outdoor HB Ex-View celling, SEM26H-V48DNC [See More]
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
from IC Realtime, LLC
ICRVMD - Silver. ICRVMDB - Black. Small size weatherproof vandalproof dome camera. ICRealtime 's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and excellent sensitivity (0.5 Lux). It comes standard with a 3.6 mm lens that is easily... [See More]
- Physical: Outdoor Rated; Dome
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Horizontal Resolution: 420
from e-con Systems™ Inc
Overview. NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA ® Jetson AGX Orin ™ / AGX Xavier ™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance Image Signal Processor (ISP), GMSL2 deserializer... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from SFCable.com
26x Outdoor HB Ex-View wall, SEM26H-V48DNW [See More]
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
from IC Realtime, LLC
EL750 - Black case. EL750W - White case. The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and... [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
NVIDIA AGX Xavier Cameras | GMSL Cameras. Supported Platforms,. Overview. NileCAM25_CUXVR is a Full HD global shutter GMSL2 color camera kit for NVIDIA ® Jetson AGX Xavier ™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC. [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera; IR
from IC Realtime, LLC
ICR300H2 - Black case. ICR300H2W - White case. ICR-300H2 is a vari-focal weather proof day/night vandal-proof dome camera. It has a 4-9mm vari-focal lens and utilizes a 1/3 Sony CCD sensor with 600TV lines. The external zoom and focus adjustments make mounting the ICR-300H2 easy regardless of its... [See More]
- Physical: Outdoor Rated; Dome
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Horizontal Resolution: 600
from e-con Systems™ Inc
NVIDIA Orin Cameras | GMSL Cameras. Overview. NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 µm. This camera comes with a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from SFCable.com
28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera; IR
from IC Realtime, LLC
This is ICR 's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a built in... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
e-CAM220_CUMI327_MOD is a Full HD ultra-low light MIPI camera module. This Full HD camera module is based on 1/2.8" Sony ® STARVIS ™ IMX327 CMOS sensor with 2.9- µm pixel size. Its high sensitivity in both visible and near infrared region helps to produce extraordinary images under... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from SFCable.com
3-AXIS Vandal Proof Dome Camera SSDX-742AI-VD [See More]
- Physical: Outdoor Rated; Dome
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
from IC Realtime, LLC
The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD. 3.6mm fixed lens. 420 TV Lines. [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Overview. NileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin ™ / AGX Xavier ™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of the camera is that it comes with a combination of HDR and LFM (LED Flicker Mitigation) - making it perfect for a... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from SFCable.com
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 12V DC. 1 Year Warranty. [See More]
- Physical: Outdoor Rated; Dome
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera; IR
from e-con Systems™ Inc
Highlights: Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). Plugs into NVIDIA ® Jetson AGX Xavier ™ developer kit. High Dynamic Range (HDR) with LED Flickering Mitigation (LFM). Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. Shielded... [See More]
- Physical: Outdoor Rated
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera