RS232 Video Cameras
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Santa Barbara Instrument Group
The SG4 Autoguider system includes: Stand-alone configuration, no computer or other external device required for operation. Perfect for DSLR users. KAI-340 CCD 640 x 480 @ 7.4u with low read noise and low dark current. RS232 port for image download and setup, USB Adapters available. Wireless image... [See More]
- Format / Output: RS232
- Imaging Technology: CCD Camera; Digital Camera
- Camera Function: Video
- Lens Mount: C-Mount
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Format / Output: RS232; Ethernet; USB
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from KEYENCE
XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; CMOS Camera
from Optex FA
NPN and PNP outputs available [See More]
- Format / Output: NTSC; RS232; Parallel
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision component for capturing and processing images based on your software application. The 1.0 GHz performance provides... [See More]
- Format / Output: RS232; Ethernet; USB; Digital I/O
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Format / Output: RS232; RS485; UTP
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Format / Output: RS232; Ethernet; Digital I/O
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera; Smart Camera
from Toshiba Imaging Systems Division
The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible with Toshiba's 3-chip camera controller to... [See More]
- Format / Output: RS232
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Banner Engineering Corp.
Uses the Color Match tool to inspect for specific colors. Combines all P4 OMNI Gray Scale tools: Locate, Geometric Find and Count, Edge, Object, Blob, Average Gray Scale and Measure. Features models with optional Bar Code Reader. Captures images using a 752 x 480 pixel color CMOS imager. Delivers... [See More]
- Format / Output: RS232; Ethernet
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from Campbell Scientific, Inc.
The CC5MPX is a high-resolution digital network camera with video capabilities. It requires little power, making it ideal for battery-powered installations. The camera can produce images of up to 5 megapixels, and has a rugged environmental case that allows it to be used outside in extremes of... [See More]
- Format / Output: NTSC; RS232; RS485; Ethernet
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial; Scientific / Research
from Neousys Technology Inc.
iVIS-200 is a Atom ™ E3845 processing unit as part of an innovative smart camera framework, where you can build up your own x86-based smart camera by integrating an off-the-shelf camera. iVIS-200 integrates leading-edge technologies its ultra-compact footprint. In addition to internal... [See More]
- Format / Output: RS232; Ethernet; Wireless (optional feature)
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Smart Camera
from OFIL Systems
ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers. ROMeye HD is a high-end camera core... [See More]
- Format / Output: RS232; Ethernet; USB; Wireless; HDMI
- Monochrome / Color: Color
- Camera Function: Still; Video
- Imaging Technology: Digital Camera; UV Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Smartmore Corporation Limited
This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]
- Format / Output: RS232; Ethernet
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from KEYENCE
XG-HL04M 16-speed 4096-pixel Line Scan Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; CMOS Camera
from Toshiba Imaging Systems Division
The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block technology to produce optimal... [See More]
- Format / Output: RS232
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from OFIL Systems
RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras. RANGEReyeHD is a high definition, highly... [See More]
- Format / Output: RS232; Ethernet; USB; Wireless; HDMI
- Monochrome / Color: Color
- Camera Function: Still; Video
- Imaging Technology: Digital Camera; UV Camera
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Smartmore Corporation Limited
The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]
- Format / Output: RS232; Ethernet; USB
- Imaging Technology: Digital Camera; Smart Camera
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from KEYENCE
XG-HL08M 16-speed 8192-pixel Line Scan Camera [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; CMOS Camera
from Toshiba Imaging Systems Division
Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and near-infrared... [See More]
- Format / Output: RS232
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from OFIL Systems
Compact handheld corona cameras for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on ergonomic design and ease of operation. UVoll é cameras are manufactured under adherence to rigorous quality control standards. UVoll é family incorporates the DayCor... [See More]
- Format / Output: RS232
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; UV Camera
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from KEYENCE
XG-H2100C Digital High-speed Color Camera with 21 million pixels [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CMOS Camera
from Toshiba Imaging Systems Division
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor. 3CCD-1/3 inch interlace. Output Resolution. 1920 (H) x 1080 (V). Sensitivity. F6.8 standard (2000 lux). Minimum Illumination. 13 lux (F2.2,... [See More]
- Format / Output: RS232
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from KEYENCE
XG-H2100M Digital High-speed Monochrome Camera with 21 million pixels [See More]
- Format / Output: RS232; Ethernet; USB; Proprietary
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CMOS Camera
from Toshiba Imaging Systems Division
Toshiba's new IK-HR1S color camera provides incredible high definition video with the flexibility of switchable 1080i or 720p output. This compact, one-piece camera is ideal for high speed and broadcast imaging, producing little or no motion artifacts. From land, air or sea, let Toshiba bring your... [See More]
- Format / Output: RS232
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera