External Trigger Input Video Cameras
from RDI Technologies Inc.
Iris Edge ™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge ™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all... [See More]
- Shutter Control: External Trigger
- Imaging Technology: CMOS Camera; Digital Camera
- Camera Function: Video
- Application / Industry: Industrial
from Teledyne DALSA
The new standard for speed. Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new Genie Nano 5GigE models feature... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from RDI Technologies Inc.
The Iris CM is the latest innovation in video-based asset condition monitoring. With the Iris CM, Motion Amplification ® is a flexible and scalable solution that continuously monitors your equipment while you are away. This tool connects traditional vibration inputs and RDI ’s patented... [See More]
- Shutter Control: External Trigger
- Imaging Technology: CMOS Camera; Digital Camera
- Camera Function: Video
- Application / Industry: Industrial
from Teledyne DALSA
Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also packed... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Teledyne DALSA
The Caliber ™ GX series of uncooled long wave infrared (LWIR) cameras offers outstanding shutterless imaging performance and great flexibility in a very compact package. With a frontal form factor of 29mm x 29mm the camera can be integrated in tight spaces for compact solutions. The... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Digital Camera; Long Wave Infrared (LWIR)
from Vision Research
The Phantom ® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput. ISO Color 2,000D* 2,500T*. ISO Mono 6,400D* 20,000T. 1280 x 800 maximum resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional). 1 µs... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Neousys Technology Inc.
iVIS-200 is a Atom ™ E3845 processing unit as part of an innovative smart camera framework, where you can build up your own x86-based smart camera by integrating an off-the-shelf camera. iVIS-200 integrates leading-edge technologies its ultra-compact footprint. In addition to internal... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: Smart Camera
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Smartmore Corporation Limited
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera
from Gem Electronics
Features. 2 Megapixal (1600 x 1200) resolution with excellent picture performance - H.264/MPEG4 (3GPP only)/JPEG Triple stream. 3-axis structure. IR cut removal filter (ICR) built-in for option. 2.7- 9mm manual iris lens. SD card for recording during alarm trigger & network outage. 2-way audio. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Matrox Imaging
The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Shimadzu Scientific Instruments, Inc.
The HPV-2 can be used in a wide range of applications that require high-speed recording, such as the development of advanced technologies and products, defect cause analysis, scientific, engineering, or medical research, improvement of manufacturing technologies, and sports science. [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from KEYENCE
XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; CMOS Camera
from Toshiba Imaging Systems Division
The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible with Toshiba's 3-chip camera controller to... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Optex FA
NPN and PNP outputs available [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: Global Shutter Cameras | Monochrome Cameras. Overview. The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi ® AR0134 CMOS sensor. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Princeton Infrared Technologies, Inc. (PIRT)
The Princeton Infrared Technologies ’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at... [See More]
- Shutter Control: External Trigger
- Imaging Technology: Digital Camera
- Camera Function: Video
- Application / Industry: Industrial; Scientific / Research
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Campbell Scientific, Inc.
The CC5MPX is a high-resolution digital network camera with video capabilities. It requires little power, making it ideal for battery-powered installations. The camera can produce images of up to 5 megapixels, and has a rugged environmental case that allows it to be used outside in extremes of... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial; Scientific / Research
from Vision Research
Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from PixeLINK
Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Smartmore Corporation Limited
This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Smart Camera
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera; Smart Camera
from Shimadzu Scientific Instruments, Inc.
A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds. In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization through slow-motion replay. This... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from KEYENCE
XG-HL04M 16-speed 4096-pixel Line Scan Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; CMOS Camera
from Toshiba Imaging Systems Division
The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block technology to produce optimal... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: 5MP Cameras | Enclosure Cameras. Overview. See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi ® and USB 3.1 Gen 1 Interface... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Princeton Infrared Technologies, Inc. (PIRT)
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link ™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has... [See More]
- Shutter Control: External Trigger
- Imaging Technology: Digital Camera
- Camera Function: Video
- Specialty Camera Type: Vision Sensor; Line Scan Camera
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Vision Research
1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from PixeLINK
Details. The PL-B621 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1.3 megapixel sensor and can provide 30 frames per second at full resolution, or 100 frames per second at VGA resolution. Included with all PixeLINK... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Smartmore Corporation Limited
The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is optimized for A0I industry applications and... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from KEYENCE
XG-HL08M 16-speed 8192-pixel Line Scan Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; CMOS Camera
from Toshiba Imaging Systems Division
Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and near-infrared... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
13MP Colour camera with 4-lane MIPI CSI-2 interface. 1/3.2" Optical Form-factor. Uncompressed UYVY streaming & Compressed MJPEG streaming. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. External Trigger input. Face detection capability. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Vision Research
Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from PixeLINK
Details. The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The sensor features... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
XG-H2100C Digital High-speed Color Camera with 21 million pixels [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CMOS Camera
from Toshiba Imaging Systems Division
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor. 3CCD-1/3 inch interlace. Output Resolution. 1920 (H) x 1080 (V). Sensitivity. F6.8 standard (2000 lux). Minimum Illumination. 13 lux (F2.2,... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Basler Vision Technologies
The A400 area scan series is designed for industrial users who require high resolution coupled with high speed. A400 cameras feature the latest generation of CMOS sensors and provide superior image quality. They include features such as three shading correction choices (PRNU, DSNU, and FPN) that... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from e-con Systems™ Inc
Tags: 4K Cameras | Enclosure Cameras. Highlights. Houses e-CAM130_CUMI1820_MOD - 13MP onsemi ® AR1820HS Image Sensor. Fixed Focus. Rolling shutter with global reset mode #. 13MP still capture with Zero shutter lag. On-board high performance ISP. Overview. See3CAM_CU130 is an Ultra HD USB camera... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
To meet the requirements of the most demanding high-speed imaging applications, a balance of high frame rate, image resolution, dynamic range and light sensitivity is required. The FASTCAM SA-X2 high-speed camera system provides an optimal combination of these critical parameters, with sufficient... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Vision Research
1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
XG-H2100M Digital High-speed Monochrome Camera with 21 million pixels [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CMOS Camera
from Toshiba Imaging Systems Division
Toshiba's new IK-HR1S color camera provides incredible high definition video with the flexibility of switchable 1080i or 720p output. This compact, one-piece camera is ideal for high speed and broadcast imaging, producing little or no motion artifacts. From land, air or sea, let Toshiba bring your... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
The A500 area scan series is designed for industrial users who require extremely fast image capture. It features the latest generation of CMOS sensors that provides superior image quality and flexible AOI settings. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from e-con Systems™ Inc
Houses e-CAM222_CUMI2311_MOD - 2MP Camera Module with S-Mount lens holder. Superior low light performance and IR performance. High-speed 2-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™. Up to 4 cameras can be connected to NVIDIA ® Jetson... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M & LAB styles. Up to 2560 x 1600 resolution. 1.6 Gpx/s throughput on the 140. 3.2 Gpx/s throughput on the 340. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-035C - Standard resolution color camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Toshiba Imaging Systems Division
The IK-TF5P2 and IK-TF7P2 provide accurate colors and high resolution of fast moving objects for a variety of process control, inspection, and machine vision applications. New and improved designs expand digital processing capabilities including electronic noise reduction, auto mode electronic... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Basler Vision Technologies
A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality for industrial use, the A600 series is the right fit. Their compact size and the ease of... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from e-con Systems™ Inc
Houses Full HD Camera Module with S-mount lens holder. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in to Raspberry Pi 4 kit. Frame Rate: Streams HD @ 90 fps & 2M @ 60 fps. Refer Datasheet for complete frame rate details. Output Format: RAW8/10. Operating Temperature Range: -30... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Vision Research
ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-035M - Standard resolution monochrome camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Toshiba Imaging Systems Division
Toshiba's revolutionary new IK-HR1D CMOS-based hi-def color camera delivers true progressive scan imagery - from a compact, one-piece camera body. It is ideal for imaging objects in motion, with little or no motion artifacts. Get incredibly sharp detail in a convenient, flexible system. Let Toshiba... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: Global Shutter Cameras | Monochrome Cameras. Overview. See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3 μm x 3 μm pixel OmniPixel ® 3-GS technology. This monochrome USB... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution. To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera; Digital Camera; Smart Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in LAB body style. 1,380 fps at 1920 x 1200. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. All Phantom Miro cameras are small, lightweight, rugged digital high-speed... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-200C Digital 2-million-pixel Color Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Toshiba Imaging Systems Division
Toshiba's new IK-HR2D CMOS-based hi-def color camera delivers true progressive scan real-time video with the ability to send video frames directly to your computer via USB. This compact, one-piece camera provides sharp, high-definition imagery. Let Toshiba bring your project to HD life. Ultra... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision component for capturing and processing images based on your software application. The 1.0 GHz performance provides... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from e-con Systems™ Inc
Tags: 1080p Cameras | Autofocus Cameras. Overview. See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi ® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
In the rapidly evolving automated manufacturing environment, the ability to analyze high-speed processes in order to increase quality and efficiency, and to identify and resolve immediate manufacturing line problems is essential. Factory floor personnel are required to accurately and quickly analyze... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-200M Digital 2-million-pixel Black-and-white Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Toshiba Imaging Systems Division
Toshiba's incredible IK-HR1H CMOS-based Color Camera System gives you power-packed HD performance in a tiny, lightweight package. Choose from two controller configurations for maximum flexibility and options. Let Toshiba bring your project to HD life. Ultra small (approx 1.18" x 1.37" x 1.41 "). [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely high sensitivity. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: Low Light Cameras | Enclosure Cameras. Overview. See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi ®. This Low Light Board Camera is backward compatible with USB 2.0 and supports compressed MJPEG formats at frame rates equal to USB 3.1... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available only in the LAB body style. 1,850 fps at 1280 x 1280. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-H035C High-speed Digital Color Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Toshiba Imaging Systems Division
Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications from scientific... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Basler Vision Technologies
The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
e-CAM81_CUNX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA ® Jetson Xavier ™ NX / TX2 NX / Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi ®. e-CAM81_CUNX is a multi-board solution given in a single unit with 30x30mm size. It has an... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
800 fps at 1280 x 1024. 12 bit, 1.3 megapixel CMOS sensor. ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; Adjustable. Standard BNC and Ethernet connectors. Small: 73 mm x 93 mm x 82.5 mm (H x W x D). Cost Effective and Flexible. Available on the Vision Research Web Store (USA only). The Phantom ®... [See More]
- Shutter Control: External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-H035M High-speed Digital Black-and-white Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Basler Vision Technologies
The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: Monochrome Cameras | 4K Cameras. Overview. See3CAM_CU135M is a 13MP monochrome fixed focus USB 3.1 Gen 1 camera that offers excellent picture quality in both visible and near-IR regions. This monochrome 4K camera is based on the 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1 μm... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Photron
Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
1800 fps at 1280 x 1024. 12 bit, 1.3 megapixel CMOS sensor. ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; adjustable. Versatile, compatible with all Miro cables. 128GB internal CineFlash ® standard. Small: 73 mm x 73 mm x 82.5mm (H x W x D). The Phantom ® Miro ® C210 is a small, light and... [See More]
- Shutter Control: External Trigger
- Application / Industry: Industrial; Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 64 to 1280
from KEYENCE
CV-H200C High-speed Digital 2-million-pixel Color Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Basler Vision Technologies
The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact industrial grade... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: 4K Cameras | 1080P Cameras. Overview. FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe ™ camera series. It is a 13 MP Fixed focus USB camera with advanced multi frame buffer for enhanced reliability. It has 2 Gb DDR3 SDRAM to store and retrieve the entire frame without losing... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
4 megapixel image. 3 gigapixel/second throughput. 10-800 frames-per-second (fps) at full resolution. 1 μs minimum exposure. CineMag compatible. Range ready. The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-H200M High-speed Digital 2-million-pixel Black-and-white Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Basler Vision Technologies
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: 4K Cameras | Enclosure Cameras. Share the product link. Share the product link. Share the product link. Share the product link. Overview. See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on 1/3.2" AR1335 CMOS image... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
Custom-designed 1280 x 800 CMOS sensor. Extreme Dynamic Range (EDR): two exposures per frame. Internal Mechanical Shutter mechanism for hands-free / remote CSRs. Memory Segmentation: up to 63 segments. Non-volatile, hot-swappable Phantom CineMag memory magazines. ISO Monochrome 20,000T; 6,400D;... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-H500C High-speed Digital 5-million-pixel Color Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Basler Vision Technologies
The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a tri-linear... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: Monochrome Cameras | 5MP Cameras. Overview. See3CAM_CU55M is the latest 5MP Monochrome camera in e-con Systems' family of USB 3.1 Gen 1 UVC cameras. Based on the AR0521, it delivers stunning low-noise image quality. Backed by 2.2 μm x 2.2 μm pixel BSI technology, it produces... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
The Phantom ® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput. 1280 x 800 resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,400,000 fps (optional). 1 μs minimum exposure, 300 ns with the FAST option. ISO Monochrome... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-H500M High-speed Digital 5-million-pixel Black-and-white Camera [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Basler Vision Technologies
The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b interface, the cameras in this family are defined by state of the... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Key Features of Raspberry Pi 4 Camera: Houses e-CAM217_CUMI0234_MOD - Full HD Camera Module with S-mount lens holder. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in to Raspberry Pi 4 kit. Maximum Image Transfer Rate. Resolutions - UYVY. HD (1280 x 720) - 120. Full HD (1920 x 1080)... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
The Phantom ® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome 32,000D; Color 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-S035CH (CV-S035C) Ultra Small Digital Double-speed Color Camera (Camera Section) [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from Basler Vision Technologies
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Tags: Global Shutter Cameras | 1080P Cameras. Overview. See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at 120 fps in full resolution. This Global shutter USB camera features AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
The Phantom ® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-S035MH (CV-S035M) Ultra Small Digital Double-speed Black-and-white Camera (Camera Section) [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from e-con Systems™ Inc
e-CAM24_CUNX is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA ® Jetson Xavier ™ NX / TX2 NX / Nano platforms. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Vision Research
The Phantom ®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 305ns minimum exposure with the FAST option. 1... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-S200CH (CV-S200C) Small Digital 2-million-pixel Color Camera (Camera Section) [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Still (optional feature); Video
- Imaging Technology: CCD Camera; Smart Camera
from e-con Systems™ Inc
Tags: Enclosure Cameras | HDR Cameras. Overview. See3CAM_CU22, is a Full HD USB 3.1 Gen 1 camera featuring High Dynamic Range (HDR) with LED flicker mitigation (LFM). This HDR camera is based on 1/2.5" AR0233AT CMOS image sensor and a dedicated high-performance Image Signal Processor (ISP). It can... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from Vision Research
The Phantom ® v2512 provides a widescreen CMOS sensor and delivers a speed of over 25,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color; 6,400D. 280ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from KEYENCE
CV-S200MH (CV-S200M) Small Digital 2-million-pixel Black-and-white Camera (Camera Section) [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Still (optional feature); Video
- Imaging Technology: CMOS Camera; Smart Camera
from e-con Systems™ Inc
Tags: HDR Cameras | Enclosure Cameras. Overview. See3CAM_CU20 is a Full HD HDR USB camera board with ultra-Lowlight performance. It has an ability to stream seamlessly at wide temperature range (-40 °C to 85 °C). This Full HD USB 3.1 Gen 1 (5Gb/Sec.) camera is based on 1/2.7" AR0230AT CMOS... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Key Features. Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™ Developer Kit. Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Key Features. Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ™ Jetson AGX Xavier ™ Developer Kit. Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera
from e-con Systems™ Inc
Key Features. Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters). High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson Xavier ™ NX Developer Kit. Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector. Shielded... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Color
- Camera Function: Video
- Imaging Technology: CMOS Camera; Digital Camera
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Shutter Control: Electronic Shutter; External Trigger
- Monochrome / Color: Monochrome
- Camera Function: Video
- Imaging Technology: CCD Camera; Digital Camera