Chip Ferrite Beads
from Win Source Electronics
Manufacturer: AMIS. Category: Filters >Ferrite Beads and Chips. Packaging: Bulk. Part Status: Obsolete. Connector Type: Receptacle. Contact Type: Female Socket. Number of Positions: 5. Pitch: 0.200" (5.08mm). Number of Rows: 2. Row Spacing: 0.165" (4.20mm). Mounting Type: Fixed [See More]
- Bead Form Factor: Chip
- Packing Method: Bulk; Bulk
from Win Source Electronics
Mfr: Freescale Semiconductor. Category: Filters - Ferrite Beads and Chips. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 45k. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: Bootstrap Circuit, Diode Emulation. Temperature Coefficient: X7R [See More]
- Bead Form Factor: Chip
- Packing Method: Bulk; Bulk
- Technology: Wirewound
from Win Source Electronics
Win Source Part Number: 1275953-742692005. Category: Filters >Ferrite Beads and Chips. Series: WE-TMSB. Package: Tape & Reel. Current Rating (Max): 150mA. Standard Package: 15,000. Mounting: SMD (SMT). Filter Type: Power, Signal Line. Height (Max): 0.013" (0.33mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.9000
- Impedance: 300
- Rated DC Current: 150
from Win Source Electronics
Win Source Part Number: 1275954-782633601. Category: Filters >Ferrite Beads and Chips. Series: WE-CBA. Package: Tape & Reel. Current Rating (Max): 1A. Standard Package: 4,000. Mounting: SMD (SMT). Ratings: AEC-Q200. Filter Type: Signal Line. Height (Max): 0.039" (1.00mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.2000
- Impedance: 600
- Rated DC Current: 1000
from Win Source Electronics
Win Source Part Number: 1275955-MPZ2012S331ATD25. Category: Filters >Ferrite Beads and Chips. Series: MPZ. Package: Tape & Reel. Current Rating (Max): 2.5A. Standard Package: 4,000. Mounting: SMD (SMT). Ratings: AEC-Q200. Filter Type: Power Line. Height (Max): 0.041" (1.05mm). Number of... [See More]
- Bead Form Factor: Chip
- DCR: 0.0500
- Impedance: 330
- Rated DC Current: 2500
from Win Source Electronics
Win Source Part Number: 1275956-MMZ1608S471ATA00. Category: Filters >Ferrite Beads and Chips. Series: MMZ. Package: Tape & Reel. Current Rating (Max): 500mA. Standard Package: 4,000. Mounting: SMD (SMT). Filter Type: Signal Line. Height (Max): 0.037" (0.95mm). Number of Lines: 1. Impedance @... [See More]
- Bead Form Factor: Chip
- DCR: 0.3000
- Impedance: 470
- Rated DC Current: 500
from Win Source Electronics
Win Source Part Number: 1275957-FBMJ1608HS280NTR. Category: Filters >Ferrite Beads and Chips. Series: FB. Package: Tape & Reel. Current Rating (Max): 6A. Standard Package: 4,000. Mounting: SMD (SMT). Filter Type: Power Line. Height (Max): 0.039" (1.00mm). Number of Lines: 1. Impedance @... [See More]
- Bead Form Factor: Chip
- DCR: 0.0060
- Impedance: 28
- Rated DC Current: 6000
from Win Source Electronics
Win Source Part Number: 1275958-FBMH3216HM221NT. Category: Filters >Ferrite Beads and Chips. Series: FB. Package: Tape & Reel. Current Rating (Max): 4A. Standard Package: 2,000. Mounting: SMD (SMT). Filter Type: Power Line. Height (Max): 0.071" (1.80mm). Number of Lines: 1. Impedance @... [See More]
- Bead Form Factor: Chip
- DCR: 0.0200
- Impedance: 220
- Rated DC Current: 4000
from Win Source Electronics
Win Source Part Number: 1275960-BLM31SN500SN1L. Category: Filters >Ferrite Beads and Chips. Series: EMIFIL ®, BLM31. Package: Tape & Reel. Current Rating (Max): 12A. Standard Package: 3,000. Mounting: SMD (SMT). Filter Type: Power Line. Height (Max): 0.051" (1.30mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.0016
- Impedance: 50
- Rated DC Current: 12000
from Win Source Electronics
Win Source Part Number: 1275961-BLM31PG121SZ1L. Category: Filters >Ferrite Beads and Chips. Series: EMIFIL ®, BLM31. Package: Tape & Reel. Current Rating (Max): 3.5A. Standard Package: 3,000. Mounting: SMD (SMT). Ratings: AEC-Q200. Filter Type: Power Line. Height (Max): 0.051" (1.30mm). [See More]
- Bead Form Factor: Chip
- DCR: 0.0200
- Impedance: 120
- Rated DC Current: 3500
from Win Source Electronics
Win Source Part Number: 1275964-BLM31KN121SN1L. Category: Filters >Ferrite Beads and Chips. Series: BLM. Package: Tape & Reel. Current Rating (Max): 6A. Standard Package: 2,500. Mounting: SMD (SMT). Filter Type: Power Line. Height (Max): 0.071" (1.80mm). Number of Lines: 1. Impedance @... [See More]
- Bead Form Factor: Chip
- DCR: 0.0090
- Impedance: 120
- Rated DC Current: 6000
from Win Source Electronics
Manufacturer: Vishay Dale. Win Source Part Number: 1328057-ILHB1812ER132V. Category: Filters >Ferrite Beads and Chips. Packaging: Reel - TR. Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm). Current Rating (Max): 3A. Standard Package: 1,000. Mounting: Surface Mount. Height (Max): 0.069"... [See More]
- Bead Form Factor: Chip
- Standards and Certifications: RoHS
- Packing Method: Tape Reel; Reel - TR
- Impedance: 1300
from Win Source Electronics
Win Source Part Number: 1337228-FBA04HA600AB-00. Category: Filters - Ferrite Beads and Chips. Series: FB. Package: Tray. Size / Dimension: 0.138" Dia x 0.236" L (3.50mm x 6.00mm). Current Rating (Max): 7A. Standard Package: 1,000. Number of Lines: 1. Impedance @ Frequency: 60 Ohms @ 50 MHz. Mounting... [See More]
- Bead Form Factor: Chip
- DCR: 0.0100
- Impedance: 60
- Rated DC Current: 7000
from Win Source Electronics
Win Source Part Number: 1337243-MMZ2012Y152BTD25. Category: Filters - Ferrite Beads and Chips. Series: MMZ. Package: Tape & Reel. Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm). Current Rating (Max): 500mA. Standard Package: 4,000. Ratings: AEC-Q200. Filter Type: Signal Line. Height... [See More]
- Bead Form Factor: Chip
- DCR: 0.4000
- Impedance: 1500
- Rated DC Current: 500
from Win Source Electronics
Win Source Part Number: 1338097-CIC31J601NE. Category: Filters - Ferrite Beads and Chips. Series: CIC31. Package: Tape & Reel. Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm). Current Rating (Max): 2.5A. Standard Package: 3,000. Filter Type: Power Line. Height (Max): 0.051" (1.30mm). [See More]
- Bead Form Factor: Chip
- DCR: 0.0500
- Impedance: 600
- Rated DC Current: 2500
from Win Source Electronics
Win Source Part Number: 1339468-KMZ1608AHR252BTD25. Category: Filters - Ferrite Beads and Chips. Series: KMZ-HR. Features: Soft Termination. Package: Tape & Reel. Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm). Current Rating (Max): 200mA. Standard Package: 4,000. Ratings: AEC-Q200. [See More]
- Bead Form Factor: Chip
- DCR: 0.8000
- Impedance: 2500
- Rated DC Current: 200
from Win Source Electronics
Win Source Part Number: 1339608-BKP1005EM300-T. Category: Filters - Ferrite Beads and Chips. Series: BK. Package: Tape & Reel. Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm). Current Rating (Max): 2.2A. Standard Package: 10,000. Filter Type: Power Line. Height (Max): 0.022" (0.55mm). [See More]
- Bead Form Factor: Chip
- DCR: 0.0350
- Impedance: 30
- Rated DC Current: 2200
from Win Source Electronics
Win Source Part Number: 1340170-BMB2A1000LN2. Category: Filters - Ferrite Beads and Chips. Series: BMB-L. Package: Tape & Reel. Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm). Current Rating (Max): 350mA. Standard Package: 4,000. Height (Max): 0.043" (1.10mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.3000
- Impedance: 1000
- Rated DC Current: 350
from Win Source Electronics
Win Source Part Number: 1340384-MFBW1V3216-301-R. Category: Filters - Ferrite Beads and Chips. Series: MFBW1V3216. Package: Tape & Reel. Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm). Current Rating (Max): 2A. Standard Package: 4,000. Height (Max): 0.043" (1.10mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.1500
- Impedance: 300
- Rated DC Current: 2000
from Win Source Electronics
Win Source Part Number: 1340733-BBPY00160808601Y00. Category: Filters - Ferrite Beads and Chips. Series: BBPY. Package: Tape & Reel. Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm). Current Rating (Max): 1A. Standard Package: 4,000. Height (Max): 0.037" (0.95mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.2000
- Impedance: 600
- Rated DC Current: 1000
from Win Source Electronics
Win Source Part Number: 1343091-MMZ1608D121BTD25. Category: Filters - Ferrite Beads and Chips. Series: MMZ. Package: Tape & Reel. Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm). Current Rating (Max): 400mA. Standard Package: 4,000. Ratings: AEC-Q200. Filter Type: Signal Line. Height... [See More]
- Bead Form Factor: Chip
- DCR: 0.3000
- Impedance: 120
- Rated DC Current: 400
from Win Source Electronics
Win Source Part Number: 1349300-BBPY00160808100Y00. Category: Filters - Ferrite Beads and Chips. Series: BBPY. Package: Tape & Reel. Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm). Current Rating (Max): 4A. Standard Package: 4,000. Height (Max): 0.037" (0.95mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.0200
- Impedance: 10
- Rated DC Current: 4000
from Win Source Electronics
Win Source Part Number: 1349629-MU1608-151Y. Category: Filters - Ferrite Beads and Chips. Series: MU. Package: Tape & Reel (TR) Cut Tape (CT). Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm). Current Rating (Max): 600mA. Standard Package: 4,000. Filter Type: Power, Signal Line. Height... [See More]
- Bead Form Factor: Chip
- DCR: 0.2500
- Impedance: 150
- Rated DC Current: 600
from Win Source Electronics
Win Source Part Number: 1349633-BK1608HW121-TV. Category: Filters - Ferrite Beads and Chips. Series: BK. Package: Tape & Reel. Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm). Current Rating (Max): 600mA. Standard Package: 4,000. Ratings: AEC-Q200. Height (Max): 0.037" (0.95mm). Number... [See More]
- Bead Form Factor: Chip
- DCR: 0.1500
- Impedance: 120
- Rated DC Current: 600
from Win Source Electronics
Win Source Part Number: 1349725-BMB2A1000BN3. Category: Filters - Ferrite Beads and Chips. Series: BMB-B. Package: Tape & Reel. Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm). Current Rating (Max): 200mA. Standard Package: 4,000. Height (Max): 0.043" (1.10mm). Number of Lines: 1. [See More]
- Bead Form Factor: Chip
- DCR: 0.8000
- Impedance: 1000
- Rated DC Current: 200
from KEMET Electronics Corporation
KEMET is proud to introduce ferrite products (inductors) to our product portfolio. Inductors are used in every type of electronic equipment including computers, telecommunication, automotive electronics, military electronics, medical electronics and consumer electronics. Offerings include both... [See More]
- Bead Form Factor: Chip
- Packing Method: Tape Reel
- Technology: Standard; Wirewound; Multilayer
- Standards and Certifications: RoHS
from KITAGAWA INDUSTRIES America, Inc.
Impedance Range: 7 to 2000 ohms, Standard Rated Current: 100mA to 6000mA , Operating Temperature Range: -55 °C to +125 °C , Packaging Method: Tape & Reel , RoHS compliant [See More]
- Bead Form Factor: Chip
- Packing Method: Tape Reel
- Technology: Multilayer
- Standards and Certifications: RoHS
from Samsung Electro-Mechanics
Beads are surface-mounting –type parts made by using the multilayer process. These are passive components that remove noise by using the characteristics of ferrite. We have a lineup of products that can remove noise in the band ranging from 5 MHz to GHz using the characteristics and magnetic... [See More]
- Bead Form Factor: Chip
- Impedance: 30 to 2500
- Standards and Certifications: RoHS
- Testing Frequency: 100000
from Trigon Components, Inc.
SERIES. ECA. DESCRIPTION. Chip, Array. IMPEDANCE RANGE. 30 to 1000 Ohm. CURRENT RATING. 0.05 to 0.20mA. FREQUENCY. 100MHz. PACKAGE. SMD 1210. FEATURE. •This series composes 4 circuits in a 06X03 inch body with 0.0.031 inch pitch. •The electrical characteristics are similar to those of ECB... [See More]
- Bead Form Factor: Chip
- Packing Method: Tape Reel; Bulk
- Technology: Multilayer
- Devices in Package: 1
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Ferrite Beads [See More]
- Bead Form Factor: Chip
from Abracon, LLC
RoHS/RoHS II Compliant. Impedance @ Frequency: 120 Ohms @ 100MHz. Series: ACML-0201. Current Rating (Max): 200 mA. Operating Temperature: -55 °C ~ 125 °C. Package / Case: 0201 (0603 Metric). Mounting Type: Surface Mount. Length: 0.6 mm. Width: 0.3 mm. Height: 0.35 mm. Part Status: Active [See More]
- Bead Form Factor: Chip
- Impedance: 120
- Standards and Certifications: RoHS
- Rated DC Current: 200
from Trigon Components, Inc.
SERIES. ECB. DESCRIPTION. Chip, General Purpose and High Band. IMPEDANCE RANGE. 5 to 130 Ohm. CURRENT RATING. 300 to 600mA. FREQUENCY. 100MHz. PACKAGE. SMD 0603 to 1812. FEATURE. •High density packaging with a pitch of 2.54mm (0.1 inch) max. is possible. This series requires less space and has... [See More]
- Bead Form Factor: Chip
- Packing Method: Tape Reel; Bulk
- Technology: Multilayer
- Devices in Package: 1
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Ferrite Beads [See More]
- Bead Form Factor: Chip
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ACML-1210. Part Status: Obsolete [See More]
- Bead Form Factor: Chip
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ECC. DESCRIPTION. Chip, Noise Suppression. IMPEDANCE RANGE. 300 to 1000 Ohm. CURRENT RATING. 0.05 to 0.20mA. FREQUENCY. 100MHz. PACKAGE. SMD 1608. FEATURE. •The characteristics at frequencies below 100 MHz are similar to those of ECB Series At 1 GHz, the impedance of ECC series is... [See More]
- Bead Form Factor: Chip
- Packing Method: Tape Reel; Bulk
- Technology: Multilayer
- Devices in Package: 1
from Abracon, LLC
RoHS/RoHS II Compliant. Impedance @ Frequency: 90 Ohms @ 100MHz. Series: ACSB-02. Current Rating (Max): 5 A. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 2-SMD, J-Lead. Mounting Type: Surface Mount. Length: 8.5 mm. Width: 3.1 mm. Height: 2.7 mm. Part Status: Active [See More]
- Bead Form Factor: Chip
- Impedance: 90
- Standards and Certifications: RoHS
- Rated DC Current: 5000
from Trigon Components, Inc.
SERIES. ECI. DESCRIPTION. Chip, Large Current. IMPEDANCE RANGE. 7 to 600 Ohm. CURRENT RATING. 1 to 6A. FREQUENCY. 100MHz. PACKAGE. SMD 1608 to 4532. FEATURE. •High density packaging with a pitch of 2.54mm(0.1 inch) max. is possible. This series requires less space and has greater EMI... [See More]
- Bead Form Factor: Chip
- Packing Method: Tape Reel; Bulk
- Technology: Multilayer
- Devices in Package: 1
from Abracon, LLC
RoHS/RoHS II Compliant. Impedance @ Frequency: 50 Ohms @ 100MHz. Series: ACSB-04. Current Rating (Max): 5 A. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 6-SMD, J-Lead. Mounting Type: Surface Mount. Length: 5.6 mm. Width: 5 mm. Height: 1.7 mm. Part Status: Active [See More]
- Bead Form Factor: Chip
- Impedance: 50
- Standards and Certifications: RoHS
- Rated DC Current: 5000
from Trigon Components, Inc.
SERIES. ECZ. DESCRIPTION. Chip, for GHz Noise. IMPEDANCE RANGE. 120 to 1000 Ohm. CURRENT RATING. 150 to 1500mA. FREQUENCY. 100MHz~1GHz. PACKAGE. SMD 1005 to 1608. FEATURE. •Internal silver printer layers and magnetic shielded structures to minimize crosstalk. •Perfect effect for EMI... [See More]
- Bead Form Factor: Chip
- Packing Method: Tape Reel; Bulk
- Technology: Multilayer
- Devices in Package: 1
from Abracon, LLC
RoHS/RoHS II Compliant. Impedance @ Frequency: 35 Ohms @ 100MHz. Series: ACSB-05. Current Rating (Max): 5 A. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 2218 (5648 Metric), 4 Lead. Mounting Type: Surface Mount. Length: 5.6 mm. Width: 4.8 mm. Height: 3 mm. Part Status: Active [See More]
- Bead Form Factor: Chip
- Impedance: 35
- Standards and Certifications: RoHS
- Rated DC Current: 5000