Toroidal Ferrite Beads

11 Results
Cable Ferrites -- 240-2523-ND [35T0500-10H from Laird Technologies]
from DigiKey

"FERRITE INDUCTR TOROID .540"" OD" [See More]

  • Technology: Toroid
  • Packing Method: Bulk
Cable Ferrites -- 240-2587-ND [35T0301-00P from Laird Technologies]
from DigiKey

"FERRITE TOROID CORE .30"" OD" [See More]

  • Technology: Toroid
  • Packing Method: Bulk
Cable Ferrites -- 399-ESD-R-25SR-P-ND [ESD-R-25SR-P from KEMET Electronics Corporation]
from DigiKey

EMI SUPP CORE TOROID COATED [See More]

  • Technology: Toroid
  • Packing Method: Tray
  • Bead Form Factor: Solid
Round Cable Ferrite Core (1-Piece) -- BE Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on round cables and wire bundles, in a single or multiple turns, before the final cable assembly. The sleeve cores can be permanently attached to cables by thermostatic resin molding or heat... [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube
  • Impedance: 40 to 175
Round Cable Ferrite Core (1-Piece) -- TR Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on cables and wire bundles, in a single or multiple turns, before the final cable assembly. Impedance performance ratio is proportional to the square of number of turns. All toroids are... [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube
  • Impedance: 20 to 100
Round Cable Ferrite Core (1-Piece) -- TRCA Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Toroids are encased in a removable 2-piece Nylon enclosure. [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube
  • Impedance: 55
Round Cable Ferrite Core (1-Piece) -- TRE Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on cables and wire bundles, in a single or multiple turns, before the final cable assembly. Impedance performance ratio is proportional to the square of number of turns. All toroids are... [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube; Oval
  • Impedance: 45 to 50
Round Cable Ferrite Core (1-Piece) -- TRM Series
from KITAGAWA INDUSTRIES America, Inc.

High Impedance noise filter for low frequency, KHz to MHz range By looping the cable around, effectiveness is increased to the 2nd power of 10 Ferrite core is epoxy coated with rounded corner to prevent damage to cable Material: Mn-Zn soft ferrite with epoxy coating [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube
  • Testing Frequency: 100000
Round Cable Ferrite Core (2-Piece) -- RFC Series
from KITAGAWA INDUSTRIES America, Inc.

Employ high-performance ferrites (Nickel-Zinc) effective against high frequency noise. Ferrite assembly in fully enclosed Nylon 6/6 case, can be installed as a single add-on component by snapping. Design to help provide cost and time-to-market saving. Can be installed in its intended location before... [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube
Round Cable Ferrite Core (2-Piece) -- SFC Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on round cables. Split sleeve core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Standard case colors available: off-white and black. [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube
  • Impedance: 45 to 140
Round Cable Ferrite Core (2-Piece) -- TFCK Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Split toroidal core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Incorporated spring (stainless steel-SUS 304-CSP) insures permanent tight contact of the two-sleeve core... [See More]

  • Technology: Toroid
  • Standards and Certifications: RoHS
  • Bead Form Factor: Tube
  • Impedance: 40 to 75