Bulk Pack Ferrite Beads
from Win Source Electronics
Manufacturer: AMIS. Category: Filters >Ferrite Beads and Chips. Packaging: Bulk. Part Status: Obsolete. Connector Type: Receptacle. Contact Type: Female Socket. Number of Positions: 5. Pitch: 0.200" (5.08mm). Number of Rows: 2. Row Spacing: 0.165" (4.20mm). Mounting Type: Fixed [See More]
- Packing Method: Bulk; Bulk
- Bead Form Factor: Chip
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 176Ohm @ 100MHz ID 0.740"" Dia (18.80mm) OD 1.150"" W x 0.579"" H (29.21mm x 14.71mm) Length 1.650"" (41.91mm)" [See More]
- Packing Method: Bulk
- Impedance: 176
- Bead Form Factor: Hinged (Snap On)
from Win Source Electronics
Mfr: Freescale Semiconductor. Category: Filters - Ferrite Beads and Chips. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 45k. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: Bootstrap Circuit, Diode Emulation. Temperature Coefficient: X7R [See More]
- Packing Method: Bulk; Bulk
- Bead Form Factor: Chip
- Technology: Wirewound
from DigiKey
FERRITE CORE 250 OHM HINGED [See More]
- Packing Method: Bulk
- Impedance: 250
- Bead Form Factor: Hinged (Snap On)
from Win Source Electronics
Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1328087-2944666671. Category: Filters >Ferrite Beads and Chips. Packaging: Bulk. Size / Dimension: 0.236" Dia (6.00mm). Standard Package: 200. Mounting: Through Hole. Height (Max): 0.394" (10.00mm). Number of Lines: 1. Temperature... [See More]
- Packing Method: Bulk; Bulk
- Standards and Certifications: RoHS
- Bead Form Factor: Chip
- Operating Temperature: -55 to 125
from DigiKey
FERRITE CORE 320 OHM SOLID 11MM [See More]
- Packing Method: Bulk
- Impedance: 320
- Bead Form Factor: Solid
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 793252-RL622-3R3K-RC. Series: RL622. Packaging: Bulk. Type: Wirewound. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 105 °C. Package: Radial. Current Rating: 5.5A. Shielding: Unshielded. Inductance: 3.3 μH. [See More]
- Packing Method: Bulk; Bulk
- Testing Frequency: 7960
- Technology: Standard; Wirewound
- DCR: 0.0250
from DigiKey
FERRITE 110 OHM TUBULAR 5.10MM [See More]
- Packing Method: Bulk
- Impedance: 110
- Bead Form Factor: Tube
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: AMIS. Category: Magnetics - Transformer, Inductor Components - Ferrite Cores. Packaging: Bulk. Part Status: Obsolete. Connector Type: Receptacle. Number of Positions: 5. Pitch: 0.200" (5.08mm). Mounting Type: Fixed. Features: 150 Ohms... [See More]
- Packing Method: Bulk; Bulk
- Bead Form Factor: Chip
- Technology: Standard
from DigiKey
EPOXY COATED EMI SUPPRESSION COR [See More]
- Packing Method: Bulk
from Win Source Electronics
Manufacturer: AMIS. Category: Magnetics - Transformer, Inductor Components - Ferrite Cores. Packaging: Bulk. Part Status: Obsolete. Connector Type: Receptacle. Number of Contacts: 19. Gender: Receptacle. Mounting Type: Requires Holder. Mounting Feature: Normal, Standard - Top [See More]
- Packing Method: Bulk; Bulk
- Technology: Standard
from DigiKey
"Solid Free Hanging Ferrite Core 133Ohm @ 100MHz ID 0.902"" W x 0.059"" H (22.91mm x 1.50mm) OD 1.101"" W x 0.335"" H (27.97mm x 8.51mm) Length 0.577"" (14.66mm)" [See More]
- Packing Method: Bulk
- Impedance: 133
- Bead Form Factor: Solid
from DigiKey
"Solid Free Hanging Ferrite Core 151Ohm @ 100MHz ID 0.750"" Dia (19.05mm) OD 1.250"" Dia (31.75mm) Length 1.000"" (25.40mm)" [See More]
- Packing Method: Bulk
- Impedance: 151
- Bead Form Factor: Solid
from DigiKey
"Solid Free Hanging Ferrite Core 150Ohm @ 100MHz ID 0.510"" W x 0.051"" H (12.95mm x 1.30mm) OD 0.760"" W x 0.300"" H (19.30mm x 7.62mm) Length 1.125"" (28.58mm)" [See More]
- Packing Method: Bulk
- Impedance: 150
- Bead Form Factor: Solid
from DigiKey
"Solid Free Hanging Ferrite Core 151Ohm @ 100MHz ID 0.925"" W x 0.066"" H (23.50mm x 1.68mm) OD 1.125"" W x 0.303"" H (28.58mm x 7.70mm) Length 0.980"" (24.89mm)" [See More]
- Packing Method: Bulk
- Impedance: 151
- Bead Form Factor: Solid
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 110Ohm @ 100MHz ID 0.213"" Dia (5.41mm) OD 0.630"" Dia (16.00mm) Length 1.161"" (29.49mm)" [See More]
- Packing Method: Bulk
- Impedance: 110
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 275Ohm @ 100MHz ID 0.256"" Dia (6.50mm) OD 0.689"" Dia (17.50mm) Length 1.280"" (32.51mm)" [See More]
- Packing Method: Bulk
- Impedance: 275
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ID 0.282"" Dia (7.16mm) OD 0.840"" Dia (21.34mm) Length 0.852"" (21.64mm)" [See More]
- Packing Method: Bulk
- Impedance: 100
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 380Ohm @ 100MHz ID 0.960"" Dia (24.38mm) OD 2.309"" Dia (58.65mm) Length 2.350"" (59.69mm)" [See More]
- Packing Method: Bulk
- Impedance: 380
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 22Ohm @ 30MHz ID 0.340"" Dia (8.64mm) OD 1.025"" Dia (26.04mm) Length 1.040"" (26.42mm)" [See More]
- Packing Method: Bulk
- Impedance: 22
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ID 0.282"" Dia (7.16mm) OD 0.840"" Dia (21.34mm) Length 0.852"" (21.64mm)" [See More]
- Packing Method: Bulk
- Impedance: 100
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Clamp Chassis Mount Ferrite Core 790Ohm @ 700MHz ID 2.047"" W x 0.060"" H (51.99mm x 1.52mm) OD 3.180"" W x 1.125"" H (80.77mm x 28.58mm) Length 1.125"" (28.58mm)" [See More]
- Packing Method: Bulk
- Impedance: 790
- Bead Form Factor: Clamp
from DigiKey
"Clamp Chassis Mount Ferrite Core 200Ohm @ 100MHz ID 0.183"" W x 0.060"" H (4.65mm x 1.52mm) OD 2.430"" W x 1.125"" H (61.72mm x 28.58mm) Length 1.125"" (28.58mm)" [See More]
- Packing Method: Bulk
- Impedance: 200
- Bead Form Factor: Clamp
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 410Ohm @ 100MHz ID 0.468"" Dia (11.89mm) OD Length 1.780"" (45.21mm)" [See More]
- Packing Method: Bulk
- Impedance: 410
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ID 0.316"" Dia (8.03mm) OD 0.780"" Dia (19.81mm) Length 0.780"" (19.81mm)" [See More]
- Packing Method: Bulk
- Impedance: 100
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Clamp Chassis Mount Ferrite Core 154Ohm @ 100MHz ID 2.047"" W x 0.038"" H (51.99mm x 0.97mm) OD 2.560"" W x 1.312"" H (65.02mm x 33.33mm) Length 1.312"" (33.33mm)" [See More]
- Packing Method: Bulk
- Impedance: 154
- Bead Form Factor: Clamp
from DigiKey
"Clamp Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.104"" H (82.30mm x 2.64mm) OD 4.610"" W x 1.312"" H (117.09mm x 33.33mm) Length 1.312"" (33.33mm)" [See More]
- Packing Method: Bulk
- Impedance: 325
- Bead Form Factor: Clamp
from DigiKey
"Clamp Chassis Mount Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.104"" H (82.30mm x 2.64mm) OD 4.460"" W x 0.625"" H (113.28mm x 15.88mm) Length 1.500"" (38.10mm)" [See More]
- Packing Method: Bulk
- Impedance: 325
- Bead Form Factor: Clamp
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 510Ohm @ 700MHz ID 0.500"" Dia (12.70mm) OD Length 1.450"" (36.83mm)" [See More]
- Packing Method: Bulk
- Impedance: 510
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 220Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD Length 1.250"" (31.75mm)" [See More]
- Packing Method: Bulk
- Impedance: 220
- Bead Form Factor: Hinged (Snap On)
from DigiKey
"Hinged (Snap On) Free Hanging Ferrite Core 238Ohm @ 100MHz ID 0.425"" Dia (10.80mm) OD Length 1.480"" (37.59mm)" [See More]
- Packing Method: Bulk
- Impedance: 238
- Bead Form Factor: Hinged (Snap On)
from Trigon Components, Inc.
SERIES. ECA. DESCRIPTION. Chip, Array. IMPEDANCE RANGE. 30 to 1000 Ohm. CURRENT RATING. 0.05 to 0.20mA. FREQUENCY. 100MHz. PACKAGE. SMD 1210. FEATURE. •This series composes 4 circuits in a 06X03 inch body with 0.0.031 inch pitch. •The electrical characteristics are similar to those of ECB... [See More]
- Packing Method: Tape Reel; Bulk
- Bead Form Factor: Chip
- Technology: Multilayer
- Devices in Package: 1
from Utmel Electronic Limited
Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F [See More]
- Packing Method: Bulk; Bulk
- Testing Frequency: 2500
- Standards and Certifications: RoHS
- DCR: 4.1
from Trigon Components, Inc.
SERIES. ECB. DESCRIPTION. Chip, General Purpose and High Band. IMPEDANCE RANGE. 5 to 130 Ohm. CURRENT RATING. 300 to 600mA. FREQUENCY. 100MHz. PACKAGE. SMD 0603 to 1812. FEATURE. •High density packaging with a pitch of 2.54mm (0.1 inch) max. is possible. This series requires less space and has... [See More]
- Packing Method: Tape Reel; Bulk
- Bead Form Factor: Chip
- Technology: Multilayer
- Devices in Package: 1
from Utmel Electronic Limited
FAIR-RITE 0443164251 FERRITE CORE, SPLIT, 6.3MM, 275OHM [See More]
- Packing Method: Bulk; Bulk
- Impedance: 275
- Standards and Certifications: RoHS
- Operating Temperature: -55 to 125
from Trigon Components, Inc.
SERIES. ECC. DESCRIPTION. Chip, Noise Suppression. IMPEDANCE RANGE. 300 to 1000 Ohm. CURRENT RATING. 0.05 to 0.20mA. FREQUENCY. 100MHz. PACKAGE. SMD 1608. FEATURE. •The characteristics at frequencies below 100 MHz are similar to those of ECB Series At 1 GHz, the impedance of ECC series is... [See More]
- Packing Method: Tape Reel; Bulk
- Bead Form Factor: Chip
- Technology: Multilayer
- Devices in Package: 1
from Utmel Electronic Limited
FAIR-RITE 2643021801 FERRITE CORE, CYLINDRICAL, 131OHM [See More]
- Packing Method: Bulk; Bulk
- Impedance: 131
- Standards and Certifications: RoHS
- Testing Frequency: 100000
from Trigon Components, Inc.
SERIES. ECI. DESCRIPTION. Chip, Large Current. IMPEDANCE RANGE. 7 to 600 Ohm. CURRENT RATING. 1 to 6A. FREQUENCY. 100MHz. PACKAGE. SMD 1608 to 4532. FEATURE. •High density packaging with a pitch of 2.54mm(0.1 inch) max. is possible. This series requires less space and has greater EMI... [See More]
- Packing Method: Tape Reel; Bulk
- Bead Form Factor: Chip
- Technology: Multilayer
- Devices in Package: 1
from Utmel Electronic Limited
FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM [See More]
- Packing Method: Bulk; Bulk
- Impedance: 230
- Standards and Certifications: RoHS
- Testing Frequency: 100000
from Trigon Components, Inc.
SERIES. ECZ. DESCRIPTION. Chip, for GHz Noise. IMPEDANCE RANGE. 120 to 1000 Ohm. CURRENT RATING. 150 to 1500mA. FREQUENCY. 100MHz~1GHz. PACKAGE. SMD 1005 to 1608. FEATURE. •Internal silver printer layers and magnetic shielded structures to minimize crosstalk. •Perfect effect for EMI... [See More]
- Packing Method: Tape Reel; Bulk
- Bead Form Factor: Chip
- Technology: Multilayer
- Devices in Package: 1
from Utmel Electronic Limited
FAIR-RITE 2643626402 FERRITE CORE, CYLINDRICAL, 196OHM [See More]
- Packing Method: Bulk; Bulk
- Impedance: 196
- Standards and Certifications: RoHS
- Testing Frequency: 100000
from Trigon Components, Inc.
SERIES. ELF. DESCRIPTION. Leaded. IMPEDANCE RANGE. CURRENT RATING. FREQUENCY. PACKAGE. Radial, Axial. FEATURE. •Reducing radio frequency interference, noise. •Low cost, High reliability. [See More]
- Packing Method: Tape Reel; Bulk
- Bead Form Factor: Bead on Leads
- Technology: Standard
- Devices in Package: 1
from Utmel Electronic Limited
FAIR-RITE 2661022401 FERRITE CORE, CYLINDRICAL, 58OHM/100MHZ, 1GHZ [See More]
- Packing Method: Bulk; Bulk
- Impedance: 56
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Ferrite Beads Radial 7A Bulk [See More]
- Packing Method: Bulk; Bulk
- DCR: 0.0200
- Standards and Certifications: RoHS
- Rated DC Current: 7000
from Utmel Electronic Limited
FERRITE CORE 100 OHM HINGED 9MM [See More]
- Packing Method: Bulk; Bulk
- Impedance: 100
- Standards and Certifications: RoHS
- Testing Frequency: 50000
from Utmel Electronic Limited
Ferrite Core Bead 15.9mm 9.5mm Suppression Component [See More]
- Packing Method: Bulk; Bulk
- Impedance: 120
- Standards and Certifications: RoHS
- Testing Frequency: 100000
from Utmel Electronic Limited
Ferrite Core Bead 6.35mm 9.5mm Suppression Component [See More]
- Packing Method: Bulk; Bulk
- Impedance: 50
- Standards and Certifications: RoHS
- Testing Frequency: 100000
from Utmel Electronic Limited
Ind High Current RF Choke Bobbin Core 1.5mH 10% 1KHz Ferrite 4.5A RDL [See More]
- Packing Method: Bulk; Bulk
- Testing Frequency: 1
- Standards and Certifications: RoHS
- DCR: 0.3240
from Utmel Electronic Limited
Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag [See More]
- Packing Method: Bulk; Bulk
- Testing Frequency: 1
- Standards and Certifications: RoHS
- DCR: 0.0430
from Utmel Electronic Limited
Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag [See More]
- Packing Method: Bulk; Bulk
- Testing Frequency: 796
- Standards and Certifications: RoHS
- DCR: 1.4
from Utmel Electronic Limited
RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag [See More]
- Packing Method: Bulk; Bulk
- Testing Frequency: 1
- Standards and Certifications: RoHS
- DCR: 0.1900
from Utmel Electronic Limited
RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag [See More]
- Packing Method: Bulk; Bulk
- Testing Frequency: 790
- Standards and Certifications: RoHS
- DCR: 21
from Utmel Electronic Limited
TDK ZCAT1325-0530A-BKFERRITE CORE, SPLIT, 5, 50 OHM, BLACK [See More]
- Packing Method: Bulk; Bulk
- Impedance: 100
- Standards and Certifications: RoHS
- Testing Frequency: 50000