Bar Ferrite Beads

4 Results
Chip Ferrite Beads
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Bead Form Factor: Bar
  • Impedance: 10 to 1000
  • Standards and Certifications: RoHS
  • Impedance Tolerance: 25
Flat Cable Ferrite Cores (1-Piece) -- FPC Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective EMI suppression on flexible printed circuits. Low profile design provides light, space saving solution for noise attenuation in miniaturized applications. Optional mounting fixtures with pressure sensitive adhesive backing insure convenient... [See More]

  • Bead Form Factor: Bar
  • Standards and Certifications: RoHS
  • Technology: Split Ferrite Core
  • Impedance: 10 to 90
Flat Cable Ferrite Cores (2-Piece) -- EFC Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on flat ribbon cables. Split block core for convenient fitting on pre-connected cables, enclosed in a Nylon 6/6 clamp. Material flammability rating: UL94-V0. Adhesive tape and snap-on attachment options for fast,... [See More]

  • Bead Form Factor: Bar
  • Standards and Certifications: RoHS
  • Technology: Split Ferrite Core
  • Impedance: 116 to 141
Flat Cable Ferrite Cores (2-Piece) -- FPH Series
from KITAGAWA INDUSTRIES America, Inc.

High performance Nickel-Zinc ferrite cores for effective EMI suppression on flexible printed circuits. Split core for convenient fitting on pre-connected circuits. Low profile design provides light, space saving solution for noise attenuation in miniaturized applications. Customized sizes available. [See More]

  • Bead Form Factor: Bar
  • Standards and Certifications: RoHS
  • Technology: Split Ferrite Core
  • Impedance: 15 to 57